- Material
- Certificates
- Gross weight
- Type of cable accessories
- Conduit size
- Manufacturer series
- IP rating
- Connections
- Operating temperature
- Colour
- Flammability rating
- Kind of thread
Attribute column
Manufacturer
HellermannTyton Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Halogen Free | Hole Diameter | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Height | Length | Width | Panel Thickness | Material Thickness | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 150-95500 HellermannTyton | 14319 |
| Datasheet | 14 Weeks | - | Fir Tree | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | - | Active | 1 (Unlimited) | Clip, Bundling | - | - | Black | - | - | - | - | - | 0.252 ~ 0.280 6.40mm ~ 7.10mm | Heat Stabilized, Impact Resistant, UV Resistant | 0.126 3.20mm | 1.460 37.08mm | 0.315 8.00mm | 0.031 ~ 0.060 0.80mm ~ 1.52mm | - | UL94 HB | RoHS Compliant | UL94 HB | ||
![]() 133-03800 HellermannTyton | 3545 |
| - | 14 Weeks | - | Edge Mount, Clip On | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | TEC | Active | 1 (Unlimited) | Clip, Bundling | - | - | Ivory | - | - | - | - | 0.160 4.06mm | - | Heat Stabilized, Impact Modified | 0.300 7.62mm | 0.590 14.99mm | 0.390 9.91mm | 0.030 ~ 0.080 0.76mm ~ 2.03mm | - | - | RoHS Compliant | - | ||
![]() 151-01943 HellermannTyton | 10 |
| Datasheet | 6 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | 2.080 (52.83mm) | Bulk | - | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | - | M6 | 180°, Ratchet, Ribbed | 0.500 ~ 0.768 12.70mm ~ 19.50mm | 0.256 6.50mm | Heat Stabilized, Impact Resistant, UV Resistant | - | 3.272 83.10mm | 1.374 34.90mm | - | - | UL94 HB | - | - | ||
![]() SNP42N10C2 HellermannTyton | In Stock | - | - | 2 Weeks | Clamp | - | Polyacetal (POM) | - | Bulk | 2017 | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | White | - | - | - | Push-Fit | 1.730 ~ 2.010 43.94mm ~ 51.05mm | - | - | - | 1.369 ~ 2.302 34.77mm ~ 58.47mm | 0.354 9.00mm | - | 0.068 1.73mm | UL94 HB | RoHS Compliant | UL94 HB | ||
![]() 151-00835 HellermannTyton | 10 |
| - | 14 Weeks | - | Arrowhead, Cupped | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | - | Active | 1 (Unlimited) | Clip, Connector | - | - | Black | - | - | - | - | - | 0.244 x 0.480 6.20mmx12.20mm Oval | Heat Stabilized, Impact Resistant, UV Resistant | 0.134 3.40mm | 1.063 27.00mm | - | 0.028 ~ 0.051 0.70mm ~ 1.30mm | - | - | RoHS Compliant | - | ||
![]() 151-01652 HellermannTyton | 10 |
| Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | 1.051 (26.70mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | M6 | 90°, Ratchet, Ribbed | 0.470 ~ 0.770 11.94mm ~ 19.56mm | 0.256 6.50mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | 3.811 96.80mm | 1.374 34.90mm | - | - | UL94 HB | RoHS Compliant | - | ||
![]() 151-01479 HellermannTyton | 40 |
| Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | 3.319 (84.30mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | M12 | 180°, Ratchet, Ribbed | 0.730 ~ 1.420 18.54mm ~ 36.07mm | 0.510 12.95mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | 4.921 125.00mm | 1.374 34.90mm | - | - | UL94 HB | RoHS Compliant | - | ||
![]() 151-01511 HellermannTyton | 23 |
| Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | 2.398 (60.90mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | M12 | 15°, Ratchet, Ribbed | 1.390 ~ 2.000 35.31mm ~ 50.80mm | 0.510 12.95mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | 4.240 107.70mm | 1.374 34.90mm | - | - | UL94 HB | RoHS Compliant | - | ||
![]() 151-01457 HellermannTyton | 10 |
| Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | 1.051 (26.70mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | M8 | 90°, Ratchet, Ribbed | 0.470 ~ 0.770 11.94mm ~ 19.56mm | 0.327 8.31mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | 2.709 68.80mm | 1.374 34.90mm | - | - | UL94 HB | RoHS Compliant | - | ||
![]() 211-60039 HellermannTyton | 6970 |
| - | 6 Weeks | Cable | Fastener | Polyamide (PA66), Nylon 6/6 | 0.394 (10.00mm) | Bulk | - | HP | Active | - | Clamp, P-Type | 85°C | -40°C | Natural | Halogen Free | 4.2 mm | - | - | 0.256 6.50mm | 0.165 4.20mm | - | - | - | 0.394 10.00mm | - | 0.039 1.00mm | UL94 V-2 | RoHS Compliant | - | ||
![]() 151-02009 HellermannTyton | 114 |
| Datasheet | 6 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | 2.760 (70.10mm) | Bulk | - | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | - | M8 | 180°, Ratchet, Ribbed | 1.417 ~ 2.008 36.00mm ~ 51.00mm | 0.327 8.31mm | Heat Stabilized, Impact Resistant, UV Resistant | - | 4.547 115.50mm | 1.374 34.90mm | - | - | UL94 HB | - | - | ||
![]() 151-02004 HellermannTyton | 19 |
| Datasheet | 6 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | 1.570 (39.88mm) | Bulk | - | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | - | M6 | 90°, Ratchet, Ribbed | 0.764 ~ 1.417 19.40mm ~ 36.00mm | 0.256 6.50mm | Heat Stabilized, Impact Resistant, UV Resistant | - | 5.087 129.20mm | 1.374 34.90mm | - | - | UL94 HB | - | - | ||
![]() 151-01992 HellermannTyton | 19 |
| Datasheet | 6 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | 1.990 (50.55mm) | Bulk | 2018 | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | - | M8 | 30°, Ratchet, Ribbed | 0.764 ~ 1.417 19.40mm ~ 36.00mm | 0.327 8.31mm | Heat Stabilized, Impact Resistant, UV Resistant | - | 3.551 90.20mm | 1.374 34.90mm | - | - | UL94 HB | - | - | ||
![]() 211-00269 HellermannTyton | 10 |
| - | 6 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FC1410 HellermannTyton | In Stock | - | Datasheet | 15 Weeks | - | Fastener | Polyethylene (PE) | - | Bulk | 2017 | NC | Active | 1 (Unlimited) | Clip, U-Type | - | - | White | - | - | - | Half | 0.551 14.00mm | - | - | 0.386 9.80mm | 0.925 23.50mm | 0.374 9.50mm | - | - | UL94 HB | RoHS Compliant | UL94 HB | ||
![]() SNP10GHS0M4 HellermannTyton | 18026 |
| Datasheet | 2 Weeks | Clamp | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | Bulk | 2017 | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | Black | - | - | - | Push-Fit | 0.582 ~ 0.664 14.78mm ~ 16.86mm | - | Heat Stabilized, Impact Resistant | - | 0.682 ~ 1.038 17.32mm ~ 26.37mm | 0.235 5.97mm | - | 0.069 1.75mm | UL94 HB | RoHS Compliant | UL94 HB | ||
![]() 151-01978 HellermannTyton | 10 |
| Datasheet | 6 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | 2.450 (62.23mm) | Bulk | - | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | - | M12 | 180°, Ratchet, Ribbed | 0.764 ~ 1.417 19.40mm ~ 36.00mm | 0.510 12.95mm | Heat Stabilized, Impact Resistant, UV Resistant | - | 4.055 103.00mm | 1.374 34.90mm | - | - | UL94 HB | - | - | ||
![]() 151-02038 HellermannTyton | 10 |
| Datasheet | 6 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | 1.670 (42.42mm) | Bulk | 2018 | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | - | M10 | 90°, Ratchet, Ribbed | 1.417 ~ 2.008 36.00mm ~ 51.00mm | 0.405 10.29mm | Heat Stabilized, Impact Resistant, UV Resistant | - | 4.594 116.70mm | 1.374 34.90mm | - | - | UL94 HB | - | - | ||
![]() 151-02036 HellermannTyton | 10 |
| Datasheet | 6 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | 1.670 (42.42mm) | Bulk | - | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | - | M6 | 90°, Ratchet, Ribbed | 1.417 ~ 2.008 36.00mm ~ 51.00mm | 0.256 6.50mm | Heat Stabilized, Impact Resistant, UV Resistant | - | 4.594 116.70mm | 1.374 34.90mm | - | - | UL94 HB | - | - | ||
![]() 151-02037 HellermannTyton | 26 |
| Datasheet | 6 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | 1.670 (42.42mm) | Bulk | 2018 | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | - | M8 | 90°, Ratchet, Ribbed | 1.417 ~ 2.008 36.00mm ~ 51.00mm | 0.327 8.31mm | Heat Stabilized, Impact Resistant, UV Resistant | - | 4.594 116.70mm | 1.374 34.90mm | - | - | UL94 HB | - | - |