- Material
- Certificates
- Gross weight
- Type of cable accessories
- Conduit size
- Manufacturer series
- IP rating
- Connections
- Operating temperature
- Colour
- Flammability rating
- Kind of thread
Attribute column
Manufacturer
HellermannTyton Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Height | Length | Width | Panel Thickness | Material Thickness | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SNP1910M4 HellermannTyton | 23 |
| - | 4 Weeks | Clamp | - | Polyacetal (POM) | - | Bulk | 2017 | SNP | Active | 1 (Unlimited) | Clamp, Hose | White | - | Push-Fit | 0.859 ~ 0.989 21.82mm ~ 25.12mm | - | - | - | 0.899 ~ 1.409 22.83mm ~ 35.79mm | 0.232 5.89mm | - | 0.070 1.78mm | UL94 HB | RoHS Compliant | UL94 HB | ||
![]() 151-00765 HellermannTyton | 19 |
| - | 6 Weeks | - | Fir Tree, Cupped | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | - | Active | Not Applicable | Clip, Connector | Black | - | - | - | 0.354 ~ 0.669 9.00mm ~ 17.00mm | Heat Stabilized, Impact Resistant | 0.764 19.40mm | 1.301 33.05mm | 0.850 21.59mm | 0.024 ~ 0.250 0.60mm ~ 6.35mm | - | - | - | - | ||
![]() T3D03120C2 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 151-01990 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | 2.450 (62.23mm) | Bulk | - | - | Active | Not Applicable | Clamp, P-Type | Black | M12 | 15°, Ratchet, Ribbed | 0.764 ~ 1.417 19.40mm ~ 36.00mm | 0.256 6.50mm | Heat Stabilized, Impact Resistant, UV Resistant | - | 4.075 103.50mm | 1.374 34.90mm | - | - | UL94 HB | - | - | ||
![]() 151-02027 HellermannTyton | 10 |
| Datasheet | 6 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | 2.200 (55.88mm) | Bulk | - | - | Active | Not Applicable | Clamp, P-Type | Black | M12 | 30°, Ratchet, Ribbed | 1.417 ~ 2.008 36.00mm ~ 51.00mm | 0.510 12.95mm | Heat Stabilized, Impact Resistant, UV Resistant | - | 4.031 102.40mm | 1.374 34.90mm | - | - | UL94 HB | - | - | ||
![]() 151-02025 HellermannTyton | 10 |
| Datasheet | 6 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | 2.200 (55.88mm) | Bulk | 2018 | - | Active | Not Applicable | Clamp, P-Type | Black | M8 | 30°, Ratchet, Ribbed | 1.417 ~ 2.008 36.00mm ~ 51.00mm | 0.327 8.31mm | Heat Stabilized, Impact Resistant, UV Resistant | - | 4.031 102.40mm | 1.374 34.90mm | - | - | UL94 HB | - | - | ||
![]() 151-02015 HellermannTyton | 10 |
| Datasheet | 6 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | 3.620 (91.95mm) | Bulk | 2018 | - | Active | Not Applicable | Clamp, P-Type | Black | M12 | 180°, Ratchet, Ribbed | 1.417 ~ 2.008 36.00mm ~ 51.00mm | 0.510 12.95mm | Heat Stabilized, Impact Resistant, UV Resistant | - | 5.413 137.50mm | 1.374 34.90mm | - | - | UL94 HB | - | - | ||
![]() 151-01912 HellermannTyton | 10 |
| Datasheet | 6 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | 1.990 (50.55mm) | Bulk | 2018 | - | Active | Not Applicable | Clamp, P-Type | Black | M8 | 180°, Ratchet, Ribbed | 0.244 ~ 0.539 6.20mm ~ 13.70mm | 0.327 8.31mm | Heat Stabilized, Impact Resistant, UV Resistant | - | 3.272 83.10mm | 1.374 34.90mm | - | - | UL94 HB | - | - | ||
![]() 151-02029 HellermannTyton | 10 |
| Datasheet | 6 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | 3.170 (80.52mm) | Bulk | - | - | Active | Not Applicable | Clamp, P-Type | Black | M8 | 30°, Ratchet, Ribbed | 1.417 ~ 2.008 36.00mm ~ 51.00mm | 0.327 8.31mm | Heat Stabilized, Impact Resistant, UV Resistant | - | 5.000 127.00mm | 1.374 34.90mm | - | - | UL94 HB | - | - | ||
![]() 151-02028 HellermannTyton | 10 |
| Datasheet | 6 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | 3.170 (80.52mm) | Bulk | 2018 | - | Active | Not Applicable | Clamp, P-Type | Black | M6 | 30°, Ratchet, Ribbed | 1.417 ~ 2.008 36.00mm ~ 51.00mm | 0.256 6.50mm | Heat Stabilized, Impact Resistant, UV Resistant | - | 5.000 127.00mm | 1.374 34.90mm | - | - | UL94 HB | - | - | ||
![]() 151-02030 HellermannTyton | 10 |
| Datasheet | 6 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | 3.170 (80.52mm) | Bulk | - | - | Active | Not Applicable | Clamp, P-Type | Black | M10 | 30°, Ratchet, Ribbed | 1.417 ~ 2.008 36.00mm ~ 51.00mm | 0.405 10.29mm | Heat Stabilized, Impact Resistant, UV Resistant | - | 5.000 127.00mm | 1.374 34.90mm | - | - | UL94 HB | - | - | ||
![]() 151-02026 HellermannTyton | 10 |
| Datasheet | 6 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | 2.200 (55.88mm) | Bulk | 2018 | - | Active | Not Applicable | Clamp, P-Type | Black | M10 | 30°, Ratchet, Ribbed | 1.417 ~ 2.008 36.00mm ~ 51.00mm | 0.405 10.29mm | Heat Stabilized, Impact Resistant, UV Resistant | - | 4.031 102.40mm | 1.374 34.90mm | - | - | UL94 HB | - | - | ||
![]() 151-02024 HellermannTyton | 10 |
| Datasheet | 6 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | 2.200 (55.88mm) | Bulk | 2018 | - | Active | Not Applicable | Clamp, P-Type | Black | M6 | 30°, Ratchet, Ribbed | 1.417 ~ 2.008 36.00mm ~ 51.00mm | 0.256 6.50mm | Heat Stabilized, Impact Resistant, UV Resistant | - | 4.031 102.40mm | 1.374 34.90mm | - | - | UL94 HB | - | - | ||
![]() T3D025010M4 HellermannTyton | In Stock | - | - | - | Clamp | Fastener | Polyamide (PA66), Nylon 6/6 | 0.410 (10.41mm) | Bulk | 2017 | T3 | Obsolete | 1 (Unlimited) | Clamp, P-Type | White | - | - | 0.250 6.35mm | 0.203 5.16mm | - | - | - | 0.375 9.53mm | - | 0.050 1.27mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | ||
![]() T3D025010C2 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SNP76GHS0X2 HellermannTyton | In Stock | - | - | 4 Weeks | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | Bulk | - | - | Active | - | Clamp, Hose | Black | - | - | 2.898 ~ 3.255 73.61mm ~ 82.68mm | - | Heat Stabilized, Impact Resistant | - | - | 0.390 9.91mm | - | 0.067 1.70mm | UL94 HB | Non-RoHS Compliant | - | ||
![]() 151-01246 HellermannTyton | 19 |
| - | 6 Weeks | - | Fir Tree, Cupped | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | - | Active | Not Applicable | Clip, Connector | Black | - | - | - | 0.244 ~ 0.512 6.20mm ~ 13.00mm Oval | Heat Stabilized, Impact Modified, UV Resistant | 0.850 21.59mm | 0.929 23.60mm | 0.690 17.53mm | 0.020 ~ 0.266 0.50mm ~ 6.75mm | - | - | RoHS Compliant | - | ||
![]() 151-00790 HellermannTyton | In Stock | - | - | - | - | Fir Tree | Polyamide (PA66), Nylon 6/6 | - | Bulk | 2014 | - | Obsolete | 1 (Unlimited) | Clip, Bundling | Natural | - | - | - | 0.256 ~ 0.276 6.50mm ~ 7.00mm | Heat Stabilized, Impact Resistant | - | 1.075 27.31mm | - | 0.024 ~ 0.138 0.60mm ~ 3.50mm | - | - | RoHS Compliant | - | ||
![]() 151-00597 HellermannTyton | 10 |
| - | 3 Weeks | - | Fir Tree, Cupped | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | - | Active | Not Applicable | Clip, Connector | Black | - | - | - | 0.315 ~ 0.591 8.00mm ~ 15.00mm | Heat Stabilized, Impact Resistant | 1.009 25.63mm | 0.938 23.83mm | - | 0.028 ~ 0.250 0.70mm ~ 6.35mm | - | UL94 HB | Non-RoHS Compliant | - | ||
![]() 151-02019 HellermannTyton | 19 |
| Datasheet | 6 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | 4.760 (120.90mm) | Bulk | 2018 | - | Active | Not Applicable | Clamp, P-Type | Black | M12 | 180°, Ratchet, Ribbed | 1.417 ~ 2.008 36.00mm ~ 51.00mm | 0.510 12.95mm | Heat Stabilized, Impact Resistant, UV Resistant | - | 6.555 166.50mm | 1.374 34.90mm | - | - | UL94 HB | - | - |