- Material
- Certificates
- Gross weight
- Type of cable accessories
- Conduit size
- Manufacturer series
- IP rating
- Connections
- Operating temperature
- Colour
- Flammability rating
- Kind of thread
Attribute column
Manufacturer
HellermannTyton Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Type Attributes | Opening Size | Features | Height | Length | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 156-02297 HellermannTyton | 10 |
| Datasheet | 9 Weeks | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.220 ~ 0.270 5.59mm ~ 6.86mm | Heat Stabilized, Impact Modified, UV Stabilized | 0.770 19.56mm | 1.300 33.02mm | UL94 HB | RoHS Compliant | ||
![]() 156-02286 HellermannTyton | 6 |
| Datasheet | 9 Weeks | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.160 ~ 0.220 4.06mm ~ 5.59mm | Heat Stabilized, Impact Modified, UV Stabilized | 0.870 22.10mm | 1.320 33.53mm | UL94 HB | RoHS Compliant | ||
![]() 156-02318 HellermannTyton | 10 |
| Datasheet | 9 Weeks | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.280 ~ 0.350 7.11mm ~ 8.89mm | Heat Stabilized, Impact Modified, UV Stabilized | 0.770 19.56mm | 1.390 35.31mm | UL94 HB | RoHS Compliant | ||
![]() 156-02298 HellermannTyton | 6 |
| Datasheet | 9 Weeks | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.220 ~ 0.270 5.59mm ~ 6.86mm | Heat Stabilized, Impact Modified, UV Stabilized | 0.870 22.10mm | 1.370 34.80mm | UL94 HB | RoHS Compliant | ||
![]() 156-02335 HellermannTyton | 478010 |
| Datasheet | 12 Weeks | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.370 ~ 0.450 9.40mm ~ 11.43mm | Heat Stabilized, Impact Modified, UV Stabilized | 0.870 22.10mm | 1.570 39.88mm | UL94 HB | RoHS Compliant | ||
![]() 156-02327 HellermannTyton | 10 |
| Datasheet | 9 Weeks | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.310 ~ 0.390 7.87mm ~ 9.91mm | Heat Stabilized, Impact Modified, UV Stabilized | 0.870 22.10mm | 1.510 38.35mm | UL94 HB | RoHS Compliant | ||
![]() 156-02317 HellermannTyton | 10 |
| Datasheet | 9 Weeks | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.280 ~ 0.350 7.11mm ~ 8.89mm | Heat Stabilized, Impact Modified, UV Stabilized | 0.680 17.27mm | 1.310 33.27mm | UL94 HB | RoHS Compliant | ||
![]() 156-02308 HellermannTyton | 6 |
| Datasheet | 9 Weeks | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.240 ~ 0.310 6.10mm ~ 7.87mm | Heat Stabilized, Impact Modified, UV Stabilized | 0.770 19.56mm | 1.330 33.78mm | UL94 HB | RoHS Compliant | ||
![]() 156-02311 HellermannTyton | 10 |
| Datasheet | 9 Weeks | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.240 ~ 0.310 6.10mm ~ 7.87mm | Heat Stabilized, Impact Modified, UV Stabilized | 1.010 25.65mm | 1.550 39.37mm | UL94 HB | RoHS Compliant | ||
![]() 156-02307 HellermannTyton | 6 |
| Datasheet | 9 Weeks | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.240 ~ 0.310 6.10mm ~ 7.87mm | Heat Stabilized, Impact Modified, UV Stabilized | 0.680 17.27mm | 1.250 31.75mm | UL94 HB | RoHS Compliant | ||
![]() 156-02328 HellermannTyton | 10 |
| Datasheet | 9 Weeks | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.310 ~ 0.390 7.87mm ~ 9.91mm | Heat Stabilized, Impact Modified, UV Stabilized | 0.940 23.88mm | 1.570 39.88mm | UL94 HB | RoHS Compliant | ||
![]() 156-02082 HellermannTyton | 6 |
| Datasheet | 9 Weeks | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.410 ~ 0.540 10.41mm ~ 13.72mm | Heat Stabilized, Impact Modified, UV Stabilized | 0.870 22.10mm | 1.500 38.10mm | UL94 HB | RoHS Compliant | ||
![]() 156-02310 HellermannTyton | 10 |
| Datasheet | 9 Weeks | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.240 ~ 0.310 6.10mm ~ 7.87mm | Heat Stabilized, Impact Modified, UV Stabilized | 0.940 23.88mm | 1.480 37.59mm | UL94 HB | RoHS Compliant | ||
![]() 156-01666 HellermannTyton | 6 |
| Datasheet | 9 Weeks | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip | Black | Open | 0.280 ~ 0.350 7.11mm ~ 8.89mm | Heat Stabilized, Impact Modified, UV Stabilized | 0.870 22.10mm | 1.460 37.08mm | UL94 HB | RoHS Compliant | ||
![]() 156-02038 HellermannTyton | 6 |
| Datasheet | 9 Weeks | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.310 ~ 0.390 7.87mm ~ 9.91mm | Heat Stabilized, Impact Modified, UV Stabilized | 0.820 20.83mm | 1.700 43.18mm | UL94 HB | RoHS Compliant | ||
![]() 156-02326 HellermannTyton | 10 |
| Datasheet | 9 Weeks | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.310 ~ 0.390 7.87mm ~ 9.91mm | Heat Stabilized, Impact Modified, UV Stabilized | 0.770 19.56mm | 1.430 36.32mm | UL94 HB | RoHS Compliant | ||
![]() 156-01980 HellermannTyton | 10 |
| Datasheet | 9 Weeks | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.240 ~ 0.310 6.10mm ~ 7.87mm | Heat Stabilized, Impact Modified, UV Stabilized | 0.900 22.86mm | 1.690 42.93mm | UL94 HB | RoHS Compliant | ||
![]() 156-02300 HellermannTyton | 10 |
| Datasheet | 9 Weeks | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.220 ~ 0.270 5.59mm ~ 6.86mm | Heat Stabilized, Impact Modified, UV Stabilized | 1.010 25.65mm | 1.540 39.12mm | UL94 HB | RoHS Compliant | ||
![]() 156-02080 HellermannTyton | 10 |
| Datasheet | 9 Weeks | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.410 ~ 0.540 10.41mm ~ 13.72mm | Heat Stabilized, Impact Modified, UV Stabilized | 0.870 22.10mm | 1.380 35.05mm | UL94 HB | RoHS Compliant | ||
![]() 151-02802 HellermannTyton | 26 |
| Datasheet | 4 Weeks | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant |