- Material
- Certificates
- Type of cable accessories
- Connections
- Kind of thread
- Kind of thread1
- Width
- Material1
- Plating material
- Type
- Length
- Height
Attribute column
Manufacturer
HellermannTyton Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Adhesive | Type Attributes | Opening Size | Panel Hole Size | Features | Height | Length | Width | Panel Thickness | Material Thickness | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 156-02712 HellermannTyton | 156 |
| Datasheet | 6 Weeks | - | Fir Tree | - | Polyamide (PA66), Nylon 6/6 | Bulk | - | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | - | Ratchet, Ribbed | 0.760 ~ 1.420 19.30mm ~ 36.07mm | 0.280 x 0.470 7.11mmx11.94mm Rectangular | - | - | 1.370 34.80mm | 1.370 34.80mm | 0.020 ~ 0.270 0.51mm ~ 6.86mm | - | UL94 HB | RoHS Compliant | - | ||
![]() 156-02628 HellermannTyton | 45 |
| Datasheet | 6 Weeks | - | Fir Tree | - | Polyamide (PA66), Nylon 6/6 | Bulk | - | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | - | Ratchet, Ribbed | 0.500 ~ 0.770 12.70mm ~ 19.56mm | 0.280 x 0.470 7.11mmx11.94mm Rectangular | - | - | 1.370 34.80mm | 1.370 34.80mm | 0.020 ~ 0.270 0.51mm ~ 6.86mm | - | UL94 HB | RoHS Compliant | - | ||
![]() SNP10010X2 HellermannTyton | In Stock | - | - | 2 Weeks | Clamp | - | 100 | Polyacetal (POM) | Bulk | 2017 | SNP | Active | 1 (Unlimited) | Clamp, Hose | White | - | Push-Fit | 3.871 ~ 4.395 98.32mm ~ 111.63mm | - | - | - | 2.048 ~ 3.508 52.02mm ~ 89.10mm | 0.394 10.00mm | - | 0.098 2.49mm | UL94 HB | RoHS Compliant | UL94 HB | ||
![]() 133-03188 HellermannTyton | 39 |
| Datasheet | 9 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 156-02723 HellermannTyton | 233 |
| Datasheet | 6 Weeks | - | Adhesive | - | Polyamide (PA66), Nylon 6/6 | Bulk | - | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | Acrylic | Ratchet, Ribbed | 0.500 ~ 0.770 12.70mm ~ 19.56mm | - | - | - | 1.370 34.80mm | 1.370 34.80mm | - | - | UL94 HB | RoHS Compliant | - | ||
![]() 156-02654 HellermannTyton | 99 |
| Datasheet | 6 Weeks | - | Adhesive | - | Polyamide (PA66), Nylon 6/6 | Bulk | - | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | Acrylic | Ratchet, Ribbed | 1.420 ~ 2.000 36.07mm ~ 50.80mm | - | - | - | 1.370 34.80mm | 1.370 34.80mm | - | - | UL94 HB | RoHS Compliant | - | ||
![]() 151-01371 HellermannTyton | 39 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 151-01788 HellermannTyton | 39 |
| Datasheet | 17 Weeks | - | Fir Tree | - | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | - | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | Open | 0.670 ~ 0.860 17.02mm ~ 21.84mm | 0.250 6.35mm | Heat Stabilized, Impact Modified, UV Stabilized | 1.910 48.51mm | 1.070 27.18mm | - | 0.020 ~ 0.220 0.51mm ~ 5.59mm | - | UL94 HB | RoHS Compliant | - | ||
![]() 156-02297 HellermannTyton | 39 |
| Datasheet | 9 Weeks | - | - | - | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | - | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | Open | 0.220 ~ 0.270 5.59mm ~ 6.86mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 0.770 19.56mm | 1.300 33.02mm | - | - | - | UL94 HB | RoHS Compliant | - | ||
![]() 156-02286 HellermannTyton | 27 |
| Datasheet | 9 Weeks | - | - | - | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | - | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | Open | 0.160 ~ 0.220 4.06mm ~ 5.59mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 0.870 22.10mm | 1.320 33.53mm | - | - | - | UL94 HB | RoHS Compliant | - | ||
![]() 156-02335 HellermannTyton | 525839 |
| Datasheet | 12 Weeks | - | - | - | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | - | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | Open | 0.370 ~ 0.450 9.40mm ~ 11.43mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 0.870 22.10mm | 1.570 39.88mm | - | - | - | UL94 HB | RoHS Compliant | - | ||
![]() 156-02311 HellermannTyton | 39 |
| Datasheet | 9 Weeks | - | - | - | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | - | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | Open | 0.240 ~ 0.310 6.10mm ~ 7.87mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 1.010 25.65mm | 1.550 39.37mm | - | - | - | UL94 HB | RoHS Compliant | - | ||
![]() 156-02307 HellermannTyton | 27 |
| Datasheet | 9 Weeks | - | - | - | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | - | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | Open | 0.240 ~ 0.310 6.10mm ~ 7.87mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 0.680 17.27mm | 1.250 31.75mm | - | - | - | UL94 HB | RoHS Compliant | - | ||
![]() 156-01666 HellermannTyton | 27 |
| Datasheet | 9 Weeks | - | - | - | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | - | MOC | Active | 1 (Unlimited) | Clip | Black | - | Open | 0.280 ~ 0.350 7.11mm ~ 8.89mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 0.870 22.10mm | 1.460 37.08mm | - | - | - | UL94 HB | RoHS Compliant | - | ||
![]() 156-02038 HellermannTyton | 27 |
| Datasheet | 9 Weeks | - | - | - | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | - | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | Open | 0.310 ~ 0.390 7.87mm ~ 9.91mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 0.820 20.83mm | 1.700 43.18mm | - | - | - | UL94 HB | RoHS Compliant | - | ||
![]() 156-02080 HellermannTyton | 39 |
| Datasheet | 9 Weeks | - | - | - | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | - | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | Open | 0.410 ~ 0.540 10.41mm ~ 13.72mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 0.870 22.10mm | 1.380 35.05mm | - | - | - | UL94 HB | RoHS Compliant | - | ||
![]() 156-02062 HellermannTyton | 27 |
| Datasheet | 9 Weeks | - | - | - | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | - | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | Open | 0.370 ~ 0.450 9.40mm ~ 11.43mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 0.820 20.83mm | 1.770 44.96mm | - | - | - | UL94 HB | RoHS Compliant | - | ||
![]() 151-02436 HellermannTyton | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 156-02290 HellermannTyton | 39 |
| Datasheet | 9 Weeks | - | - | - | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | - | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | Open | 0.160 ~ 0.220 4.06mm ~ 5.59mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 1.440 36.58mm | 1.780 45.21mm | - | - | - | UL94 HB | RoHS Compliant | - | ||
![]() 156-02088 HellermannTyton | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | - | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | Open | 0.410 ~ 0.540 10.41mm ~ 13.72mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 1.070 27.18mm | 2.190 55.63mm | - | - | - | UL94 HB | RoHS Compliant | - |