- Material
- Certificates
- Type of cable accessories
- Connections
- Kind of thread
- Kind of thread1
- Width
- Material1
- Plating material
- Type
- Length
- Height
Attribute column
Manufacturer
HellermannTyton Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Hole Diameter | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Height | Length | Width | Panel Thickness | Material Thickness | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T5D02500C2 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T5D01870C2 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T5D025010C2 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 211-60098 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() T3D056210M4 HellermannTyton | In Stock | - | - | - | - | Fastener | Polyamide (PA66), Nylon 6/6 | 0.606 (15.39mm) | Bulk | - | T3 | Obsolete | Not Applicable | Clamp, P-Type | - | - | Black | - | - | - | - | 0.563 14.30mm | 0.203 5.16mm | - | - | - | 0.375 9.53mm | - | 0.050 1.27mm | UL94 V-2 | - | - | ||
![]() 156-00169 HellermannTyton | In Stock | - | - | 5 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | IAHC | Active | 1 (Unlimited) | Clip, C-Type | - | - | Black | - | - | - | Hinged, Locking | 0.118 ~ 0.512 3.00mm ~ 13.00mm | - | Connectable, Heat Stabilized, Impact Resistant, UV Resistant | 0.906 23.00mm | 1.240 31.50mm | 0.492 12.50mm | - | - | UL94 HB | RoHS Compliant | UL94 HB | ||
![]() 151-00611 HellermannTyton | In Stock | - | - | - | - | Edge Mount, Clip On | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | EdgeClip | Obsolete | Not Applicable | Clip, Bundling | - | - | Black | - | - | - | - | - | - | Heat Stabilized, Impact Resistant, UV Resistant | 0.469 11.91mm | 0.925 23.50mm | 0.409 10.40mm | 0.039 ~ 0.118 0.99mm ~ 3.00mm | - | UL94 HB | Non-RoHS Compliant | - | ||
![]() 151-00019 HellermannTyton | 7191 |
| - | 22 Weeks | Clamp | - | Nylon | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Black | 25.2mm | - | - | - | - | - | - | - | - | 8mm | - | - | - | RoHS Compliant | - | ||
![]() 211-60159 HellermannTyton | In Stock | - | - | - | - | Fastener | Polyamide (PA66), Nylon 6/6 | 0.906 (23.00mm) | Bulk | - | HP | Active | - | Clamp, P-Type | 85°C | -40°C | Natural | - | 5.2 mm | - | - | 1.003 25.50mm | 0.205 5.20mm | - | - | - | 0.472 12.00mm | - | 0.059 1.50mm | UL94 V-2 | RoHS Compliant | - | ||
![]() 151-01109 HellermannTyton | 39 |
| - | 5 Weeks | - | Arrowhead | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | - | Active | Not Applicable | Channel, Bundling | - | - | Black | - | - | - | 90° | - | 0.244 ~ 0.268 6.20mm ~ 6.80mm | Heat Stabilized, Impact Resistant, UV Stabilized | 0.930 23.62mm | - | - | 0.040 ~ 0.060 1.02mm ~ 1.52mm | - | UL94 HB | - | - | ||
![]() 166-90302 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | 2016 | HelaGuard PACC | Active | 1 (Unlimited) | Clip, Conduit | - | - | Black | - | - | M5 | Ribbed | 0.313 7.95mm | 0.197 5.00mm | Anti-Vibration, Chemical Resistant, Corrosion Resistant, Tamper Resistant | 1.024 26.00mm | - | 0.787 20.00mm | - | - | - | RoHS Compliant | - | ||
![]() 151-01933 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | 2.850 (72.40mm) | Bulk | 2018 | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | - | M10 | 30°, Ratchet, Ribbed | 0.244 ~ 0.539 6.20mm ~ 13.70mm | 0.405 10.29mm | Heat Stabilized, Impact Resistant, UV Resistant | - | 4.063 103.20mm | 1.374 34.90mm | - | - | UL94 HB | - | - | ||
![]() 151-01136 HellermannTyton | 989 |
| - | 6 Weeks | - | Fir Tree | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | - | Active | Not Applicable | Clip, Connector | - | - | Black | - | - | - | - | - | 0.310 x 0.590 7.87mmx14.99mm | Heat Stabilized, Impact Resistant | 0.870 22.10mm | 1.000 25.40mm | 0.720 18.29mm | 0.020 ~ 0.260 0.51mm ~ 6.60mm | - | - | - | - | ||
![]() 133-00998 HellermannTyton | 382 |
| - | 9 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6, Glass Filled | - | Bulk | - | - | Active | Not Applicable | Clamp, Bundle Separation | - | - | Black | - | - | - | Triple Openings | 0.960 24.38mm | 0.320 8.13mm | Impact Resistant | 1.380 35.05mm | 4.246 107.84mm | 1.100 27.94mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 151-00496 HellermannTyton | 39 |
| - | 6 Weeks | - | Fir Tree, Cupped | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | - | Active | Not Applicable | Clip, Connector | - | - | Black | - | - | - | - | - | 0.315 ~ 0.591 8.00mm ~ 15.00mm | Heat Stabilized, Impact Resistant, UV Resistant | 0.656 16.66mm | 0.980 24.89mm | - | 0.028 ~ 0.250 0.70mm ~ 6.35mm | - | UL94 HB | Non-RoHS Compliant | - | ||
![]() 151-01049 HellermannTyton | 42 |
| Datasheet | 4 Weeks | - | Fir Tree, Cupped | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | - | LOC | Active | 1 (Unlimited) | Clip, C-Type | - | - | Black | - | - | - | Hinged, Locking | 0.590 ~ 0.750 14.99mm ~ 19.05mm | Multiple Oval Hole Sizes | Heat Stabilized, Impact Modified, UV Stabilized | 1.950 49.53mm | 1.240 31.50mm | 0.472 12.00mm | 0.020 ~ 0.270 0.51mm ~ 6.86mm | - | UL94 HB | RoHS Compliant | - | ||
![]() 156-02650 HellermannTyton | 266 |
| Datasheet | 6 Weeks | - | Fir Tree | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | - | Ratchet, Ribbed | 1.420 ~ 2.000 36.07mm ~ 50.80mm | 0.350 8.89mm | - | - | 1.370 34.80mm | 1.370 34.80mm | 0.020 ~ 0.500 0.51mm ~ 12.70mm | - | UL94 HB | RoHS Compliant | - | ||
![]() 151-01117 HellermannTyton | 27 |
| - | 6 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 151-01883 HellermannTyton | 27 |
| - | 6 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 151-01884 HellermannTyton | 39 |
| - | 6 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |