- Material
- Certificates
- Type of cable accessories
- Connections
- Kind of thread
- Kind of thread1
- Width
- Material1
- Plating material
- Type
- Length
- Height
Attribute column
Manufacturer
HellermannTyton Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material | Bundle Center to Mounting Center | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 156-02182 HellermannTyton | 27 |
| - | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | Open | 0.790 ~ 0.980 20.07mm ~ 24.89mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 1.440 36.58mm | 2.310 58.67mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-02159 HellermannTyton | 27 |
| - | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | Open | 0.670 ~ 0.860 17.02mm ~ 21.84mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 1.290 32.77mm | 2.260 57.40mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-01875 HellermannTyton | 39 |
| - | 4 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | Hinged, Locking | 0.160 ~ 0.220 4.06mm ~ 5.59mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 1.310 33.27mm | 1.570 39.88mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 151-01119 HellermannTyton | 39 |
| Datasheet | 6 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 156-02178 HellermannTyton | In Stock | - | - | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | Open | 0.790 ~ 0.980 20.07mm ~ 24.89mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 1.440 36.58mm | 1.970 50.04mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-01914 HellermannTyton | 39 |
| - | 4 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | Hinged, Locking | 0.510 ~ 0.620 12.95mm ~ 15.75mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 1.530 38.86mm | 2.320 58.93mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-01893 HellermannTyton | 27 |
| - | 4 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | Hinged, Locking | 0.670 ~ 0.860 17.02mm ~ 21.84mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 1.310 33.27mm | 2.190 55.63mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 151-01888 HellermannTyton | 39 |
| - | 6 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 156-02162 HellermannTyton | 27 |
| - | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | Open | 0.670 ~ 0.860 17.02mm ~ 21.84mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 1.360 34.54mm | 2.860 72.64mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-02205 HellermannTyton | 39 |
| - | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | Open | 0.910 ~ 1.140 23.11mm ~ 28.96mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 1.610 40.89mm | 2.400 60.96mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-01897 HellermannTyton | 27 |
| - | 4 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | Hinged, Locking | 0.910 ~ 1.140 23.11mm ~ 28.96mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 1.610 40.89mm | 2.520 64.00mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 151-01051 HellermannTyton | 40 |
| Datasheet | 6 Weeks | Fir Tree | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | Active | Not Applicable | Channel, Bundling | Black | - | 90° | - | 0.240 ~ 0.270 6.10mm ~ 6.86mm | Heat Stabilized, Impact Resistant | 0.960 24.38mm | - | - | 0.020 ~ 0.220 0.51mm ~ 5.59mm | - | - | ||
![]() 133-03524 HellermannTyton | 33611 |
| - | 14 Weeks | Edge Mount, Clip On | Polyamide (PA66), Nylon 6/6 | - | Bulk | TEC | Active | 1 (Unlimited) | Clip, Bundling | Black | - | - | 0.160 4.06mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 0.300 7.62mm | 0.590 14.99mm | 0.390 9.91mm | 0.030 ~ 0.080 0.76mm ~ 2.03mm | - | RoHS Compliant | ||
![]() 151-02218 HellermannTyton | 589 |
| Datasheet | 6 Weeks | Fir Tree, Cupped | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | Active | Not Applicable | Clip, C-Type | Black | - | Hinged, Locking | 0.390 ~ 0.550 9.91mm ~ 13.97mm | 0.350 x 0.550 8.89mmx13.97mm Oval | Heat Stabilized, Impact Resistant, UV Stabilized | 2.300 58.42mm | 1.370 34.80mm | 0.470 11.94mm | 0.020 ~ 0.270 0.51mm ~ 6.86mm | UL94 HB | - | ||
![]() 156-02293 HellermannTyton | 883 |
| Datasheet | 12 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | Open | 0.220 ~ 0.270 5.59mm ~ 6.86mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 0.470 11.94mm | 1.070 27.18mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-02648 HellermannTyton | 39 |
| Datasheet | 6 Weeks | Fir Tree | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | - | Ratchet, Ribbed | 1.420 ~ 2.000 36.07mm ~ 50.80mm | 0.280 x 0.470 7.11mmx11.94mm Rectangular | - | - | 1.370 34.80mm | 1.370 34.80mm | 0.020 ~ 0.500 0.51mm ~ 12.70mm | UL94 HB | RoHS Compliant | ||
![]() 151-03043 HellermannTyton | 57 |
| Datasheet | 4 Weeks | Fastener | Polyamide (PA66), Nylon 6/6; Steel | 2.760 (70.10mm) | Bulk | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | M6 | 180°, Ratchet, Ribbed | 1.420 ~ 2.000 36.07mm ~ 50.80mm | 0.256 6.50mm | - | - | 4.547 115.50mm | 1.370 34.80mm | - | UL94 HB | RoHS Compliant | ||
![]() 156-02055 HellermannTyton | 27 |
| - | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | Open | 0.370 ~ 0.450 9.40mm ~ 11.43mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 0.770 19.56mm | 1.260 32.00mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-01950 HellermannTyton | 27 |
| - | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | Open | 0.220 ~ 0.270 5.59mm ~ 6.86mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 0.470 11.94mm | 1.150 29.21mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-01931 HellermannTyton | 39 |
| - | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | Open | 0.160 ~ 0.220 4.06mm ~ 5.59mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 0.820 20.83mm | 1.520 38.61mm | - | - | UL94 HB | RoHS Compliant |