- Material
- Certificates
- Type of cable accessories
- Connections
- Kind of thread
- Kind of thread1
- Width
- Material1
- Plating material
- Type
- Length
- Height
Attribute column
Manufacturer
HellermannTyton Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material | Bundle Center to Mounting Center | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 156-02207 HellermannTyton | 27 |
| - | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | Open | 0.910 ~ 1.140 23.11mm ~ 28.96mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 1.610 40.89mm | 2.550 64.77mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-02209 HellermannTyton | 27 |
| - | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | Open | 0.910 ~ 1.140 23.11mm ~ 28.96mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 1.610 40.89mm | 2.970 75.44mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-01908 HellermannTyton | 39 |
| - | 4 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | Hinged, Locking | 0.310 ~ 0.390 7.87mm ~ 9.91mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 1.530 38.86mm | 2.110 53.59mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 133-04368 HellermannTyton | 4439 |
| - | 14 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 151-02501 HellermannTyton | 840 | - | Datasheet | 6 Weeks | Fir Tree, Cupped | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | Active | Not Applicable | Clip, C-Type | Black | - | Hinged, Locking | 0.390 ~ 0.550 9.91mm ~ 13.97mm | 0.350 x 0.550 8.89mmx13.97mm Oval | Heat Stabilized, Impact Resistant, UV Stabilized | 2.300 58.42mm | 1.370 34.80mm | 0.470 11.94mm | 0.020 ~ 0.270 0.51mm ~ 6.86mm | UL94 HB | - | ||
![]() 151-01403 HellermannTyton | 1941 |
| Datasheet | 6 Weeks | Fir Tree | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | Active | Not Applicable | Clip, Bundling | Black | - | - | - | 0.240 x 0.510 6.10mmx12.95mm Oval | Heat Stabilized, Impact Resistant | 0.600 15.24mm | 2.280 57.91mm | - | 0.020 ~ 0.240 0.51mm ~ 6.10mm | - | - | ||
![]() 133-04243 HellermannTyton | 39 |
| - | 15 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 151-03038 HellermannTyton | 24 |
| Datasheet | 4 Weeks | Fastener | Polyamide (PA66), Nylon 6/6; Steel | 2.080 (52.83mm) | Bulk | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | M6 | 180°, Ratchet, Ribbed | 0.500 ~ 0.770 12.70mm ~ 19.56mm | 0.256 6.50mm | - | - | 3.272 83.10mm | 1.370 34.80mm | - | UL94 HB | RoHS Compliant | ||
![]() 151-03044 HellermannTyton | 35 |
| Datasheet | 4 Weeks | Fastener | Polyamide (PA66), Nylon 6/6; Steel | 2.760 (70.10mm) | Bulk | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | M8 | 180°, Ratchet, Ribbed | 1.420 ~ 2.000 36.07mm ~ 50.80mm | 0.327 8.31mm | - | - | 4.547 115.50mm | 1.370 34.80mm | - | UL94 HB | RoHS Compliant | ||
![]() 151-03040 HellermannTyton | 35 |
| Datasheet | 4 Weeks | Fastener | Polyamide (PA66), Nylon 6/6; Steel | 2.450 (62.23mm) | Bulk | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | M10 | 180°, Ratchet, Ribbed | 0.760 ~ 1.420 19.30mm ~ 36.07mm | 0.405 10.29mm | - | - | 4.055 103.00mm | 1.370 34.80mm | - | UL94 HB | RoHS Compliant | ||
![]() 156-01927 HellermannTyton | 39 |
| - | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | Open | 0.160 ~ 0.220 4.06mm ~ 5.59mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 0.520 13.21mm | 1.180 29.97mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-01973 HellermannTyton | 39 |
| - | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | Open | 0.240 ~ 0.310 6.10mm ~ 7.87mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 0.530 13.46mm | 1.150 29.21mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-02033 HellermannTyton | 27 |
| - | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | Open | 0.310 ~ 0.390 7.87mm ~ 9.91mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 0.680 17.27mm | 1.280 32.51mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-01924 HellermannTyton | 27 |
| - | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | Open | 0.160 ~ 0.220 4.06mm ~ 5.59mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 0.430 10.92mm | 1.070 27.18mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-02103 HellermannTyton | 39 |
| - | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | Open | 0.510 ~ 0.620 12.95mm ~ 15.75mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 0.940 23.88mm | 1.420 36.07mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-02105 HellermannTyton | 27 |
| - | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | Open | 0.510 ~ 0.620 12.95mm ~ 15.75mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 0.940 23.88mm | 1.510 38.35mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-02130 HellermannTyton | 48 |
| - | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | Open | 0.550 ~ 0.720 13.97mm ~ 18.29mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 1.010 25.65mm | 1.660 42.16mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-01954 HellermannTyton | 27 |
| - | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | Open | 0.220 ~ 0.270 5.59mm ~ 6.86mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 0.740 18.80mm | 1.500 38.10mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-01955 HellermannTyton | In Stock | - | - | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | Open | 0.220 ~ 0.270 5.59mm ~ 6.86mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 0.820 20.83mm | 1.570 39.88mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-02037 HellermannTyton | 27 |
| - | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | Open | 0.310 ~ 0.390 7.87mm ~ 9.91mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 0.740 18.80mm | 1.630 41.40mm | - | - | UL94 HB | RoHS Compliant |