- Material
- Certificates
- Type of cable accessories
- Connections
- Kind of thread
- Kind of thread1
- Width
- Material1
- Plating material
- Type
- Length
- Height
Attribute column
Manufacturer
HellermannTyton Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Type Attributes | Opening Size | Features | Height | Length | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 156-02106 HellermannTyton | In Stock | - | - | 9 Weeks | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.510 ~ 0.620 12.95mm ~ 15.75mm | Heat Stabilized, Impact Modified, UV Stabilized | 0.940 23.88mm | 1.590 40.39mm | UL94 HB | RoHS Compliant | ||
![]() 156-02058 HellermannTyton | 39 |
| - | 9 Weeks | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.370 ~ 0.450 9.40mm ~ 11.43mm | Heat Stabilized, Impact Modified, UV Stabilized | 0.770 19.56mm | 1.430 36.32mm | UL94 HB | RoHS Compliant | ||
![]() 156-02104 HellermannTyton | 39 |
| - | 9 Weeks | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.510 ~ 0.620 12.95mm ~ 15.75mm | Heat Stabilized, Impact Modified, UV Stabilized | 0.940 23.88mm | 1.460 37.08mm | UL94 HB | RoHS Compliant | ||
![]() 156-02128 HellermannTyton | 27 |
| - | 9 Weeks | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.550 ~ 0.720 13.97mm ~ 18.29mm | Heat Stabilized, Impact Modified, UV Stabilized | 1.010 25.65mm | 1.530 38.86mm | UL94 HB | RoHS Compliant | ||
![]() 156-02131 HellermannTyton | 39 |
| - | 9 Weeks | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.550 ~ 0.720 13.97mm ~ 18.29mm | Heat Stabilized, Impact Modified, UV Stabilized | 1.010 25.65mm | 1.740 44.20mm | UL94 HB | RoHS Compliant | ||
![]() 156-01957 HellermannTyton | 39 |
| - | 9 Weeks | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.220 ~ 0.270 5.59mm ~ 6.86mm | Heat Stabilized, Impact Modified, UV Stabilized | 1.070 27.18mm | 1.920 48.77mm | UL94 HB | RoHS Compliant | ||
![]() 156-01958 HellermannTyton | 39 |
| - | 9 Weeks | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.220 ~ 0.270 5.59mm ~ 6.86mm | Heat Stabilized, Impact Modified, UV Stabilized | 1.200 30.48mm | 2.070 52.58mm | UL94 HB | RoHS Compliant | ||
![]() 156-01959 HellermannTyton | 39 |
| - | 9 Weeks | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.220 ~ 0.270 5.59mm ~ 6.86mm | Heat Stabilized, Impact Modified, UV Stabilized | 1.360 34.54mm | 2.240 56.90mm | UL94 HB | RoHS Compliant | ||
![]() 156-02066 HellermannTyton | 39 |
| - | 9 Weeks | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.370 ~ 0.450 9.40mm ~ 11.43mm | Heat Stabilized, Impact Modified, UV Stabilized | 1.610 40.89mm | 2.450 62.23mm | UL94 HB | RoHS Compliant | ||
![]() 156-02136 HellermannTyton | In Stock | - | - | 9 Weeks | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.550 ~ 0.720 13.97mm ~ 18.29mm | Heat Stabilized, Impact Modified, UV Stabilized | 1.070 27.18mm | 2.350 59.69mm | UL94 HB | RoHS Compliant | ||
![]() 156-01861 HellermannTyton | 27 |
| - | 4 Weeks | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Hinged, Locking | 0.370 ~ 0.450 9.40mm ~ 11.43mm | Heat Stabilized, Impact Modified, UV Stabilized | 1.080 27.43mm | 1.790 45.47mm | UL94 HB | RoHS Compliant | ||
![]() 156-02134 HellermannTyton | 27 |
| - | 9 Weeks | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.550 ~ 0.720 13.97mm ~ 18.29mm | Heat Stabilized, Impact Modified, UV Stabilized | 1.010 25.65mm | 2.000 50.80mm | UL94 HB | RoHS Compliant | ||
![]() 156-02160 HellermannTyton | 27 |
| - | 9 Weeks | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.670 ~ 0.860 17.02mm ~ 21.84mm | Heat Stabilized, Impact Modified, UV Stabilized | 1.290 32.77mm | 2.540 64.52mm | UL94 HB | RoHS Compliant | ||
![]() 156-01935 HellermannTyton | In Stock | - | - | 9 Weeks | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.160 ~ 0.220 4.06mm ~ 5.59mm | Heat Stabilized, Impact Modified, UV Stabilized | 1.360 34.54mm | 2.190 55.63mm | UL94 HB | RoHS Compliant | ||
![]() 156-01887 HellermannTyton | 39 |
| - | 4 Weeks | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Hinged, Locking | 0.410 ~ 0.540 10.41mm ~ 13.72mm | Heat Stabilized, Impact Modified, UV Stabilized | 1.310 33.27mm | 1.890 48.00mm | UL94 HB | RoHS Compliant | ||
![]() 156-01902 HellermannTyton | 27 |
| Datasheet | 4 Weeks | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Hinged, Locking | 0.220 ~ 0.270 5.59mm ~ 6.86mm | Heat Stabilized, Impact Modified, UV Stabilized | 1.530 38.86mm | 1.980 50.29mm | UL94 HB | RoHS Compliant | ||
![]() 156-02208 HellermannTyton | 27 |
| - | 9 Weeks | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.910 ~ 1.140 23.11mm ~ 28.96mm | Heat Stabilized, Impact Modified, UV Stabilized | 1.610 40.89mm | 2.820 71.63mm | UL94 HB | RoHS Compliant | ||
![]() 156-01847 HellermannTyton | 39 |
| - | 4 Weeks | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Hinged, Locking | 0.790 ~ 0.980 20.07mm ~ 24.89mm | Heat Stabilized, Impact Modified, UV Stabilized | 1.440 36.58mm | 2.050 52.07mm | UL94 HB | RoHS Compliant | ||
![]() 156-02359 HellermannTyton | 27 |
| Datasheet | 9 Weeks | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.550 ~ 0.720 13.97mm ~ 18.29mm | Heat Stabilized, Impact Modified, UV Stabilized | 1.610 40.89mm | 2.420 61.47mm | UL94 HB | RoHS Compliant | ||
![]() 156-01920 HellermannTyton | In Stock | - | - | 4 Weeks | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Hinged, Locking | 0.790 ~ 0.980 20.07mm ~ 24.89mm | Heat Stabilized, Impact Modified, UV Stabilized | 1.530 38.86mm | 2.600 66.04mm | UL94 HB | RoHS Compliant |