- Material
- Certificates
- Type of cable accessories
- Connections
- Kind of thread
- Kind of thread1
- Width
- Material1
- Plating material
- Type
- Length
- Height
Attribute column
Manufacturer
HellermannTyton Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Hole Diameter | Type Attributes | Opening Size | Panel Hole Size | Features | Height | Length | Width | Panel Thickness | Material Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 156-02180 HellermannTyton | 48 |
| - | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | - | MOC | Active | 1 (Unlimited) | Clip, C-Type | - | - | Black | - | Open | 0.790 ~ 0.980 20.07mm ~ 24.89mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 1.440 36.58mm | 2.150 54.60mm | - | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-02113 HellermannTyton | 27 |
| - | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | - | MOC | Active | 1 (Unlimited) | Clip, C-Type | - | - | Black | - | Open | 0.510 ~ 0.620 12.95mm ~ 15.75mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 1.200 30.48mm | 2.430 61.72mm | - | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-02138 HellermannTyton | 39 |
| - | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | - | MOC | Active | 1 (Unlimited) | Clip, C-Type | - | - | Black | - | Open | 0.550 ~ 0.720 13.97mm ~ 18.29mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 1.360 34.54mm | 2.670 67.82mm | - | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-02184 HellermannTyton | 27 |
| - | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | - | MOC | Active | 1 (Unlimited) | Clip, C-Type | - | - | Black | - | Open | 0.790 ~ 0.980 20.07mm ~ 24.89mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 1.440 36.58mm | 2.670 67.82mm | - | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-01899 HellermannTyton | 39 |
| - | 4 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | - | MOC | Active | 1 (Unlimited) | Clip, C-Type | - | - | Black | - | Hinged, Locking | 0.160 ~ 0.220 4.06mm ~ 5.59mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 1.530 38.86mm | 1.930 49.02mm | - | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-01873 HellermannTyton | 39 |
| - | 4 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | - | MOC | Active | 1 (Unlimited) | Clip, C-Type | - | - | Black | - | Hinged, Locking | 0.910 ~ 1.140 23.11mm ~ 28.96mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 1.610 40.89mm | 2.490 63.25mm | - | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-02366 HellermannTyton | 27 |
| - | 9 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 156-01869 HellermannTyton | 39 |
| - | 4 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | - | MOC | Active | 1 (Unlimited) | Clip, C-Type | - | - | Black | - | Hinged, Locking | 0.670 ~ 0.860 17.02mm ~ 21.84mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 1.290 32.77mm | 2.160 54.86mm | - | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-01918 HellermannTyton | 27 |
| - | 4 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | - | MOC | Active | 1 (Unlimited) | Clip, C-Type | - | - | Black | - | Hinged, Locking | 0.670 ~ 0.860 17.02mm ~ 21.84mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 1.530 38.86mm | 2.540 64.52mm | - | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-01849 HellermannTyton | 27 |
| - | 4 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | - | MOC | Active | 1 (Unlimited) | Clip, C-Type | - | - | Black | - | Hinged, Locking | 0.910 ~ 1.140 23.11mm ~ 28.96mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 1.610 40.89mm | 2.330 59.18mm | - | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-02186 HellermannTyton | 27 |
| - | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | - | MOC | Active | 1 (Unlimited) | Clip, C-Type | - | - | Black | - | Open | 0.790 ~ 0.980 20.07mm ~ 24.89mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 1.440 36.58mm | 2.990 75.95mm | - | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-01885 HellermannTyton | 39 |
| - | 4 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | - | MOC | Active | 1 (Unlimited) | Clip, C-Type | - | - | Black | - | Hinged, Locking | 0.370 ~ 0.450 9.40mm ~ 11.43mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 1.310 33.27mm | 1.810 45.97mm | - | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-02638 HellermannTyton | 31 |
| Datasheet | 6 Weeks | Fir Tree | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | Ratchet, Ribbed | 0.760 ~ 1.420 19.30mm ~ 36.07mm | 0.280 x 0.470 7.11mmx11.94mm Rectangular | - | - | 1.370 34.80mm | 1.370 34.80mm | 0.020 ~ 0.270 0.51mm ~ 6.86mm | - | UL94 HB | RoHS Compliant | ||
![]() 211-60119 HellermannTyton | In Stock | - | - | - | Fastener | Polyamide (PA66), Nylon 6/6 | 0.709 (18.00mm) | Bulk | - | HP | Active | - | Clamp, P-Type | 85°C | -40°C | Natural | 4.2 mm | - | 0.748 19.00mm | 0.165 4.20mm | - | - | - | 0.394 10.00mm | - | 0.059 1.50mm | UL94 V-2 | RoHS Compliant | ||
![]() 211-60179 HellermannTyton | In Stock | - | - | - | Fastener | Polyamide (PA66), Nylon 6/6 | 1.024 (26.00mm) | Bulk | 2011 | HP | Active | - | Clamp, P-Type | 85°C | -40°C | Natural | 5.2 mm | - | 1.240 31.50mm | 0.205 5.20mm | - | - | - | 0.472 12.00mm | - | 0.059 1.50mm | UL94 V-2 | RoHS Compliant | ||
![]() 211-00263 HellermannTyton | 40 |
| - | 6 Weeks | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 211-00264 HellermannTyton | 213 |
| - | 6 Weeks | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 211-00268 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 211-00270 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 211-60118 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |