- Material
- Type
- Length
- Width
- Series
- Tensile Strength
- Maximum Operating Temperature
- Minimum Operating Temperature
- Quantity
- Maximum Bundle Diameter
- Content
- Manufacturer part #
Attribute column
Manufacturer
HellermannTyton Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Weight | Body Material | Package Quantity | Content | Factory colour | Factory Pack QuantityFactory Pack Quantity | Gearing | Length - in | Length - mm | Manufacturer part # | Manufacturer Part Number | Maximum Bundle Diameter - in | Maximum Bundle Diameter - mm | Mounting Styles | Part # Aliases | RoHS | RoHS-compliant | Unit Weight | Width - in | Width - mm | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Approval Agency | Wire/Cable Diameter | Tensile Strength | Wire/Cable Tie Type | Bundle Diameter | Product | Features | Compliance | Flammability | Height | Length | Width | Width (in) | Length - Approximate | Length - Actual | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 133-02892 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | Push Mount | 15449890 13813420 | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | Standard Cable Ties | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 133-02835 HellermannTyton | In Stock | - | - | - | - | - | Polyamide (PA66) | - | - | - | - | - | 2400 | - | - | - | - | - | - | - | Push Mount | 15448016 | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | Standard Cable Ties | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATS10266110 HellermannTyton | 2471 |
| - | - | - | - | Polyamide | - | - | 1 | - | - | 1 | - | - | - | - | ATS10266110 | - | - | - | 102-66110 | Details | - | 0.060585 oz | - | - | -40°F to +203°F (-40°C to +95°C) | - | - | ATS3080 | - | - | Cable Ties for Automatic Systems | - | - | Black | - | - | - | - | - | - | Weather Resistant | - | UL 94 HB | - | - | - | 0.18 | - | - | - | - | - | ||
![]() 111-91181 HellermannTyton | 17 |
| - | - | - | - | Stainless Steel (AISI 316) | - | - | - | - | - | 100 | - | 24.8 in | 630 mm | - | - | 7.09 in | 180 mm | - | - | - | - | - | 0.404 in | 10.26 mm | - | - | - | MLT-C | - | - | Releasable | - | - | Black | - | - | 850 N | - | - | Metal Ties | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 111-91001 HellermannTyton | In Stock | - | - | - | - | - | Steel | - | - | - | - | - | 100 | - | 9.1 in | 230 mm | - | - | 2.36 in | 60 mm | - | - | - | - | - | 0.404 in | 10.26 mm | - | - | - | MLT-C | - | - | Releasable | - | - | Black | - | - | 850 N | - | - | Metal Ties | Heavy Duty | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 111-00289 HellermannTyton | 273 |
| - | - | - | - | Steel | - | - | - | 1pc(s) | Black | 100 | None | 7.9 in | 201 mm | 111-00289 | 111-00289 | 2 in | 50 mm | - | - | Details | Yes | - | 0.181 in | 4.6 mm | - | - | - | MBT-FC | - | - | MBT8SFC-SS316/SP-BK | - | - | Black | - | - | 540 N | - | - | Metal Ties | Heavy Duty | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GT.50X113P2 HellermannTyton | 10 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Polyethylene Hook, Polyamide Loop | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 per Pkg | - | - | Active | 1 (Unlimited) | - | - | - | Orange | - | - | 40 lbs (18.14 kg) | Hook and Loop - Tie | 2.63 (66.80mm) | - | - | - | - | - | 279.5016mm | 0.500 12.70mm | - | 11 | 0.917' 279.40mm 11.00 | - | RoHS Compliant | - | ||
![]() 118-00116 HellermannTyton | 17 |
| - | - | - | - | Polyetheretherketone (PEEK) | - | - | - | 1pc(s) | Beige | 100 | Outside | 9.8 in | 250 mm | 118-00116 | - | 2.56 in | 65 mm | - | - | - | Yes | - | 0.183 in | 4.65 mm | - | - | - | PEEK | - | - | Serrated, Outside | - | - | Brown (Beige) | - | - | 300 N | - | - | - | - | - | - | - | 250mm | 4.65 mm | - | - | - | - | - | - | ||
![]() T18R9M4 HellermannTyton | 96843 |
| Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | 281.227269g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 per Pkg | - | - | Active | 1 (Unlimited) | - | 85°C | -40°C | Natural | UL | - | 18 lbs (8.16 kg) | Standard, Locking | 0.86 (22.00mm) | - | - | - | - | 50.8mm | 99.9744mm | 0.096 2.45mm | - | 4 | 0.328' 100.00mm 3.93 | - | RoHS Compliant | - | ||
![]() 157-00140 HellermannTyton | In Stock | - | Datasheet | - | - | Push Mount, Fir Tree | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | Black | - | - | 40 lbs (18.14 kg) | Standard, Locking | 1.38 (35.00mm) | - | Heat Stabilized, Impact Resistant | - | - | - | - | 0.181 4.60mm | - | 6.5 | 0.548' 167.00mm 6.57 | - | RoHS Compliant | - | ||
![]() T30RSF0C2 HellermannTyton | 35 |
| Datasheet | 2 Weeks | Cable | Push Mount, Arrowhead | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 per Pkg | - | - | Active | 1 (Unlimited) | - | - | - | Black | UL | - | 30 lbs (13.61 kg) | Standard, Locking | 1.22 (31.00mm) | - | Heat Stabilized | - | - | - | 160.9344mm | 0.142 3.61mm | - | 6.25 | 0.528' 161.00mm 6.34 | - | RoHS Compliant | UL94 V-0 | ||
![]() T18I9M4 HellermannTyton | 406826 |
| Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | 444.520523g | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 per Pkg | 2006 | - | Active | 1 (Unlimited) | - | 85°C | -40°C | Natural | UL | - | 18 lbs (8.16 kg) | Standard, Locking | 1.38 (35.00mm) | - | - | - | - | 44.45mm | 139.9032mm | 0.098 2.50mm | - | 5.5 | 0.459' 140.00mm 5.51 | - | RoHS Compliant | - | ||
![]() T30R0HSM4 HellermannTyton | 26 |
| Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | 1.083632g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 per Pkg | 2005 | - | Active | 1 (Unlimited) | - | 125°C | -40°C | Black | UL | 35 mm | 30 lbs (13.61 kg) | Standard, Locking | 1.38 (35.00mm) | - | Heat Stabilized | - | - | - | 148.1328mm | 0.138 3.50mm | - | 5.75 | 0.486' 148.00mm 5.83 | Unknown | RoHS Compliant | - | ||
![]() 111-01841 HellermannTyton | In Stock | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | 4 in | 100 mm | - | - | - | - | - | - | Details | - | 0.009280 oz | 0.1 in | 2.5 mm | - | - | - | - | - | - | Locking | - | - | Black | - | - | 18 lbs | - | - | Standard Cable Ties | - | UL 62275 | - | - | - | - | - | - | - | - | - | - | ||
![]() T18I0C2 HellermannTyton | 5736 |
| Datasheet | 17 Weeks | Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 per Pkg | 2008 | - | Active | 1 (Unlimited) | - | 85°C | -40°C | Black | UL | 35 mm | 18 lbs (8.16 kg) | Standard, Locking | 1.38 (35.00mm) | - | - | - | - | - | 139.9032mm | 0.098 2.50mm | - | 5.5 | 0.459' 140.00mm 5.51 | Unknown | RoHS Compliant | - | ||
![]() GT.50X60C2 HellermannTyton | 1643 |
| Datasheet | 2 Weeks | Free Hanging | Free Hanging (In-Line) | Polyethylene Hook, Polyamide Loop | 170.369294g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 per Pkg | - | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | 40 lbs (18.14 kg) | Hook and Loop - Tie | 1.00 (25.40mm) | - | - | - | - | 25.4mm | 152.4mm | 0.500 12.70mm | - | 6 | 0.500' 152.40mm 6.00 | Unknown | RoHS Compliant | - | ||
![]() 156-00070 HellermannTyton | 46 |
| Datasheet | 2 Weeks | - | Push Mount, Fir Tree | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 per Pkg | 2011 | - | Active | 1 (Unlimited) | - | - | - | Black | - | 105 mm | 120 lbs (54.43 kg) | Standard, Locking | 4.13 (104.90mm) | - | Heat Stabilized, Impact Modified, UV Resistant | - | - | - | 381mm | 0.500 12.70mm | - | 15 | 1.250' 381.00mm | Unknown | RoHS Compliant | - | ||
![]() 156-00066 HellermannTyton | 10 |
| Datasheet | 9 Weeks | - | Push Mount, Fir Tree | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 per Pkg | - | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | 50 lbs (22.68 kg) | Standard, Locking | 4.33 (110.00mm) | - | Heat Stabilized, Impact Modified, UV Resistant | - | - | - | 381mm | 0.185 4.70mm | - | 15 | 1.250' 381.00mm | - | RoHS Compliant | - | ||
![]() 156-00875 HellermannTyton | 10 |
| Datasheet | 2 Weeks | Clip, Edge | Edge Clip | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 per Pkg | 2015 | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | 50 lbs (22.68 kg) | Standard, Locking | 1.30 (33.00mm) | - | Heat Stabilized | - | - | - | 149.9616mm | 0.181 4.60mm | - | 6 | 0.492' 150.00mm 5.91 | - | RoHS Compliant | - | ||
![]() T50R9M4 HellermannTyton | 162926 |
| Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | 1.360777kg | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 per Pkg | - | - | Active | 1 (Unlimited) | - | 85°C | -40°C | Natural | UL | - | 50 lbs (22.68 kg) | Standard, Locking | 1.97 (50.00mm) | - | - | - | - | 64.77mm | 202.0824mm | 0.181 4.60mm | - | 8 | 0.663' 202.00mm 7.95 | - | RoHS Compliant | - |