- Material
- Type
- Length
- Width
- Series
- Tensile Strength
- Maximum Operating Temperature
- Minimum Operating Temperature
- Quantity
- Maximum Bundle Diameter
- Content
- Manufacturer part #
Attribute column
Manufacturer
HellermannTyton Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Halogen Free | Tensile Strength | Wire/Cable Tie Type | Bundle Diameter | Features | Length | Width | Length - Approximate | Length - Actual | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 156-00055 HellermannTyton | 35 |
| Datasheet | 9 Weeks | - | Push Mount, Fir Tree | Polyamide (PA66), Nylon 6/6 | 500 per Pkg | 2017 | Active | 1 (Unlimited) | - | - | Black | - | 50 lbs (22.68 kg) | Standard, Locking | 4.33 (110.00mm) | Heat Stabilized | 381mm | 0.185 4.70mm | 15 | 1.250' 381.00mm | RoHS Compliant | ||
![]() 156-01328 HellermannTyton | In Stock | - | - | 5 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() T50R2UVM4 HellermannTyton | 10 |
| Datasheet | 6 Weeks | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | 1000 per Pkg | 2018 | Active | - | - | - | Red | - | 50 lbs (22.68 kg) | Standard, Locking | 1.97 (50.00mm) | Halogen Free, UV Resistant | - | 0.181 4.60mm | 8 | 0.663' 202.00mm 7.95 | Non-RoHS Compliant | ||
![]() T50R0HSUVM4 HellermannTyton | 1826 |
| Datasheet | 5 Weeks | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | 1000 per Pkg | 2018 | Active | - | - | - | Black | - | 50 lbs (22.68 kg) | Standard, Locking | 1.97 (50.00mm) | Heat Stabilized, UV Stabilized | - | 0.181 4.60mm | 8 | 0.663' 202.00mm 7.95 | Non-RoHS Compliant | ||
![]() 111-01305 HellermannTyton | 135 |
| - | 12 Weeks | - | Free Hanging (In-Line) | Stainless Steel 316 | 25 per Pkg | - | Active | Not Applicable | - | - | Silver | - | 922 lbs (418.21 kg) | Standard, Locking | 12.99 (330.00mm) | Chemical Resistant, Corrosion Resistant, Weather Resistant | - | 0.630 16.00mm | 43 | 3.59' 1.09m | - | ||
![]() 155-31202 HellermannTyton | In Stock | - | - | - | Clip | Swivel Clip Mount | Polyamide (PA66), Nylon 6/6 | 500 per Pkg | - | Obsolete | 1 (Unlimited) | 105°C | -40°C | Black | Halogen Free | 50 lbs (22.68 kg) | Standard, Locking | 1.38 (35.00mm) | Heat Stabilized | 163.068mm | 0.181 4.60mm | 6.5 | 0.535' 163.00mm 6.42 | RoHS Compliant | ||
![]() IT50L6M4 HellermannTyton | 10 |
| - | 6 Weeks | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | 1000 per Pkg | - | Active | Not Applicable | - | - | Blue | - | 50 lbs (22.68 kg) | Marker Strap/Flag Tie | 3.94 (100.00mm) | - | - | 0.185 4.70mm | 15.25 | 1.280' 390.00mm | Non-RoHS Compliant | ||
![]() IT18R4L4 HellermannTyton | 10 |
| Datasheet | 3 Weeks | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | 200 per Pkg | - | Active | - | - | - | Yellow | - | 18 lbs (8.16 kg) | Marker Strap/Flag Tie | 0.75 (19.05mm) | Halogen Free, Labeling Area | - | 0.098 2.50mm | 4 | 0.328' 100.00mm 3.94 | - | ||
![]() CTT60R0HSUVM4 HellermannTyton | 10 |
| Datasheet | 5 Weeks | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | 1000 per Pkg | - | Active | - | - | - | Black | - | 60 lbs (27.22 kg) | Standard, Locking | 1.77 (45.00mm) | Heat Stabilized, UV Stabilized | - | 0.185 4.70mm | 8 | 0.673' 205.00mm 8.07 | Non-RoHS Compliant | ||
![]() T50MI0C2 HellermannTyton | 116 |
| - | 4 Weeks | - | Screw Mount, Mounting Hole | Polyamide (PA66), Nylon 6/6 | 100 per Pkg | - | Active | Not Applicable | - | - | Black | - | 50 lbs (22.68 kg) | Standard, Locking | 3.35 (85.00mm) | - | - | 0.181 4.60mm | 12.5 | 1.043' 318.00mm | - | ||
![]() RT50LL0UVC2 HellermannTyton | 10 |
| Datasheet | 3 Weeks | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | 100 per Pkg | 2018 | Active | - | - | - | Black | - | 50 lbs (22.68 kg) | Standard, Releasable | 3.98 (101.00mm) | UV Resistant | - | 0.181 4.60mm | 15 | 1.247' 380.00mm | Non-RoHS Compliant | ||
![]() 157-00052 HellermannTyton | 35 |
| - | 8 Weeks | - | Push Mount, Fir Tree | Polyamide (PA66), Nylon 6/6 | 500 per Pkg | - | Active | Not Applicable | - | - | Black | - | 50 lbs (22.68 kg) | Standard, Locking | 1.97 (50.00mm) | Heat Stabilized | - | 0.201 5.10mm | 8.75 | 0.720' 219.46mm 8.64 | Non-RoHS Compliant | ||
![]() T50RTM250HSX3 HellermannTyton | 431 |
| - | 8 Weeks | - | Push Mount, Fir Tree | Polyamide (PA66), Nylon 6/6 | 25 per Pkg | - | Active | - | - | - | Black | - | 50 lbs (22.68 kg) | Standard, Releasable | 2.00 (50.80mm) | Heat Stabilized | - | 0.185 4.70mm | 8.5 | 0.699' 213.13mm 8.39 | - | ||
![]() 120-05015 HellermannTyton | 2297 |
| - | 10 Weeks | - | Free Hanging (In-Line) | Polyamide (PA46), Nylon 4/6 | 5000 per Reel | - | Active | Not Applicable | - | - | Natural | - | 18 lbs (8.16 kg) | Standard, Locking | 0.79 (20.00mm) | - | - | 0.098 2.50mm | 4 | 0.328' 100.00mm 3.94 | - | ||
![]() 111-01690 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 156-01325 HellermannTyton | In Stock | - | - | 5 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 156-01326 HellermannTyton | In Stock | - | - | 5 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 156-01327 HellermannTyton | In Stock | - | - | 5 Weeks | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 156-01324 HellermannTyton | In Stock | - | - | 5 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() IT18R0UVC2 HellermannTyton | 10 |
| Datasheet | 4 Weeks | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | 100 per Pkg | 2018 | Active | - | - | - | Black | - | 18 lbs (8.16 kg) | Marker Strap/Flag Tie | 0.75 (19.05mm) | Halogen Free, Labeling Area, UV Resistant | - | 0.098 2.50mm | 4 | 0.328' 100.00mm 3.94 | - |