- Material
- Type
- Length
- Width
- Series
- Tensile Strength
- Maximum Operating Temperature
- Minimum Operating Temperature
- Quantity
- Maximum Bundle Diameter
- Content
- Manufacturer part #
Attribute column
Manufacturer
HellermannTyton Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Package | Product Status | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Approval Agency | Halogen Free | Shelf Life | Storage/Refrigeration Temperature | Shelf Life Start | Wire/Cable Diameter | Tensile Strength | Quantity | Wire/Cable Tie Type | Bundle Diameter | Features | Product Category | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 156-00074 HellermannTyton | 26 | - | Datasheet | 2 Weeks | - | Push Mount, Fir Tree | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | 100 per Pkg | 2011 | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | - | 105 mm | 120 lbs (54.43 kg) | - | Standard, Locking | 4.13 (104.90mm) | Heat Stabilized, Impact Modified, UV Resistant | - | - | 381mm | 0.500 12.70mm | - | 15 | 1.250' 381.00mm | Unknown | RoHS Compliant | ||
![]() T50LDH9C2 HellermannTyton | 135 |
| Datasheet | 2 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | 100 per Pkg | 2015 | - | Active | 1 (Unlimited) | - | - | - | Natural | - | - | - | - | - | 50 mm | 50 lbs (22.68 kg) | - | Double Head, Locking | - | - | - | - | 396.24mm | 0.185 4.70mm | - | 15.5 | 1.299' 396.00mm | Unknown | RoHS Compliant | ||
![]() GT.75X18010 HellermannTyton | 44 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | - | - | - | - | - | - | - | - | Roll | - | - | Active | 1 (Unlimited) | - | - | - | White | - | - | - | - | - | - | - | - | Hook and Loop - Strip | Variable | - | - | - | 4.572m | 0.750 19.05mm | - | 15' | 15.00' 4.57m | Unknown | RoHS Compliant | ||
![]() T50R0HSC2 HellermannTyton | 137 |
| Datasheet | 2 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | 100 per Pkg | - | - | Active | 1 (Unlimited) | - | 125°C | -40°C | Black | - | - | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.97 (50.00mm) | Heat Stabilized | - | - | 202.0824mm | 0.181 4.60mm | - | 8 | 0.663' 202.00mm 7.95 | - | RoHS Compliant | ||
![]() 109-00136 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | Cable | - | 100 | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | Q Tie | Active | 1 (Unlimited) | - | 105°C | -40°C | Beige, Natural | - | Halogen Free | - | - | - | - | - | - | - | - | - | - | - | 290mm | 4.7mm | - | - | - | - | RoHS Compliant | ||
![]() T50RSF9C2 HellermannTyton | 35 |
| Datasheet | 2 Weeks | Cable | Push Mount, Arrowhead | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | 100 per Pkg | 2015 | - | Active | 1 (Unlimited) | - | 85°C | -40°C | Natural | UL | - | - | - | - | 44 mm | 50 lbs (22.68 kg) | - | Standard, Locking | 1.73 (44.00mm) | - | - | - | 210.0072mm | 0.185 4.70mm | 3.556mm | 8.25 | 0.689' 210.00mm 8.27 | Unknown | RoHS Compliant | ||
![]() T18R9C2 HellermannTyton | 22203 |
| Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 85.048569g | Polyamide | - | - | - | - | - | - | 100 per Pkg | 2005 | - | Active | 1 (Unlimited) | - | 85°C | -40°C | Natural | UL | - | - | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.86 (22.00mm) | - | - | 12.7mm | 99.9744mm | 0.096 2.45mm | - | 4 | 0.328' 100.00mm 3.93 | - | RoHS Compliant | ||
![]() 157-00400 HellermannTyton | 10 |
| Datasheet | 6 Weeks | Stud | Stud Mount | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | 300 per Pkg | - | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 2.25 (57.15mm) | Heat Stabilized, Impact Modified, UV Resistant | - | - | 246.2784mm | 0.500 12.70mm | - | 9.75 | 0.808' 246.38mm 9.70 | - | RoHS Compliant | ||
![]() MBT8H-S HellermannTyton | 35 |
| Datasheet | 9 Weeks | - | Free Hanging (In-Line) | - | Stainless Steel 304 | - | - | - | - | - | - | - | - | 50 per Pkg | 2015 | - | Active | 1 (Unlimited) | - | - | - | Silver | - | - | - | - | - | - | 450 lbs (204.12 kg) | - | Standard, Locking | 1.97 (50.00mm) | - | - | - | - | 0.311 7.90mm | - | 8 | 0.659' 201.00mm 7.91 | - | RoHS Compliant | ||
![]() GT.50X82C2 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | - | - | - | - | - | - | - | - | 100 per Pkg | - | - | Active | 1 (Unlimited) | - | - | - | Red | - | - | - | - | - | - | 40 lbs (18.14 kg) | - | Hook and Loop - Tie | 1.75 (44.45mm) | - | - | - | 203.3016mm | 0.500 12.70mm | - | 8 | 0.667' 203.20mm 8.00 | - | RoHS Compliant | ||
![]() T50R0C2 HellermannTyton | 131003 |
| Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | - | Polyamide | - | - | - | - | - | - | 100 per Pkg | 2015 | - | Active | 1 (Unlimited) | - | 85°C | -40°C | Black | UL | - | - | - | - | 50 mm | 50 lbs (22.68 kg) | - | Standard, Locking | 1.97 (50.00mm) | - | - | - | 202.0824mm | 0.181 4.60mm | - | 8 | 0.663' 202.00mm 7.95 | Unknown | RoHS Compliant | ||
![]() 157-00142 HellermannTyton | 2443 | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() GT.50X112C2 HellermannTyton | 88 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | - | - | - | - | - | - | - | - | 100 per Pkg | - | - | Active | 1 (Unlimited) | - | - | - | Red | - | - | - | - | - | - | 40 lbs (18.14 kg) | - | Hook and Loop - Tie | 2.63 (66.80mm) | - | - | - | 279.5016mm | 0.500 12.70mm | - | 11 | 0.917' 279.40mm 11.00 | - | RoHS Compliant | ||
![]() T120R0K2 HellermannTyton | 44 |
| Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | 120 | Polyamide (PA66), Nylon 6/6 | - | Polyamide | - | - | - | - | - | - | 50 per Pkg | 2015 | - | Active | 1 (Unlimited) | - | 85°C | -40°C | Black | UL | - | - | - | - | 105 mm | 120 lbs (54.43 kg) | - | Standard, Locking | 4.13 (104.90mm) | - | - | - | 387.096mm | 0.300 7.62mm | - | 15.25 | 1.270' 387.00mm | Unknown | RoHS Compliant | ||
![]() MS3368-4-9D HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MB5A HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 156-01349 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 111-04935 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 112-00071 HellermannTyton | In Stock | - | - | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | HellermannTyton | 100 | HellermannTyton | HellermannTyton | Bag | Active | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | 85 lbs (38.56 kg) | - | Standard, Locking | 2.00 (50.80mm) | - | HellermannTyton | - | - | 0.300 (7.62mm) | - | 8.25 | 0.689 (210.00mm, 8.27) | - | - | ||
![]() 902-01455 T50RPRN-PA66-OG HellermannTyton | In Stock | - | - | - | - | - | - | Nylon 66 | - | - | - | - | - | - | - | - | - | - | T50R PRN | - | - | Printed ID for Metering | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | 200mm | 4.6 mm | - | - | - | - | - |