- Material
- Type
- Length
- Width
- Series
- Tensile Strength
- Maximum Operating Temperature
- Minimum Operating Temperature
- Quantity
- Maximum Bundle Diameter
- Content
- Manufacturer part #
Attribute column
Manufacturer
HellermannTyton Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Content | Dim | Dimensions | Factory colour | Factory Pack QuantityFactory Pack Quantity | Fire protection properties | Gearing | Halogen-free | Length - in | Length - mm | Manufacturer part # | Material (details) | Max. temperature | Maximum Bundle Diameter | Maximum Bundle Diameter - in | Maximum Operating Temperature | Min. temperature | Minimum Operating Temperature | RoHS | RoHS-compliant | Unit Weight | Width - in | Width - mm | Series | Type | Color | Tensile Strength | Quantity | Product | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T50RPRN.N1904 HellermannTyton | 8857656 |
| - | Polyamide 6.6 (PA66) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Tie | - | - | - | - | 200mm | 4.6 mm | ||
![]() 902-01452 T50RPRN-PA66-OG HellermannTyton | 2709 |
| - | Nylon 66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T50R PRN | Printed ID for Metering | - | - | 1000 | - | 200mm | 4.6 mm | ||
![]() 111-70110 RLT150-PA66-BK HellermannTyton | 47 |
| - | Nylon 66 | - | - | - | - | - | - | - | - | - | - | - | - | - | 225mm | - | +85°C | - | -40°C | - | - | - | - | - | RLT150 | Releasable | - | 670N | 50 | - | 770mm | 8.9 mm | ||
![]() RS1 PA66 NATURAL 100 PLN HellermannTyton | 62 |
| - | Nylon 66 | - | - | - | - | - | - | - | - | - | - | - | - | - | 31mm | - | +85°C | - | -40°C | - | - | - | - | - | RS1 | Releasable | - | - | 100 | - | 110mm | 2 mm | ||
![]() 151-02588 HellermannTyton | In Stock | - | - | - | 1pc(s) | - | - | Black | - | - | - | - | - | - | 151-02588 | - | - | - | - | - | - | - | - | - | - | - | - | - | EC1-3TL7OTP-PA66HIRHS-BK | - | - | - | - | - | - | ||
![]() 111-50001 HellermannTyton | 846 |
| - | Thermoplastic Elastomer (TPE) | 1pc(s) | - | - | Black/blue | - | - | - | - | 5.51 in | 140 mm | 111-50001 | - | - | - | - | - | - | - | - | - | - | 0.5 in | 12.7 mm | - | SGT100S-PA66HIRHSUV/TPE-BK/BU | Black, Blue | 71 lbs | - | Standard Cable Ties | - | - | ||
![]() 126-00144 HellermannTyton | In Stock | - | - | Polyamide 6.6 | 1pc(s) | - | - | Black | - | UL94 V2. | Inside | Yes | - | - | 126-00144 | - | +105°C | - | - | - | -40°C | - | - | - | - | - | - | - | T50SOSKSFT62X122PT1,7-2.3 90° | - | - | - | - | - | - | ||
![]() 115-11350 SOFTFIX L-TPU-BK HellermannTyton | 46 |
| - | Thermoplastic Polyurethane | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mm | - | +85°C | - | -40°C | - | - | - | - | - | SOFTFIX | Releasable | - | 123N | 6 | - | 340mm | 11 mm | ||
![]() 150-02404 T50ROSEC4A-PA66HS/PA66HIRHS-BK HellermannTyton | 38 |
| - | Nylon 66 | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mm | - | +105°C | - | -40°C | - | - | - | - | - | T50ROSEC4A-MC5 | Non-Releasable | - | 225N | 100 | - | 200mm | 4.6 mm | ||
![]() 157-00428 HellermannTyton | 36 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T50 | - | - | - | - | - | - | - | ||
![]() 111-01549 MST200S-SS304-ML HellermannTyton | 2518 |
| - | 304 Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mm | - | +538°C | - | -80°C | - | - | - | - | - | MST | Roller Ball | - | 900N | 100 | - | 207mm | 5.9 mm | ||
![]() 118-00044 HellermannTyton | In Stock | - | - | Polyamide | 100pc(s) | - | - | Ecru | - | V2 | Outside | - | - | - | 118-00044 | - | 105°C | - | - | - | -40°C | - | - | Yes | - | - | - | - | T30LOS-PA66HS-NA | - | - | - | - | - | - | ||
![]() 121-08019 HellermannTyton | In Stock | - | - | Polyamide 6.6 | 1pc(s) | - | - | Ecru | - | - | None | - | - | - | 121-08019 | - | +85°C | - | - | - | -40°C | - | - | Yes | - | - | - | - | KR8/80-PA66-NA | - | - | - | - | - | - | ||
![]() 112-00058 HellermannTyton | In Stock | - | - | Polyamide (PA) | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | 1.97 in | - | - | - | Details | - | 0.027318 oz | 0.1 in | - | - | - | Black | 18 lbs | - | - | - | - | ||
![]() 138-00000 HellermannTyton | In Stock | - | - | Polyamide 6.6 | 100pc(s) | (L x W) 100 mm x 2.5 mm | - | Black | - | - | Outside | - | - | - | 138-00000 | PA66 | +85°C | - | - | - | -40°C | - | - | Yes | - | - | - | - | UB100A-B | - | - | - | - | 100mm | 2.5mm | ||
![]() 118-00089 HellermannTyton | In Stock | - | - | Polyamide 6.6 | 1pc(s) | - | - | Ecru | - | - | Outside | Yes | - | - | 118-00089 | - | +85°C | - | - | - | -40°C | - | - | - | - | - | - | V150R | V150R | - | - | - | - | 150mm | 3.3 mm | ||
![]() 150-13593 HellermannTyton | In Stock | - | - | Polyamide 6.6 | 1pc(s) | - | - | Black | - | UL94 V2. | Inside | Yes | - | - | 150-13593 | - | +145°C | - | - | - | -40°C | - | - | Yes | - | - | - | - | T50SSFT6,5 | - | - | - | - | - | - | ||
![]() 111-15050 HellermannTyton | In Stock | - | - | Polyamide 6.6 | 100pc(s) | (L x W) 365 x 7.6 mm | (L x W) 365 x 7.6 mm | Black | - | - | Inside | Yes | - | - | 111-15050 | PA66HS | +105°C | - | - | - | -40°C | - | - | Yes | - | - | - | T150R(H) | T150R heat-stabilised | - | - | - | - | 365mm | 7.6 mm | ||
![]() 112-27560 HellermannTyton | In Stock | - | - | Polyamide 6.6 | 1pc(s) | 275 x 9 mm | 275 x 9 mm | Black | - | UL94 V2. | Outside | Yes | - | - | 112-27560 | PA66HSW | +85°C | - | - | - | -40°C | - | - | Yes | - | - | - | - | RPE275 | - | - | - | - | - | - | ||
![]() 111-01623 HellermannTyton | In Stock | - | - | Polyamide 6.6 | 100pc(s) | (L x W) 175 x 4 mm | (L x W) 175 x 4 mm | Black | - | - | Inside | Yes | - | - | 111-01623 | PA66HS | +105°C | - | - | - | -40°C | - | - | Yes | - | - | - | T40R | T40R heat-stabilised | - | - | - | - | 175mm | 4 mm |