- Material
- Color
- RoHS
- Type
- Product
- Factory Pack QuantityFactory Pack Quantity
- Width
- Length
- Series
- Manufacturer Part Number
- For Use With
- Diameter
Attribute column
Manufacturer
HellermannTyton Cable Ties - Holders and Mountings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Bundle Center to Mounting Center | Base Product Number | Brand | Content | Factory colour | Factory Pack QuantityFactory Pack Quantity | For Use With | For Use With/Related Products | Halogen-free | Length - in | Length - mm | Manufacturer | Manufacturer part # | Manufacturer Part Number | Max. temperature | Maximum Bundle Diameter | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Mounting | Mounting Hole Dia | Package | Part # Aliases | PowerSupply | Product Status | RoHS | RoHS-compliant | Unit Weight | Width - in | Width - mm | Operating Temperature | Series | Size / Dimension | Type | Composition | Color | Subcategory | Accuracy | Adhesive | Product Type | Screw Size | Display Type | Type Attributes | Quantity | Opening Size | Panel Hole Size | Product | Features | Display Digits | Product Category | Diameter | Height | Length | Width | Panel Thickness | Material Thickness | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CL-L99C-10 HellermannTyton | In Stock | - | - | - | Chloroprene Rubber (CR) | - | - | - | - | - | 1 | Cables | - | - | - | - | - | - | CL-L99C-10 | - | - | - | - | - | - | Push-In | - | - | 857-50198 | - | - | Details | - | 5 lbs | - | - | - | - | - | Cablelok Port L Plug | Non-Metallic | Black | - | - | - | - | - | - | - | - | - | - | Cable Supports | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CL-LM10C-01 HellermannTyton | In Stock | - | - | - | Chloroprene Rubber (CR) | - | - | - | - | - | 1 | Cables | - | - | - | - | - | - | CL-LM10C-01 | - | - | - | - | - | - | Push-In | - | - | 857-50203 | - | - | Details | - | 8.000135 oz | - | - | - | - | - | Cablelok Port LM | Non-Metallic | Black | - | - | - | - | - | - | - | - | - | - | Cable Supports | - | - | - | 4 mm to 6.5 mm | - | - | - | - | - | - | - | ||
![]() CL-L40C-01 HellermannTyton | In Stock | - | - | - | Chloroprene Rubber (CR) | - | - | - | - | - | 1 | Cables | - | - | - | - | - | - | CL-L40C-01 | - | - | - | - | - | - | Push-In | - | - | 857-50193 | - | - | Details | - | 8.000135 oz | - | - | - | - | - | Cablelok Port L Plug | Non-Metallic | Black | - | - | - | - | - | - | - | - | - | - | Cable Supports | - | - | - | 15 mm to 18.5 mm | - | - | - | - | - | - | - | ||
![]() 151-03547 HellermannTyton | In Stock | - | - | Fastener | Polyamide (PA) | - | - | - | - | - | 150 | - | - | - | - | - | - | - | - | - | 36.1 mm | - | HellermannTyton | - | - | - | - | Bag | - | - | Active | Details | - | - | - | - | - | - | - | Clip, C-Type | - | Black | - | - | - | - | - | - | Locking | - | 0.760 ~ 1.420 (19.30mm ~ 36.07mm) | 0.260 (6.60mm) | Cable Clamps | - | - | - | 7.1 mm | 30.4 mm | 125.3 mm | 35.1 mm | - | - | UL94 HB | UL 94 HB | ||
![]() 151-03560 HellermannTyton | In Stock | - | - | Fastener | Polyamide (PA) | - | - | - | - | - | 150 | - | - | - | - | - | - | - | - | - | 50.8 mm | - | HellermannTyton | - | - | - | - | Bag | - | - | Active | Details | - | - | - | - | - | - | - | Clip, C-Type | - | Black | - | - | - | - | - | - | Locking | - | 1.420 ~ 2.000 (36.07mm ~ 50.80mm) | 0.410 (10.41mm) | Cable Clamps | - | - | - | 11.1 mm | 30.4 mm | 149.7 mm | 35.1 mm | - | - | UL94 HB | UL 94 HB | ||
![]() 151-03540 HellermannTyton | In Stock | - | - | Fastener | Polyamide (PA) | - | - | - | - | - | 150 | - | - | - | - | - | - | - | - | - | 19.56 mm | - | HellermannTyton | - | - | - | - | Bag | - | - | Active | Details | - | - | - | - | - | - | - | Clip, C-Type | - | Black | - | - | - | - | - | - | Locking | - | 0.500 ~ 0.770 (12.70mm ~ 19.56mm) | 0.260 (6.60mm) | Cable Clamps | - | - | - | 6.3 mm | 30.4 mm | 86.1 mm | 35.1 mm | - | - | UL94 HB | UL 94 HB | ||
![]() 151-03559 HellermannTyton | In Stock | - | - | Fastener | Polyamide (PA) | - | - | - | - | - | 150 | - | - | - | - | - | - | - | - | - | 50.8 mm | - | HellermannTyton | - | - | - | - | Bag | - | - | Active | Details | - | - | - | - | - | - | - | Clip, C-Type | - | Black | - | - | - | - | - | - | Locking | - | 1.420 ~ 2.000 (36.07mm ~ 50.80mm) | 0.330 (8.38mm) | Cable Clamps | - | - | - | - | 30.4 mm | 149.7 mm | 35.1 mm | - | - | UL94 HB | UL 94 HB | ||
![]() 151-03550 HellermannTyton | In Stock | - | - | Fastener | Polyamide (PA) | - | - | - | - | - | 150 | - | - | - | - | - | - | - | - | - | 36.1 mm | - | HellermannTyton | - | - | - | - | Bag | - | - | Active | Details | - | - | - | - | - | - | - | Clip, C-Type | - | Black | - | - | - | - | - | - | Locking | - | 0.760 ~ 1.420 (19.30mm ~ 36.07mm) | 0.260 (6.60mm) | Cable Clamps | - | - | - | 6.3 mm | 30.4 mm | 125.3 mm | 35.1 mm | - | - | UL94 HB | UL 94 HB | ||
![]() 151-03545 HellermannTyton | In Stock | - | - | Fastener | Polyamide (PA) | - | - | - | - | - | 150 | - | - | - | - | - | - | - | - | - | 19.56 mm | - | HellermannTyton | - | - | - | - | Bag | - | - | Active | Details | - | - | - | - | - | - | - | Clip, C-Type | - | Black | - | - | - | - | - | - | Locking | - | 0.500 ~ 0.770 (12.70mm ~ 19.56mm) | - | Cable Clamps | - | - | - | - | 30.4 mm | 86.1 mm | 35.1 mm | - | - | UL94 HB | UL 94 HB | ||
![]() 151-28469 MB4A-PA66-WH HellermannTyton | In Stock | - | - | - | Nylon 66 | - | - | - | - | - | - | - | - | - | - | - | Dwyer Instruments | - | DPMW-404 | - | - | +85°C | - | - | -40°C | - | - | - | - | Control Loop | - | Yes | - | - | - | - | 32-122 °F | MB | - | - | - | - | - | 0.1 % | - | - | - | LCD | - | 100 | - | - | - | - | 3.5 | - | - | - | 28mm | 28 mm | - | - | - | - | ||
![]() 151-01020 HellermannTyton | In Stock | - | - | Rivet or Screw, #10 (M5) | Polyamide (PA66), Nylon 6/6, Metal Detectable | - | 151-01 | - | - | - | - | - | Cable Ties up to 0.327 (8.3mm) Width | - | 0.98 in | 24.8 mm | - | - | - | - | - | - | HellermannTyton | - | - | - | - | Bulk | - | - | Active | - | - | - | 0.56 in | 14.3 mm | - | - | 0.98 L x 0.57 W x 0.47 H (24.8mm x 14.5mm x 12.0mm) | Dual Opening | - | Blue | Wire & Cable Management | - | - | Cable Tie Mounts | - | - | - | - | - | - | Cable Tie Mounts | - | - | - | - | - | 24.8mm | 14.5 mm | - | - | - | - | ||
![]() 151-00950 HellermannTyton | In Stock | - | - | Rivet or Screw, #8 (M4) | Polyamide (PA66), Nylon 6/6, Metal Detectable | - | 151-00 | - | - | - | - | - | Cable Ties up to 0.252 (6.4mm) Width | - | - | - | - | - | - | - | - | - | HellermannTyton | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | 0.70 L x 0.46 W x 0.35 H (17.8mm x 11.8mm x 8.8mm) | Dual Opening | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 151-00837 HellermannTyton | In Stock | - | - | Screw or Rivet Mount | Stainless steel | - | 151-00 | - | 1pc(s) | Metal | - | - | MBT, MLT and MST Cable Ties | No | - | - | - | 151-00837 | - | +80°C | - | - | HellermannTyton | -40°C | - | - | 4.2mm | Bulk | - | - | Active | - | Yes | - | - | - | - | SSPC | 0.91 L x 0.40 W x 0.18 H (23.0mm x 10.2mm x 4.5mm) | SSPC4 | - | Silver | - | - | - | Cable Tie Mounts | - | - | - | - | - | - | - | - | - | - | - | 4.5mm | 23mm | 10.2mm | - | - | - | - | ||
![]() 157-00458 HellermannTyton | In Stock | - | - | - | - | - | - | HellermannTyton | - | - | - | - | - | - | - | - | HellermannTyton | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Tie Mounts | - | - | - | - | - | - | - | - | - | Cable Tie Mounts | - | - | - | - | - | - | - | - | ||
![]() 151-00757 CTAM1-PEEK-BGE HellermannTyton | In Stock | - | - | - | PEEK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +240°C | - | - | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | 151 | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | 20.5mm | 10.2 mm | - | - | - | - | ||
![]() 111-00253 LFPC129-PO-BK HellermannTyton | In Stock | - | - | - | Polyolefin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +90°C | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | LFPC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50m | 12.9 mm | - | - | - | - | ||
![]() 151-01561 MB5APT-I-PA66-BK HellermannTyton | In Stock | - | - | - | Nylon 66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +85°C | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | SolidTack MB5APT-I | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | 38mm | 38 mm | - | - | - | - | ||
![]() 151-02259 CL8-PA66W-BK HellermannTyton | In Stock | - | - | - | Nylon 66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +85°C | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | CL | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | 27.3mm | 12.5 mm | - | - | - | - | ||
![]() 156-04009 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Tie Mounts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 151-01277 LOK01-PA11-BK HellermannTyton | In Stock | - | - | - | Nylon 11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LOK01 | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | 44mm | 12 mm | - | - | - | - |