- Material
- Color
- RoHS
- Type
- Product
- Factory Pack QuantityFactory Pack Quantity
- Width
- Length
- Series
- Manufacturer Part Number
- For Use With
- Diameter
Attribute column
Manufacturer
HellermannTyton Cable Ties - Holders and Mountings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Body Material | RoHS | Published | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Halogen Free | Wire/Cable Diameter | Hole Diameter | Wire/Cable Color | Height | Width | Thickness | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 151-00006 HellermannTyton | 48 |
| Datasheet | 2 Weeks | - | Tie Mount | - | Nylon, Impact Resistant, Heat Stabilized, UV Resistant | - | - | - | 2.23Lx1.00W x 1.20 H 56.6mmx25.4mmx30.5mm | Active | 1 (Unlimited) | Single Opening | - | - | Black | - | - | - | - | - | 30.48mm | - | - | - | RoHS Compliant | UL94 V-2 | ||
![]() HDM320BHIHSUVC2 HellermannTyton | In Stock | - | Datasheet | - | Cable | Torque Mount | - | Nylon, Impact Resistant, Heat Stabilized, UV Resistant | - | - | 2015 | 1.85Lx1.14W x 0.81 H 47.0mmx29.2mmx20.7mm | Obsolete | 1 (Unlimited) | Single Opening | 80°C | -40°C | Black | - | - | - | 8.31 mm | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() MMB.50M4 HellermannTyton | 23 |
| Datasheet | 2 Weeks | Screw | Masonry Screw | - | Nylon | - | - | - | 0.37Lx0.37W x 1.24 H 9.5mmx9.5mmx31.5mm | Active | 1 (Unlimited) | Single Opening | - | - | Black | - | - | - | - | - | 31.496mm | - | - | - | RoHS Compliant | - | ||
![]() MB20M4 HellermannTyton | 48 |
| Datasheet | 2 Weeks | Screw | Screw, #8 | - | Nylon | - | - | 2017 | 0.81Lx0.49W x 0.13 H 20.6mmx12.4mmx3.3mm | Active | 1 (Unlimited) | Single Opening | - | - | Black | - | - | - | - | - | 3.302mm | - | - | - | RoHS Compliant | - | ||
![]() MB30M4 HellermannTyton | 23 |
| Datasheet | 2 Weeks | Screw | Screw, #4 | - | Nylon | - | - | - | 0.75Lx0.75W x 0.15 H 19.1mmx19.1mmx3.8mm | Active | 1 (Unlimited) | Quad Opening | - | - | Black | - | - | - | - | - | 3.81mm | - | - | - | RoHS Compliant | - | ||
![]() MP2M5.NN3P HellermannTyton | 23 |
| Datasheet | 9 Weeks | Screw | Screw, #10 (M5) | - | Nylon | - | - | - | 3.00Lx0.50W x 0.13 H 76.2mmx12.7mmx3.2mm | Active | 1 (Unlimited) | Dual Opening | - | - | Natural | - | - | - | - | - | 3.302mm | - | - | - | RoHS Compliant | - | ||
![]() MB30C2 HellermannTyton | 423 |
| Datasheet | 2 Weeks | Screw | Screw, #4 | - | Nylon | - | - | 2017 | 0.75Lx0.75W x 0.15 H 19.1mmx19.1mmx3.8mm | Active | 1 (Unlimited) | Quad Opening | - | - | Black | - | - | - | - | - | 3.81mm | - | - | - | RoHS Compliant | - | ||
![]() HDM250HIRH4 HellermannTyton | 8566 |
| Datasheet | 2 Weeks | Stud | Torque Mount | - | Nylon, Impact Resistant | - | - | - | 1.43Lx0.76W x 0.67 H 36.3mmx19.3mmx17.0mm | Active | 1 (Unlimited) | Single Opening | 110°C | -40°C | Black | - | - | - | 6.2 mm | - | 16.7mm | - | - | - | RoHS Compliant | - | ||
![]() HDM500BHIHSUVH4 HellermannTyton | In Stock | - | Datasheet | - | Cable | Torque Mount | - | Nylon, Impact Resistant, Heat Stabilized, UV Resistant | - | - | - | 1.85Lx0.99W 47.0mmx25.1mm | Obsolete | 1 (Unlimited) | Single Opening | 110°C | -40°C | Black | - | - | - | 12.95 mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() 151-00646 HellermannTyton | 1373 |
| Datasheet | 2 Weeks | Adhesive, Screw | Adhesive, Screw | - | Nylon, UV Resistant | - | - | 2011 | 1.12Lx1.12W x 0.23 H 28.4mmx28.4mmx5.8mm | Active | 1 (Unlimited) | Quad Opening | 85°C | -40°C | Black | - | - | - | 4.6 mm | - | 5.842mm | - | - | - | RoHS Compliant | UL94 V-2 | ||
![]() PBM10C2 HellermannTyton | 122 |
| Datasheet | 2 Weeks | - | Push In - Snap Lock | - | Nylon | - | - | 2015 | 0.42Lx0.26W x 0.40 H 10.7mmx6.6mmx10.2mm | Active | 1 (Unlimited) | Single Opening | - | - | White | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MSBT1200HIRHSH1 HellermannTyton | 398 |
| Datasheet | 2 Weeks | - | Tie Mount | - | Nylon, Impact Resistant, Heat Stabilized, UV Resistant | - | - | - | 1.90Lx0.65W x 0.81 H 48.3mmx16.5mmx20.6mm | Active | 1 (Unlimited) | Triple Opening | - | - | Black | - | - | - | - | - | 20.574mm | - | - | - | RoHS Compliant | - | ||
![]() MB19C2 HellermannTyton | 23 |
| Datasheet | 2 Weeks | Screw | Screw, #2 | - | Nylon | - | - | 2017 | 0.50Lx0.31W x 0.13 H 12.7mmx7.9mmx3.3mm | Active | 1 (Unlimited) | Single Opening | - | - | Natural | - | - | - | - | - | 3.302mm | - | - | - | RoHS Compliant | - | ||
![]() CTM20C2 HellermannTyton | 111 |
| Datasheet | 2 Weeks | Screw | Screw, #8 | - | Nylon | - | - | 2015 | 0.86Lx0.61W x 0.37 H 21.8mmx15.5mmx9.4mm | Active | 1 (Unlimited) | Dual Opening | 85°C | -40°C | Black | - | - | - | 4.6 mm | - | 9.4mm | - | - | Unknown | RoHS Compliant | - | ||
![]() MB3A10M4 HellermannTyton | 10270 |
| Datasheet | 2 Weeks | Adhesive, Screw | Screw, #4, Adhesive | - | Nylon | Polyamide | - | - | 0.75Lx0.75W x 0.18 H 19.1mmx19.1mmx4.6mm | Active | 1 (Unlimited) | Quad Opening | 85°C | -40°C | White | - | - | - | 3 mm | - | 4.572mm | - | - | - | RoHS Compliant | - | ||
![]() 151-01106 HellermannTyton | In Stock | - | Datasheet | - | - | Torque Mount | Axial | Nylon, Impact Resistant, Heat Stabilized, UV Resistant | - | - | - | 1.77Lx1.18W x 0.96 H 44.9mmx29.9mmx24.3mm | Obsolete | 1 (Unlimited) | Single Opening | - | - | Black | - | - | - | - | - | 44.958mm | - | - | - | RoHS Compliant | - | ||
![]() T80L-W HellermannTyton | In Stock | - | - | - | Cable | - | - | Nylon, Polyamide | Nylon, Polyamide | Compliant | - | - | - | - | - | 85 °C | -40 °C | Black | Unshielded | Halogen Free | 1.5 mm | - | Black | 390 mm | 4.6 mm | 1.3 mm | No SVHC | - | UL94 V-2 | ||
![]() 151-01105 HellermannTyton | In Stock | - | Datasheet | - | - | Torque Mount | Axial | Nylon, Impact Resistant, Heat Stabilized, UV Resistant | - | - | - | 1.77Lx1.18W x 0.96 H 44.9mmx29.9mmx24.3mm | Obsolete | 1 (Unlimited) | Single Opening | - | - | Black | - | - | - | - | - | 44.958mm | - | - | - | RoHS Compliant | - | ||
![]() 151-00756 HellermannTyton | In Stock | - | Datasheet | - | - | Torque Mount | - | Nylon, Impact Resistant, Heat Stabilized, UV Resistant | - | - | - | 3.43Lx1.34W 87.1mmx34.1mm | Obsolete | 1 (Unlimited) | Quad Opening | - | - | Black | - | - | - | - | - | 25.146mm | - | - | - | RoHS Compliant | - | ||
![]() Q50R-PA66-NA-C1 HellermannTyton | In Stock | - | - | - | Cable | - | - | Polyamide | - | Compliant | - | - | - | - | - | 85 °C | -40 °C | Natural | Unshielded | Halogen Free | 50 mm | - | Natural | - | - | 1.5 mm | No SVHC | - | - |