- Material
- Color
- RoHS
- Type
- Product
- Factory Pack QuantityFactory Pack Quantity
- Width
- Length
- Series
- Manufacturer Part Number
- For Use With
- Diameter
Attribute column
Manufacturer
HellermannTyton Cable Ties - Holders and Mountings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Body Material | RoHS | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Halogen Free | Wire/Cable Diameter | Hole Diameter | Wire/Cable Color | Height | Width | Thickness | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSWS50HSK2 HellermannTyton | In Stock | - | Datasheet | 2 Weeks | - | - | - | Nylon, Heat Stabilized | - | - | - | - | 1.60Lx1.00W x 0.93 H 40.6mmx25.4mmx23.6mm | Active | 1 (Unlimited) | Dual Opening, Swivel | 105°C | -40°C | Black | - | - | - | - | - | 23.622mm | - | - | - | RoHS Compliant | - | ||
![]() 151-01224 HellermannTyton | In Stock | - | - | 4 Weeks | - | Torque Mount | - | Nylon, Impact Resistant, Heat Stabilized, UV Resistant | - | - | - | - | 1.85Lx0.99W 47.0mmx25.1mm | Active | 1 (Unlimited) | Single Opening | - | - | Black | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() Q50R-W-BK-C1 HellermannTyton | In Stock | - | - | - | Cable | - | - | Polyamide | - | Compliant | - | - | - | - | - | - | 85 °C | -40 °C | Black | Unshielded | Halogen Free | 50 mm | - | Black | - | - | 1.5 mm | No SVHC | - | - | ||
![]() 151-10930 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | Screw | Screw or Rivet Mount | 100 | Nylon 6.6 | - | - | - | Q Tie | 0.83Lx0.38W x 0.26 H 21.1mmx9.7mmx6.6mm | Active | 1 (Unlimited) | Dual Opening | 180°C | -40°C | Black | - | Halogen Free | - | - | - | 6.7mm | - | - | - | RoHS Compliant | UL94 V-2 | ||
![]() CTM410M4 HellermannTyton | In Stock | - | Datasheet | 2 Weeks | Screw | Screw, 1/4 | - | Nylon | - | - | - | - | 0.87Lx0.62W x 0.37 H 22.0mmx15.7mmx9.4mm | Active | 1 (Unlimited) | Dual Opening | 85°C | -40°C | White | - | - | - | 6.4 mm | - | 9.398mm | - | - | - | RoHS Compliant | - | ||
![]() CTAP110M4 HellermannTyton | In Stock | - | Datasheet | 2 Weeks | Screw | Screw, #10 | - | Nylon | - | - | 2015 | - | 1.34Lx0.50W x 0.15 H 34.0mmx12.7mmx3.8mm | Active | 1 (Unlimited) | Single Opening | - | - | White | - | - | - | - | - | 3.81mm | - | - | - | RoHS Compliant | - | ||
![]() HDM500BHIHSUVC2 HellermannTyton | In Stock | - | Datasheet | - | Cable | Torque Mount | - | Nylon, Impact Resistant, Heat Stabilized, UV Resistant | - | - | 2017 | - | 1.85Lx0.99W 47.0mmx25.1mm | Obsolete | 1 (Unlimited) | Single Opening | 110°C | -40°C | Black | - | - | - | 12.7 mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() 151-00813 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | Screw | - | Nylon, Impact Resistant, Heat Stabilized, UV Resistant | - | - | 2017 | - | 1.97Lx1.02W x 1.10 H 50.0mmx25.9mmx27.9mm | Active | 1 (Unlimited) | Triple Opening | - | - | Black | - | - | - | - | - | 27.94mm | - | - | - | RoHS Compliant | - | ||
![]() 151-00812 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | Screw | - | Nylon, Impact Resistant, Heat Stabilized, UV Resistant | - | - | 2017 | - | 1.97Lx1.02W x 1.10 H 50.0mmx25.9mmx27.9mm | Active | 1 (Unlimited) | Triple Opening | - | - | Black | - | - | - | - | - | 27.94mm | - | - | - | RoHS Compliant | - | ||
![]() RT50S0M4 HellermannTyton | In Stock | - | - | - | Cable | - | - | Polyamide | - | Compliant | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 151-00814 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | Screw | - | Nylon, Impact Resistant, Heat Stabilized, UV Resistant | - | - | - | - | 1.97Lx1.02W x 1.10 H 50.0mmx25.9mmx27.9mm | Active | 1 (Unlimited) | Triple Opening | - | - | Black | - | - | - | - | - | 27.94mm | - | - | - | RoHS Compliant | - | ||
![]() CTM310C2 HellermannTyton | In Stock | - | Datasheet | 2 Weeks | Screw | Screw, #10 | - | Nylon | Polyamide | - | 2005 | - | 0.86Lx0.61W x 0.37 H 21.8mmx15.5mmx9.4mm | Active | 1 (Unlimited) | Dual Opening | 85°C | -40°C | White | - | - | - | 5.1 mm | - | 9.398mm | - | - | - | RoHS Compliant | - | ||
![]() T30L-W HellermannTyton | In Stock | - | - | - | Cable | - | - | Nylon, Polyamide | Nylon, Polyamide | Compliant | - | - | - | - | - | - | 85 °C | -40 °C | Black | Unshielded | Halogen Free | 1.5 mm | - | Black | 200 mm | 3.5 mm | 1.2 mm | No SVHC | - | UL94 V-2 | ||
![]() 151-00644 HellermannTyton | In Stock | - | - | 2 Weeks | - | - | - | Nylon 6.6, Heat Stabilized | - | - | - | - | 0.93Lx0.80W x 0.71 H 23.6mmx20.3mmx18.0mm | Active | 1 (Unlimited) | Dual Opening, Swivel | - | - | Black | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 151-00492 HellermannTyton | In Stock | - | - | 6 Weeks | Push In | Push In - Fir Tree, Cupped | - | Nylon, Impact Resistant, Heat Stabilized, UV Resistant | - | - | - | - | - | Active | 1 (Unlimited) | Single Opening | - | - | Black | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LKCRF19H4 HellermannTyton | In Stock | - | Datasheet | 10 Weeks | - | Rivet | - | Nylon | - | - | 2017 | - | 0.94Lx0.47W 23.8mmx11.9mm | Active | 1 (Unlimited) | Single Opening | - | - | Natural | - | - | - | - | - | 4.064mm | - | - | - | RoHS Compliant | - | ||
![]() MSMP5/69C2 HellermannTyton | In Stock | - | - | 2 Weeks | Screw | Screw, #6 (M3) | - | Nylon | - | - | - | - | 8.08Lx0.62W x 0.21 H 205.2mmx15.7mmx5.3mm | Active | 1 (Unlimited) | Multiple Opening | - | - | Natural | - | - | - | - | - | 5.334mm | - | - | - | RoHS Compliant | - | ||
![]() S2HM250HIRHSH1 HellermannTyton | In Stock | - | Datasheet | 2 Weeks | - | Screw | - | Nylon, Impact Resistant, Heat Stabilized, UV Resistant | Polyamide | - | 2007 | - | 1.76Lx1.17W x 0.90 H 44.8mmx29.7mmx22.9mm | Active | 1 (Unlimited) | Dual Opening | 105°C | -40°C | Black | - | - | - | - | - | 22.86mm | - | - | - | RoHS Compliant | - | ||
![]() 151-10914 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | Cable | Adhesive, Screw | 100 | Nylon 6.6 | - | - | - | Q Tie | 0.79Lx0.79W x 0.17 H 20.1mmx20.1mmx4.3mm | Active | 1 (Unlimited) | Quad Opening | 180°C | -40°C | Black | - | Halogen Free | - | 3.1 mm | - | 3.7mm | - | - | - | RoHS Compliant | - | ||
![]() TM1SF9M4 HellermannTyton | In Stock | - | Datasheet | 9 Weeks | - | Push In - Arrowhead | - | Nylon 6.6 | - | - | 2017 | - | 0.40Lx0.30W x 0.82 H 10.2mmx7.6mmx20.8mm | Active | - | Single Opening | - | - | Natural | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |