- Material
- Color
- RoHS
- Type
- Product
- Factory Pack QuantityFactory Pack Quantity
- Width
- Length
- Series
- Manufacturer Part Number
- For Use With
- Diameter
Attribute column
Manufacturer
HellermannTyton Cable Ties - Holders and Mountings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Body Material | RoHS | Published | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Depth | Halogen Free | Wire/Cable Diameter | Wire/Cable Color | Height | Length | Width | Thickness | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 151-27202 HellermannTyton | In Stock | - | Datasheet | 9 Weeks | Rivet, Screw | Screw or Rivet Mount | Nylon | Polyamide | - | - | 1.60Lx0.75W x 0.66 H 40.0mmx19.0mmx16.8mm | Active | 1 (Unlimited) | Dual Opening | - | - | Black | - | 19mm | - | - | - | 16mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() T50S-W HellermannTyton | In Stock | - | - | - | Cable | - | Nylon, Polyamide | Nylon, Polyamide | Compliant | - | - | - | - | - | 85 °C | -40 °C | Black | Unshielded | - | Halogen Free | 1.5 mm | Black | 150 mm | - | 4.6 mm | 1.2 mm | No SVHC | - | UL94 V-2 | - | ||
![]() MB2.510C2 HellermannTyton | In Stock | - | Datasheet | 2 Weeks | Screw | Screw, #3 | Nylon | - | - | - | 0.62Lx0.62W x 0.13 H 15.9mmx15.9mmx3.3mm | Active | 1 (Unlimited) | Quad Opening | - | - | White | - | - | - | - | - | 3.302mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() MP4M5.NN3P HellermannTyton | In Stock | - | Datasheet | 9 Weeks | Screw | Screw, #10 (M5) | Nylon | - | - | - | 5.50Lx0.50W x 0.13 H 139.8mmx12.7mmx3.2mm | Active | 1 (Unlimited) | Quad Opening | - | - | Natural | - | - | - | - | - | 3.302mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() T50R6TZM4 HellermannTyton | In Stock | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T150L-W-BK-Q1 HellermannTyton | In Stock | - | - | - | Cable | - | Polyamide | - | Compliant | - | - | - | - | - | 105 °C | -40 °C | Black | Unshielded | - | Halogen Free | - | - | - | 820 mm | 8.8 mm | - | - | - | - | - | ||
![]() MB4SH0H4 HellermannTyton | In Stock | - | - | - | Screw | Screw, #6 | Nylon | - | - | - | 1.11Lx1.11W x 0.20 H 28.3mmx28.3mmx5.1mm | Obsolete | 1 (Unlimited) | Dual Opening | - | - | Black | - | - | - | - | - | 5.08mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() S2HM250HIRHSK2 HellermannTyton | In Stock | - | - | 2 Weeks | - | Screw | Nylon, Impact Resistant, Heat Stabilized, UV Resistant | - | - | - | 1.76Lx1.17W x 0.90 H 44.8mmx29.7mmx22.9mm | Active | 1 (Unlimited) | Dual Opening | - | - | Black | - | - | - | - | - | 22.86mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() MSMP6/69C2 HellermannTyton | In Stock | - | - | 2 Weeks | Screw | Screw, #6 (M3) | Nylon | - | - | - | 9.58Lx0.62W x 0.21 H 243.3mmx15.7mmx5.3mm | Active | 1 (Unlimited) | Multiple Opening | - | - | Natural | - | - | - | - | - | 5.334mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() T150R-HS-NA-C1 HellermannTyton | In Stock | - | - | - | Cable | - | Polyamide | - | Compliant | - | - | - | - | - | 105 °C | -40 °C | Natural | Unshielded | - | Halogen Free | - | - | - | - | - | 1.6 mm | - | - | - | - | ||
![]() REL140--BK HellermannTyton | In Stock | - | - | - | Cable | - | Polyamide | - | Compliant | - | - | - | - | - | 85 °C | -40 °C | Black | Unshielded | - | Halogen Free | - | - | - | - | - | 1.2 mm | - | - | - | - | ||
![]() PBM9M4 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | Push In - Snap Lock | Nylon 6.6 | - | - | 2018 | 0.42Lx0.26W x 0.40 H 10.7mmx6.6mmx10.2mm | Active | - | Single Opening | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q18I-HS-BK-T1 HellermannTyton | In Stock | - | - | - | Cable | - | Polyamide | - | Compliant | - | - | - | - | - | 105 °C | -40 °C | Black | Unshielded | - | Halogen Free | - | - | - | - | - | 1 mm | - | - | - | - | ||
![]() T50L-ETFE-BU-C-1 HellermannTyton | In Stock | - | - | - | Cable | - | TFE, Tetrafluoroethylene | - | Compliant | - | - | - | - | - | 150 °C | -80 °C | Blue | Unshielded | - | - | - | - | - | 382 mm | 4.7 mm | 1.7 mm | - | - | - | Lead Free | ||
![]() 151-00140 HellermannTyton | In Stock | - | - | 15 Weeks | - | Screw or Rivet Mount | Nylon 6.6 | - | - | - | 1.56Lx0.98W x 0.63 H 39.6mmx25.0mmx16.0mm | Active | 1 (Unlimited) | Single Opening | - | - | Black | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SOFTFIXXL HellermannTyton | In Stock | - | - | - | Cable | - | Thermoplastic | Polyurethane, Thermoplastic | Compliant | - | - | - | - | - | 85 °C | -40 °C | Black | Unshielded | - | Halogen Free | 150 mm | Black | 580 mm | - | - | 3.4 mm | Unknown | - | UL94 HB | - | ||
![]() 151-01268 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() T30I0M4 HellermannTyton | In Stock | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | 286 mm | - | - | - | - | - | - | ||
![]() T30M0C2 HellermannTyton | In Stock | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | 203 mm | - | - | - | - | - | - | ||
![]() 151-02104 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | Torque Mount | Nylon, Impact Resistant, Heat Stabilized, UV Resistant | - | - | - | 3.43L x 0.99 H 87.1mmx25.2mm | Active | 1 (Unlimited) | Quad Opening | - | - | Black | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |