- Material
- Color
- RoHS
- Type
- Product
- Factory Pack QuantityFactory Pack Quantity
- Width
- Length
- Series
- Manufacturer Part Number
- For Use With
- Diameter
Attribute column
Manufacturer
HellermannTyton Cable Ties - Holders and Mountings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Factory Pack QuantityFactory Pack Quantity | For Use With | Inside Diameter | Manufacturer | Manufacturer Part Number | Maximum Bundle Diameter | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Part # Aliases | RoHS | Shaft Type | Unit Weight | Operating Temperature | Series | Termination | Type | Composition | Color | Output Voltage | Output Type | Product Type | Quantity | Product | Input Voltage | Bearings | IP Rating | Mating Connector | Diameter | Height | Length | Width | Width (in) | Panel Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 151-10916 QM40A-PA66-BK HellermannTyton | In Stock | - | - | - | Polyamide | - | - | - | - | - | - | +105°C | -40°C | - | - | - | - | - | - | - | QM | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | 40mm | 40 mm | - | - | - | ||
![]() 156-02755 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Tie Mounts | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 151-10904 QM20A-PA66-NA HellermannTyton | In Stock | - | - | - | Nylon 66 | - | - | - | - | - | - | +85°C | -40°C | - | - | - | - | - | - | - | QM | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | 20mm | 20 mm | - | - | - | ||
![]() 151-28415 MB4A-PA66-WH HellermannTyton | In Stock | - | - | - | Nylon 66 | - | - | - | - | - | - | +85°C | -40°C | - | - | - | - | - | - | - | MB | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | 28mm | 28 mm | - | - | - | ||
![]() 151-00950 MCKR6G5-PA66MP+-BU HellermannTyton | In Stock | - | - | - | Nylon 66 | - | - | - | - | - | - | +85°C | -40°C | - | - | - | - | - | - | - | MCKR | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | 17.8mm | 11.8 mm | - | - | - | ||
![]() 151-80500 LOK01B-PA6HIR-BK HellermannTyton | In Stock | - | - | - | PA 6 | - | - | - | - | - | - | +105°C | -40°C | - | - | - | - | - | - | - | LOK | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | 30mm | 12 mm | - | - | - | ||
![]() 156-02831 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Tie Mounts | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 156-02939 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Tie Mounts | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 151-26301 LKM.NB3P HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27mm | 12 mm | - | - | - | ||
![]() 151-02984 HellermannTyton | In Stock | - | - | - | Polyamide (PA) | 50 | Cables | 17.6 mm | - | 151-02984 | 13 mm | - | - | - | Panel Mount | - | Details | - | 0.153603 oz | - | - | - | Conduit Tubing Clamp | - | Black | - | - | - | - | Cable Clamps | - | - | - | - | 14 mm | 75.7 mm | 65.7 mm | 23 mm | - | - | UL 94 HB | ||
![]() CL-S40-01 HellermannTyton | In Stock | - | - | - | Chloroprene Rubber (CR) | 1 | Cables | - | - | CL-S40-01 | - | - | - | Push-In | - | 857-50171 | Details | - | - | - | - | - | Cablelok Port S Plug | Non-Metallic | Black | - | - | - | - | Cable Supports | - | - | - | - | 12 mm to 16 mm | - | - | - | - | - | - | ||
![]() 133-04379 HellermannTyton | In Stock | - | - | - | Polyamide (PA) | 800 | - | - | - | - | - | - | - | - | - | 15504593 | Details | - | - | - | - | - | Mounting Clip | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 151-28529 MB5A-PA66-WH HellermannTyton | In Stock | - | - | - | Nylon 66 | - | - | - | Rittal | 3396247 | - | +85°C | -40°C | - | - | - | - | - | - | - | MB | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | 37.7mm | 37.7 mm | - | - | - | ||
![]() 151-00758 CTAM2-PEEK-BGE HellermannTyton | In Stock | - | - | - | PEEK | - | - | - | Dynapar | H222540100235 | - | +240°C | -55°C | - | Shafted | - | - | Single Ended | - | 0 to 70 Degrees C | 151 | 10 Pin Connector, Side Exit | - | - | - | 5~26 VDC | Differential | - | 100 | - | 5~26 VDC | Yes | IP66 | Not Included | - | - | 20.5mm | 10.2 mm | - | - | - | ||
![]() 151-28359 MB3-PA66-WH HellermannTyton | In Stock | - | - | - | Nylon 66 | - | - | - | - | - | - | +85°C | -40°C | - | - | - | - | - | - | - | MB | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | 19mm | 19 mm | - | - | - | ||
![]() 151-25219 NY3256-PA66-NA HellermannTyton | In Stock | - | - | - | Nylon 66 | - | - | - | - | - | - | +85°C | -40°C | - | - | - | - | - | - | - | NY | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | 13.5mm | 12 mm | - | - | - | ||
![]() 151-03055 ACFM2W10PT6-PA66/6HIRHS-BK HellermannTyton | In Stock | - | - | - | Polyamide | - | - | - | - | - | - | +105°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | 17.5mm | 22.5 mm | - | - | - | ||
![]() 133-04044 HellermannTyton | In Stock | - | - | Clip | Polyamide (PA) | 5000 | - | 4.7 mm | - | 133-04044 | - | - | - | - | - | - | Details | - | 0.042337 oz | -40°F to +230°F (-40°C to +110°C) | - | - | Tube and Pipe Clip | - | Black | - | - | - | - | Cable Clips | - | - | - | - | - | 30.6 mm | 23.74 mm | 22.35 mm | 0.88 | 1 mm | - | ||
![]() CL-S10-10 HellermannTyton | In Stock | - | - | - | Chloroprene Rubber (CR) | 1 | Cables | - | - | CL-S10-10 | - | - | - | Push-In | - | 857-50180 | Details | - | 3 lbs | - | - | - | Cablelok Port S Plug | Non-Metallic | Black | - | - | - | - | Cable Supports | - | - | - | - | 5 mm to 8.5 mm | - | - | - | - | - | - | ||
![]() CL-T30-10 HellermannTyton | In Stock | - | - | - | Chloroprene Rubber (CR) | 1 | Cables | - | - | CL-T30-10 | - | - | - | Push-In | - | 857-50184 | Details | - | - | - | - | - | Cablelok Port T Plug | Non-Metallic | Black | - | - | - | - | Cable Supports | - | - | - | - | 23.5 mm to 25.5 mm | - | - | - | - | - | - |