- Material
- Type
- Color
- Flammability
- Operating Temperature Range
- Shrink Ratio
- Series
- Type of cable accessories
- Certificates
- Min. diameter before shrinking
- Diameter after shrinking
- Halogen Free
Attribute column
Manufacturer
HellermannTyton Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Body Material | Content | Factory colour | Halogen-free | Inside Diameter | Inside Diameter After Shrinking | Inside Diameter Before Shrinking | Manufacturer part # | Max. temperature | Min. temperature | Operating Temp Range | Product Thickness | RoHS | RoHS-compliant | Shrink Wall Type | Standards Met | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Color | Halogen Free | Wire/Cable Diameter | Shrink Ratio | Length | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 553-42451 TULT24-8WH-PO-X-WH HellermannTyton | In Stock | - | - | - | Polyolefin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TULT | - | - | - | - | No | - | 3:1 | - | - | ||
![]() 300-70135 TCN34-12.0/4.0-CL-PO-X-CL HellermannTyton | In Stock | - | - | - | PO-X | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS | - | TCN34 | - | - | - | - | Yes | - | 3:1 | - | - | ||
![]() 308-30600 HellermannTyton | In Stock | - | - | Box | Polyolefin (irradiated) | Polyolefin | 5m | Black | No | 6 mm | 2 | 6 | 308-30600 | +125°C | -55°C | -55C to 125C | 0.7 | Compliant | Yes | DUAL | - | - | - | TUBING | 125 °C | -55 °C | Black | Not Halogen Free | 6 mm | 3:1 | 4.99872 m | No SVHC | ||
![]() 308-31211 HellermannTyton | In Stock | - | - | - | Polyolefin (irradiated) | - | 10pc(s) | Red | No | - | - | - | 308-31211 | +135°C | -55°C | - | - | - | Yes | - | - | - | - | HIS-3 BAG 12/4 | - | - | - | - | - | 3:1 | - | - | ||
![]() 308-12403 HellermannTyton | In Stock | - | - | - | Polyolefin (irradiated) | - | 3m | Transparent | No | - | - | - | 308-12403 | +110°C | -55°C | - | - | - | Yes | - | - | - | - | HIS-A-24/8 | - | - | - | - | - | 3:1 | - | - | ||
![]() 342-20060 SE28-25.4/12BK HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SE28 | - | - | - | - | No | - | 2:1 | - | - | ||
![]() 319-00607 TREDUX-6/2-PO-X-GNYE HellermannTyton | In Stock | - | - | - | Cross Linked Polyolefin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TREDUX | - | - | - | - | - | - | 3:1 | - | - | ||
![]() 319-01200 TREDUX-12/4-PO-X-BK HellermannTyton | In Stock | - | - | - | Cross Linked Polyolefin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TREDUX | - | - | - | - | - | - | 3:1 | - | - | ||
![]() 319-00600 TREDUX-6/2-PO-X-BK HellermannTyton | In Stock | - | - | - | Cross Linked Polyolefin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TREDUX | - | - | - | - | - | - | 3:1 | - | - | ||
![]() 321-20900 HA47-105/30-PO-X-BK HellermannTyton | In Stock | - | - | - | Cross Linked Polyolefin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TREDUX-HA47 | - | - | - | - | - | - | 3.5:1 | - | - | ||
![]() 450-20012 RMS 52-15-PO-X-BK HellermannTyton | In Stock | - | - | - | POX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RMS | - | - | - | - | - | - | 4.5:1 | - | - | ||
![]() 305-12700 HellermannTyton | In Stock | - | - | Cable | Polyolefin | PO, Polyolefin | - | - | - | 12.7 mm | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 135 °C | -75 °C | Black | - | 12.7 mm | 2:1 | - | No SVHC | ||
![]() 12273242-310 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 12273163-310 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 12273148-110 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 309-17600 TF21-76.0/38.0-PO-X-BK HellermannTyton | In Stock | - | - | - | Polyolefin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, JAR/FAR, NF F, SAE, UL Listed, UL Recognized | - | TF21 | - | - | - | - | Yes | - | 2:1 | - | - | ||
![]() 305-03200 HellermannTyton | In Stock | - | - | Cable | Polyolefin | Polyolefin | - | - | - | 3.2 mm | 1.6 | 3.2 | - | - | - | -55C to 135C | 0.5 | Compliant | - | THIN | - | Reel | - | TUBING | 135 °C | -75 °C | Black | - | 3.2 mm | 2:1 | - | No SVHC | ||
![]() 309-15080 TF21-50.8/25.4-PO-X-BK HellermannTyton | In Stock | - | - | - | Polyolefin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, JAR/FAR, NF F, SAE, UL Listed, UL Recognized | - | TF21 | - | - | - | - | Yes | - | 2:1 | - | - | ||
![]() 342-20040 SE28 12.7/6.4-POA-BK HellermannTyton | In Stock | - | - | - | Elastomer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NF F, SAE, VG | - | SE28 | - | - | - | - | Yes | - | 2:1 | - | - | ||
![]() 339-00340 TFE4-3/16-PTFE-CL HellermannTyton | In Stock | - | - | - | PTFE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ELV | - | TFE4 | - | - | - | - | - | - | 4:1 | - | - |