- Material
- Type
- Color
- Flammability
- Operating Temperature Range
- Shrink Ratio
- Series
- Type of cable accessories
- Certificates
- Min. diameter before shrinking
- Diameter after shrinking
- Halogen Free
Attribute column
Manufacturer
HellermannTyton Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Body Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Wire/Cable Diameter | Shrinkage Ratio | Shrink Temperature | Features | Length | Diameter - Inside | Diameter - Inner, Supplied | Diameter - Inner, Recovered | Recovered Wall Thickness | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 309-65118 HellermannTyton | In Stock | - | - | 5 Weeks | - | - | Polyolefin (PO), Irradiated | - | -55°C~135°C | Bulk | 2015 | TFN21 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | Green | - | 2 to 1 | 70°C | Chemical Resistant, Flame Retardant, Oil Resistant, Solvent Resistant | 4.00' 1.22m | - | 0.093 (2.36mm) | 0.047 (1.19mm) | 0.019 0.48mm | Unknown | RoHS Compliant | ||
![]() 309-65139 HellermannTyton | In Stock | - | - | 5 Weeks | - | - | Polyolefin (PO), Irradiated | - | -55°C~135°C | Bulk | 2015 | TFN21 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | Yellow | - | 2 to 1 | 70°C | Chemical Resistant, Flame Retardant, Oil Resistant, Solvent Resistant | 4.00' 1.22m | - | 0.189 (4.80mm) | 0.094 (2.40mm) | 0.019 0.48mm | Unknown | RoHS Compliant | ||
![]() 309-65128 HellermannTyton | In Stock | - | - | 5 Weeks | - | - | Polyolefin (PO), Irradiated | - | -55°C~135°C | Bulk | 2015 | TFN21 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | White | - | 2 to 1 | 70°C | Chemical Resistant, Flame Retardant, Oil Resistant, Solvent Resistant | 4.00' 1.22m | - | 0.125 (3.18mm) | 0.063 (1.60mm) | 0.019 0.48mm | Unknown | RoHS Compliant | ||
![]() 309-65116 HellermannTyton | In Stock | - | - | 5 Weeks | - | - | Polyolefin (PO), Irradiated | - | -55°C~135°C | Bulk | 2015 | TFN21 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | White | - | 2 to 1 | 70°C | Chemical Resistant, Flame Retardant, Oil Resistant, Solvent Resistant | 4.00' 1.22m | - | 0.093 (2.36mm) | 0.047 (1.19mm) | 0.019 0.48mm | Unknown | RoHS Compliant | ||
![]() 333-41501 HellermannTyton | In Stock | - | Datasheet | 5 Weeks | - | - | Polyolefin (PO), Irradiated | - | -55°C~135°C | Reel | - | TFN31 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | Black | - | 3 to 1 | 100°C | Abrasion Resistant, Fuel Resistant, Heat Resistant, Oil Resistant, Solvent Resistant | 1000.0' 304.8m | - | 0.252 (6.40mm) | 0.079 (2.01mm) | 0.026 0.66mm | - | RoHS Compliant | ||
![]() 333-41502 HellermannTyton | In Stock | - | Datasheet | 5 Weeks | - | - | Polyolefin (PO), Irradiated | - | -55°C~135°C | Reel | 2017 | TFN31 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | Black | - | 3 to 1 | 100°C | Abrasion Resistant, Fuel Resistant, Heat Resistant, Oil Resistant, Solvent Resistant | 500.0' 152.4m | - | 0.374 (9.50mm) | 0.118 (2.99mm) | 0.029 0.74mm | - | RoHS Compliant | ||
![]() 309-65143 HellermannTyton | In Stock | - | Datasheet | 12 Weeks | - | - | Polyolefin (PO), Irradiated | - | -55°C~135°C | Reel | - | TFN21 | Active | Not Applicable | Tubing, Flexible | - | - | Black | - | 2 to 1 | 100°C | Chemical Resistant, Flame Retardant, Oil Resistant, Solvent Resistant | 1000.0' 304.8m | - | 0.252 (6.40mm) | 0.125 (3.18mm) | 0.022 0.56mm | - | RoHS Compliant | ||
![]() 300-30243 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | Cable | 120 | Polyolefin (PO) | PO, Polyolefin | -55°C~135°C | Bulk | 2007 | HIS-Pack | Active | 1 (Unlimited) | Tubing, Flexible | 135°C | -55°C | Clear | 2.4 mm | 2 to 1 | 120°C | Corrosion Resistant, Self Extinguishing | 9.99744m | 2.4 mm | 0.093 (2.36mm) | 0.049 (1.24mm) | 0.019 0.50mm | No SVHC | RoHS Compliant | ||
![]() 309-65216 HellermannTyton | In Stock | - | - | 5 Weeks | - | - | Polyolefin (PO), Irradiated | - | -55°C~135°C | Bulk | 2015 | TFN21 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | Green | - | 2 to 1 | 70°C | Chemical Resistant, Flame Retardant, Oil Resistant, Solvent Resistant | 4.00' 1.22m | - | 2.000 (50.80mm) | 1.000 (25.40mm) | 0.043 1.09mm | Unknown | RoHS Compliant | ||
![]() 309-65127 HellermannTyton | In Stock | - | - | 5 Weeks | - | - | Polyolefin (PO), Irradiated | - | -55°C~135°C | Bulk | 2015 | TFN21 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | Blue | - | 2 to 1 | 70°C | Chemical Resistant, Flame Retardant, Oil Resistant, Solvent Resistant | 4.00' 1.22m | - | 0.125 (3.18mm) | 0.063 (1.60mm) | 0.019 0.48mm | Unknown | RoHS Compliant | ||
![]() 309-65230 HellermannTyton | In Stock | - | - | 5 Weeks | - | - | Polyolefin (PO), Irradiated | - | -55°C~135°C | Bulk | 2015 | TFN21 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | Clear | - | 2 to 1 | 70°C | Chemical Resistant, Oil Resistant, Solvent Resistant | 4.00' 1.22m | - | 4.000 (101.60mm) | 2.000 (50.80mm) | 0.053 1.35mm | Unknown | RoHS Compliant | ||
![]() 300-30126 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | Box | - | Polyolefin (PO) | - | -55°C~135°C | Bulk | 2009 | HIS-Pack | Active | 1 (Unlimited) | Tubing, Flexible | - | - | Blue | - | 2 to 1 | 120°C | Corrosion Resistant, Self Extinguishing | 9.99744m | - | 0.046 (1.17mm) | 0.023 (0.58mm) | 0.015 0.38mm | - | RoHS Compliant | ||
![]() 300-31907 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | Box | - | Polyolefin (PO) | - | -55°C~135°C | Bulk | 2009 | HIS-Pack | Active | 1 (Unlimited) | Tubing, Flexible | 135°C | -55°C | Green, Yellow | - | 2 to 1 | 120°C | Corrosion Resistant, Self Extinguishing | 4.99872m | - | 0.750 (19.05mm) | 0.375 (9.53mm) | 0.031 0.79mm | - | RoHS Compliant | ||
![]() 309-65100 HellermannTyton | In Stock | - | - | 5 Weeks | - | - | Polyolefin (PO), Irradiated | - | -55°C~135°C | Bulk | 2015 | TFN21 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | Clear | - | 2 to 1 | 70°C | Chemical Resistant, Oil Resistant, Solvent Resistant | 4.00' 1.22m | - | 0.063 (1.60mm) | 0.032 (0.82mm) | 0.016 0.41mm | Unknown | RoHS Compliant | ||
![]() 309-65194 HellermannTyton | In Stock | - | - | 5 Weeks | - | - | Polyolefin (PO), Irradiated | - | -55°C~135°C | Bulk | 2015 | TFN21 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | Black | - | 2 to 1 | 70°C | Chemical Resistant, Flame Retardant, Oil Resistant, Solvent Resistant | 4.00' 1.22m | - | 1.500 (38.10mm) | 0.752 (19.10mm) | 0.039 0.99mm | - | RoHS Compliant | ||
![]() 309-65161 HellermannTyton | In Stock | - | - | 5 Weeks | - | - | Polyolefin (PO), Irradiated | - | -55°C~135°C | Reel | - | TFN21 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | Red | - | 2 to 1 | 70°C | Chemical Resistant, Flame Retardant, Oil Resistant, Solvent Resistant | 25.0' 7.6m | - | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.024 0.61mm | - | RoHS Compliant | ||
![]() 309-65166 HellermannTyton | In Stock | - | - | 5 Weeks | - | - | Polyolefin (PO), Irradiated | - | -55°C~135°C | Bulk | 2015 | TFN21 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | Green, Yellow | - | 2 to 1 | 70°C | Chemical Resistant, Flame Retardant, Oil Resistant, Solvent Resistant | 4.00' 1.22m | - | 0.252 (6.40mm) | 0.125 (3.18mm) | 0.022 0.56mm | - | RoHS Compliant | ||
![]() 300-73611 HellermannTyton | In Stock | - | Datasheet | 5 Weeks | - | - | Polyolefin (PO), Irradiated | - | -55°C~125°C | Reel | 2017 | TCN20 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | Black | - | 2 to 1 | 100°C | Flame Retardant, Fluid Resistant, Solvent Resistant | 100.0' 30.5m | - | 2.000 (50.80mm) | 1.000 (25.40mm) | 0.045 1.14mm | - | RoHS Compliant | ||
![]() 309-60118 HellermannTyton | In Stock | - | Datasheet | 5 Weeks | - | - | Polyolefin (PO), Irradiated | - | -55°C~135°C | Reel | 2017 | TFN21 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | Black | - | 2 to 1 | 70°C | Chemical Resistant, Flame Retardant, Oil Resistant, Solvent Resistant | 1000.0' 304.8m | - | 0.093 (2.36mm) | 0.047 (1.19mm) | 0.019 0.48mm | - | RoHS Compliant | ||
![]() 309-65125 HellermannTyton | In Stock | - | - | 5 Weeks | - | - | Polyolefin (PO), Irradiated | - | -55°C~135°C | Bulk | 2015 | TFN21 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | Clear | - | 2 to 1 | 70°C | Chemical Resistant, Oil Resistant, Solvent Resistant | 4.00' 1.22m | - | 0.125 (3.18mm) | 0.063 (1.60mm) | 0.019 0.48mm | Unknown | RoHS Compliant |