- Material
- Type
- Color
- Flammability
- Operating Temperature Range
- Shrink Ratio
- Series
- Type of cable accessories
- Certificates
- Min. diameter before shrinking
- Diameter after shrinking
- Halogen Free
Attribute column
Manufacturer
HellermannTyton Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Body Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Halogen Free | Wire/Cable Diameter | Shrinkage Ratio | Shrink Temperature | Features | Length | Diameter - Inside | Diameter - Inner, Supplied | Diameter - Inner, Recovered | Recovered Wall Thickness | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 309-65112 HellermannTyton | In Stock | - | Datasheet | 5 Weeks | - | 100 | Polyolefin (PO), Irradiated | - | -55°C~135°C | Reel | - | TFN21 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | Black | - | - | 2 to 1 | 70°C | Chemical Resistant, Flame Retardant, Oil Resistant, Solvent Resistant | 100.0' 30.5m | - | 0.093 (2.36mm) | 0.047 (1.19mm) | 0.019 0.48mm | - | RoHS Compliant | ||
![]() 309-65295 HellermannTyton | In Stock | - | Datasheet | 5 Weeks | - | - | Polyolefin (PO), Irradiated | - | -55°C~135°C | Bulk | 2015 | TFN21 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | Green | - | - | 2 to 1 | 70°C | Chemical Resistant, Flame Retardant, Oil Resistant, Solvent Resistant | 4.00' 1.22m | - | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.024 0.61mm | Unknown | RoHS Compliant | ||
![]() 333-41510 HellermannTyton | In Stock | - | Datasheet | 5 Weeks | - | - | Polyolefin (PO), Irradiated | - | -55°C~135°C | Bulk | 2015 | TFN31 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | Black | - | - | 3 to 1 | 100°C | Abrasion Resistant, Fuel Resistant, Heat Resistant, Oil Resistant, Solvent Resistant | 4.00' 1.22m | - | 0.252 (6.40mm) | 0.079 (2.01mm) | 0.026 0.66mm | Unknown | RoHS Compliant | ||
![]() 300-31270 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | Box | 300 | Polyolefin (PO) | PO, Polyolefin | -55°C~135°C | Bulk | 2007 | HIS-Pack | Active | 1 (Unlimited) | Tubing, Flexible | - | - | Black | Not Halogen Free | 12.7 mm | 2 to 1 | 120°C | Corrosion Resistant, Self Extinguishing | 4.99872m | 12.7 mm | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.023 0.58mm | No SVHC | RoHS Compliant | ||
![]() 309-65305 HellermannTyton | In Stock | - | Datasheet | 5 Weeks | - | - | Polyolefin (PO), Irradiated | - | -55°C~135°C | Bulk | 2015 | TFN21 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | Yellow | - | - | 2 to 1 | 70°C | Chemical Resistant, Flame Retardant, Oil Resistant, Solvent Resistant | 4.00' 1.22m | - | 1.500 (38.10mm) | 0.752 (19.10mm) | 0.039 0.99mm | Unknown | RoHS Compliant | ||
![]() 309-65306 HellermannTyton | In Stock | - | Datasheet | 5 Weeks | - | - | Polyolefin (PO), Irradiated | - | -55°C~135°C | Bulk | 2015 | TFN21 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | Green | - | - | 2 to 1 | 70°C | Chemical Resistant, Flame Retardant, Oil Resistant, Solvent Resistant | 4.00' 1.22m | - | 1.500 (38.10mm) | 0.752 (19.10mm) | 0.039 0.99mm | Unknown | RoHS Compliant | ||
![]() 309-65212 HellermannTyton | In Stock | - | - | 5 Weeks | - | - | Polyolefin (PO), Irradiated | - | -55°C~135°C | Bulk | 2015 | TFN21 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | Red | - | - | 2 to 1 | 70°C | Chemical Resistant, Flame Retardant, Oil Resistant, Solvent Resistant | 4.00' 1.22m | - | 2.000 (50.80mm) | 1.000 (25.40mm) | 0.043 1.09mm | Unknown | RoHS Compliant | ||
![]() 309-65156 HellermannTyton | In Stock | - | - | 5 Weeks | - | - | Polyolefin (PO), Irradiated | - | -55°C~135°C | Bulk | 2015 | TFN21 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | Red | - | - | 2 to 1 | 70°C | Chemical Resistant, Flame Retardant, Oil Resistant, Solvent Resistant | 4.00' 1.22m | - | 0.374 (9.50mm) | 0.187 (4.75mm) | 0.024 0.61mm | Unknown | RoHS Compliant | ||
![]() 309-65235 HellermannTyton | In Stock | - | Datasheet | 12 Weeks | - | - | Polyolefin (PO), Irradiated | - | -55°C~135°C | Bulk | 2015 | TFN21 | Active | Not Applicable | Tubing, Flexible | - | - | Yellow | - | - | 2 to 1 | 70°C | Chemical Resistant, Oil Resistant, Solvent Resistant | 4.00' 1.22m | - | 4.000 (101.60mm) | 2.000 (50.80mm) | 0.053 1.35mm | Unknown | RoHS Compliant | ||
![]() 309-65140 HellermannTyton | In Stock | - | Datasheet | 5 Weeks | - | - | Polyolefin (PO), Irradiated | - | -55°C~135°C | Reel | - | TFN21 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | Clear | - | - | 2 to 1 | 70°C | Chemical Resistant, Oil Resistant, Solvent Resistant | 50.0' 15.2m | - | 0.252 (6.40mm) | 0.125 (3.18mm) | 0.022 0.56mm | - | RoHS Compliant | ||
![]() 333-31803 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | - | - | Polyolefin (PO), Irradiated, Halogen Free | - | -55°C~135°C | Bulk | 2008 | TF34 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | Clear | - | - | 3 to 1 | 110°C | - | 98.4' 30.0m | - | 0.709 (18.01mm) | 0.236 (5.99mm) | 0.039 0.99mm | - | RoHS Compliant | ||
![]() 300-30952 HellermannTyton | In Stock | - | Datasheet | - | Box | 120 | Polyolefin (PO) | PO, Polyolefin | -55°C~135°C | Bulk | 2007 | HIS-Pack | Obsolete | 1 (Unlimited) | Tubing, Flexible | 135°C | -55°C | Red | - | 9.5 mm | 2 to 1 | 120°C | Corrosion Resistant, Self Extinguishing | 4.99872m | 9.5 mm | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.023 0.58mm | No SVHC | RoHS Compliant | ||
![]() 309-60320 HellermannTyton | In Stock | - | - | 5 Weeks | - | - | Polyolefin (PO), Irradiated | - | -55°C~135°C | Reel | - | TFN21 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | Clear | - | - | 2 to 1 | 70°C | Chemical Resistant, Oil Resistant, Solvent Resistant | 100.0' 30.5m | - | 1.250 (31.75mm) | 0.625 (15.88mm) | 0.039 0.99mm | - | RoHS Compliant | ||
![]() 309-60329 HellermannTyton | In Stock | - | - | 5 Weeks | - | - | Polyolefin (PO), Irradiated | - | -55°C~135°C | Reel | - | TFN21 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | White | - | - | 2 to 1 | 70°C | Chemical Resistant, Flame Retardant, Oil Resistant, Solvent Resistant | 100.0' 30.5m | - | 1.500 (38.10mm) | 0.752 (19.10mm) | 0.039 0.99mm | - | RoHS Compliant | ||
![]() 309-60333 HellermannTyton | In Stock | - | - | 5 Weeks | - | - | Polyolefin (PO), Irradiated | - | -55°C~135°C | Reel | - | TFN21 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | Clear | - | - | 2 to 1 | 70°C | Chemical Resistant, Oil Resistant, Solvent Resistant | 100.0' 30.5m | - | 2.000 (50.80mm) | 1.000 (25.40mm) | 0.043 1.09mm | - | RoHS Compliant | ||
![]() 309-60314 HellermannTyton | In Stock | - | - | 5 Weeks | - | - | Polyolefin (PO), Irradiated | - | -55°C~135°C | Reel | - | TFN21 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | Green | - | - | 2 to 1 | 70°C | Chemical Resistant, Flame Retardant, Oil Resistant, Solvent Resistant | 25.0' 7.6m | - | 0.752 (19.10mm) | 0.375 (9.53mm) | 0.027 0.69mm | - | RoHS Compliant | ||
![]() 309-65222 HellermannTyton | In Stock | - | Datasheet | 12 Weeks | - | - | Polyolefin (PO), Irradiated | - | -55°C~135°C | Bulk | 2015 | TFN21 | Active | Not Applicable | Tubing, Flexible | - | - | Red | - | - | 2 to 1 | 70°C | Chemical Resistant, Flame Retardant, Oil Resistant, Solvent Resistant | 4.00' 1.22m | - | 3.000 (76.20mm) | 1.500 (38.10mm) | 0.047 1.19mm | Unknown | RoHS Compliant | ||
![]() 309-60330 HellermannTyton | In Stock | - | - | 5 Weeks | - | - | Polyolefin (PO), Irradiated | - | -55°C~135°C | Reel | - | TFN21 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | Yellow | - | - | 2 to 1 | 70°C | Chemical Resistant, Flame Retardant, Oil Resistant, Solvent Resistant | 100.0' 30.5m | - | 1.500 (38.10mm) | 0.752 (19.10mm) | 0.039 0.99mm | - | RoHS Compliant | ||
![]() 333-41507 HellermannTyton | In Stock | - | Datasheet | 5 Weeks | - | - | Polyolefin (PO), Irradiated | - | -55°C~135°C | Bulk | 2015 | TFN31 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | Black | - | - | 3 to 1 | 100°C | Abrasion Resistant, Fuel Resistant, Heat Resistant, Oil Resistant, Solvent Resistant | 4.00' 1.22m | - | 0.063 (1.60mm) | 0.020 (0.51mm) | 0.018 0.46mm | Unknown | RoHS Compliant | ||
![]() 333-41508 HellermannTyton | In Stock | - | Datasheet | 9 Weeks | - | - | Polyolefin (PO), Irradiated | - | -55°C~135°C | Bulk | 2015 | TFN31 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | Black | - | - | 3 to 1 | 100°C | Abrasion Resistant, Fuel Resistant, Heat Resistant, Oil Resistant, Solvent Resistant | 4.00' 1.22m | - | 0.125 (3.18mm) | 0.039 (0.99mm) | 0.022 0.56mm | Unknown | RoHS Compliant |