- Material
- Type
- Color
- Flammability
- Operating Temperature Range
- Shrink Ratio
- Series
- Type of cable accessories
- Certificates
- Min. diameter before shrinking
- Diameter after shrinking
- Halogen Free
Attribute column
Manufacturer
HellermannTyton Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Body Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Halogen Free | Wire/Cable Diameter | Shrinkage Ratio | Shrink Temperature | Features | Length | Diameter - Inside | Diameter - Inner, Supplied | Diameter - Inner, Recovered | Recovered Wall Thickness | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 309-65167 HellermannTyton | In Stock | - | - | 5 Weeks | - | - | Polyolefin (PO), Irradiated | - | -55°C~135°C | Bulk | 2015 | TFN21 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | Red | - | - | 2 to 1 | 70°C | Chemical Resistant, Flame Retardant, Oil Resistant, Solvent Resistant | 4.00' 1.22m | - | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.024 0.61mm | Unknown | RoHS Compliant | ||
![]() 309-65148 HellermannTyton | In Stock | - | - | 5 Weeks | - | - | Polyolefin (PO), Irradiated | - | -55°C~135°C | Bulk | 2015 | TFN21 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | Blue | - | - | 2 to 1 | 70°C | Chemical Resistant, Flame Retardant, Oil Resistant, Solvent Resistant | 4.00' 1.22m | - | 0.252 (6.40mm) | 0.125 (3.18mm) | 0.022 0.56mm | Unknown | RoHS Compliant | ||
![]() 309-65275 HellermannTyton | In Stock | - | - | 5 Weeks | - | - | Polyolefin (PO), Irradiated | - | -55°C~135°C | Bulk | 2015 | TFN21 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | Yellow | - | - | 2 to 1 | 70°C | Chemical Resistant, Flame Retardant, Oil Resistant, Solvent Resistant | 4.00' 1.22m | - | 1.250 (31.75mm) | 0.625 (15.88mm) | 0.039 0.99mm | Unknown | RoHS Compliant | ||
![]() 309-65214 HellermannTyton | In Stock | - | - | 5 Weeks | - | - | Polyolefin (PO), Irradiated | - | -55°C~135°C | Bulk | 2015 | TFN21 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | White | - | - | 2 to 1 | 70°C | Chemical Resistant, Flame Retardant, Oil Resistant, Solvent Resistant | 4.00' 1.22m | - | 2.000 (50.80mm) | 1.000 (25.40mm) | 0.043 1.09mm | Unknown | RoHS Compliant | ||
![]() 309-65157 HellermannTyton | In Stock | - | - | 5 Weeks | - | - | Polyolefin (PO), Irradiated | - | -55°C~135°C | Bulk | 2015 | TFN21 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | Blue | - | - | 2 to 1 | 70°C | Chemical Resistant, Flame Retardant, Oil Resistant, Solvent Resistant | 4.00' 1.22m | - | 0.374 (9.50mm) | 0.187 (4.75mm) | 0.024 0.61mm | Unknown | RoHS Compliant | ||
![]() 309-65169 HellermannTyton | In Stock | - | - | 5 Weeks | - | - | Polyolefin (PO), Irradiated | - | -55°C~135°C | Bulk | 2015 | TFN21 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | White | - | - | 2 to 1 | 70°C | Chemical Resistant, Flame Retardant, Oil Resistant, Solvent Resistant | 4.00' 1.22m | - | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.024 0.61mm | Unknown | RoHS Compliant | ||
![]() 309-65236 HellermannTyton | In Stock | - | Datasheet | 12 Weeks | - | - | Polyolefin (PO), Irradiated | - | -55°C~135°C | Bulk | 2015 | TFN21 | Active | Not Applicable | Tubing, Flexible | - | - | Green | - | - | 2 to 1 | 70°C | Chemical Resistant, Oil Resistant, Solvent Resistant | 4.00' 1.22m | - | 4.000 (101.60mm) | 2.000 (50.80mm) | 0.053 1.35mm | Unknown | RoHS Compliant | ||
![]() 300-30483 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | Box | 120 | Polyolefin (PO) | PO, Polyolefin | -55°C~135°C | Bulk | 2007 | HIS-Pack | Active | 1 (Unlimited) | Tubing, Flexible | 135°C | -55°C | Clear | - | 4.8 mm | 2 to 1 | 120°C | Corrosion Resistant, Self Extinguishing | 9.99744m | 4.8 mm | 0.187 (4.75mm) | 0.095 (2.41mm) | 0.019 0.50mm | No SVHC | RoHS Compliant | ||
![]() 300-32540 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | Cable | 120 | Polyolefin (PO) | PO, Polyolefin | -55°C~135°C | Bulk | 2007 | HIS-Pack | Active | 1 (Unlimited) | Tubing, Flexible | 135°C | -55°C | Black | - | 25.4 mm | 2 to 1 | 120°C | Corrosion Resistant, Self Extinguishing | 4.99872m | 25.4 mm | 1.000 (25.40mm) | 0.500 (12.70mm) | 0.035 0.89mm | No SVHC | RoHS Compliant | ||
![]() 309-60289 HellermannTyton | In Stock | - | Datasheet | 5 Weeks | - | - | Polyolefin (PO), Irradiated | - | -55°C~135°C | Reel | - | TFN21 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | Green | - | - | 2 to 1 | 70°C | Chemical Resistant, Flame Retardant, Oil Resistant, Solvent Resistant | 100.0' 30.5m | - | 0.093 (2.36mm) | 0.047 (1.19mm) | 0.019 0.48mm | - | RoHS Compliant | ||
![]() 309-65271 HellermannTyton | In Stock | - | - | 5 Weeks | - | - | Polyolefin (PO), Irradiated | - | -55°C~135°C | Bulk | 2015 | TFN21 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | Black | - | - | 2 to 1 | 70°C | Chemical Resistant, Flame Retardant, Oil Resistant, Solvent Resistant | 4.00' 1.22m | - | 1.250 (31.75mm) | 0.625 (15.88mm) | 0.039 0.99mm | Unknown | RoHS Compliant | ||
![]() 300-30240 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | Cable | 120 | Polyolefin (PO) | PO, Polyolefin | -55°C~135°C | Bulk | 2005 | HIS-Pack | Active | 1 (Unlimited) | Tubing, Flexible | 135°C | -55°C | Black | Not Halogen Free | 2.4 mm | 2 to 1 | 120°C | Corrosion Resistant, Self Extinguishing | 9.99744m | 2.4 mm | 0.093 (2.36mm) | 0.049 (1.24mm) | 0.019 0.50mm | No SVHC | RoHS Compliant | ||
![]() 309-65232 HellermannTyton | In Stock | - | Datasheet | 12 Weeks | - | - | Polyolefin (PO), Irradiated | - | -55°C~135°C | Bulk | 2015 | TFN21 | Active | Not Applicable | Tubing, Flexible | - | - | Red | - | - | 2 to 1 | 70°C | Chemical Resistant, Oil Resistant, Solvent Resistant | 4.00' 1.22m | - | 4.000 (101.60mm) | 2.000 (50.80mm) | 0.053 1.35mm | Unknown | RoHS Compliant | ||
![]() 300-73608 HellermannTyton | In Stock | - | Datasheet | 5 Weeks | - | - | Polyolefin (PO), Irradiated | - | -55°C~125°C | Reel | 2017 | TCN20 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | Black | - | - | 2 to 1 | 100°C | Flame Retardant, Fluid Resistant, Solvent Resistant | 200.0' 61.0m | - | 0.752 (19.10mm) | 0.375 (9.53mm) | 0.031 0.79mm | - | RoHS Compliant | ||
![]() 309-60317 HellermannTyton | In Stock | - | - | 5 Weeks | - | - | Polyolefin (PO), Irradiated | - | -55°C~135°C | Reel | - | TFN21 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | Yellow | - | - | 2 to 1 | 70°C | Chemical Resistant, Flame Retardant, Oil Resistant, Solvent Resistant | 25.0' 7.6m | - | 1.000 (25.40mm) | 0.500 (12.70mm) | 0.034 0.87mm | - | RoHS Compliant | ||
![]() 309-65299 HellermannTyton | In Stock | - | - | 5 Weeks | - | - | Polyolefin (PO), Irradiated | - | -55°C~135°C | Bulk | 2015 | TFN21 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | White | - | - | 2 to 1 | 70°C | Chemical Resistant, Flame Retardant, Oil Resistant, Solvent Resistant | 4.00' 1.22m | - | 1.000 (25.40mm) | 0.500 (12.70mm) | 0.034 0.87mm | Unknown | RoHS Compliant | ||
![]() 309-65178 HellermannTyton | In Stock | - | - | 5 Weeks | - | - | Polyolefin (PO), Irradiated | - | -55°C~135°C | Bulk | 2015 | TFN21 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | White | - | - | 2 to 1 | 70°C | Chemical Resistant, Flame Retardant, Oil Resistant, Solvent Resistant | 4.00' 1.22m | - | 0.752 (19.10mm) | 0.375 (9.53mm) | 0.027 0.69mm | Unknown | RoHS Compliant | ||
![]() 309-65276 HellermannTyton | In Stock | - | - | 5 Weeks | - | - | Polyolefin (PO), Irradiated | - | -55°C~135°C | Bulk | 2015 | TFN21 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | Green | - | - | 2 to 1 | 70°C | Chemical Resistant, Flame Retardant, Oil Resistant, Solvent Resistant | 4.00' 1.22m | - | 1.250 (31.75mm) | 0.625 (15.88mm) | 0.039 0.99mm | Unknown | RoHS Compliant | ||
![]() 309-65146 HellermannTyton | In Stock | - | - | 5 Weeks | - | - | Polyolefin (PO), Irradiated | - | -55°C~135°C | Bulk | 2015 | TFN21 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | Green, Yellow | - | - | 2 to 1 | 70°C | Chemical Resistant, Flame Retardant, Oil Resistant, Solvent Resistant | 4.00' 1.22m | - | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.024 0.61mm | Unknown | RoHS Compliant | ||
![]() 309-65293 HellermannTyton | In Stock | - | - | 5 Weeks | - | - | Polyolefin (PO), Irradiated | - | -55°C~135°C | Bulk | 2015 | TFN21 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | Green | - | - | 2 to 1 | 70°C | Chemical Resistant, Flame Retardant, Oil Resistant, Solvent Resistant | 4.00' 1.22m | - | 0.374 (9.50mm) | 0.187 (4.75mm) | 0.024 0.61mm | Unknown | RoHS Compliant |