- Material
- Type
- Color
- Flammability
- Operating Temperature Range
- Shrink Ratio
- Series
- Type of cable accessories
- Certificates
- Min. diameter before shrinking
- Diameter after shrinking
- Halogen Free
Attribute column
Manufacturer
HellermannTyton Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Halogen Free | Shrinkage Ratio | Shrink Temperature | Features | Length | Diameter - Inner, Supplied | Diameter - Inner, Recovered | Recovered Wall Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 309-60316 HellermannTyton | In Stock | - | - | 5 Weeks | - | - | Polyolefin (PO), Irradiated | -55°C~135°C | Reel | - | TFN21 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | White | - | 2 to 1 | 70°C | Chemical Resistant, Flame Retardant, Oil Resistant, Solvent Resistant | 25.0' 7.6m | 1.000 (25.40mm) | 0.500 (12.70mm) | 0.034 0.87mm | RoHS Compliant | ||
![]() 309-60332 HellermannTyton | In Stock | - | - | 5 Weeks | - | - | Polyolefin (PO), Irradiated | -55°C~135°C | Reel | - | TFN21 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | Black | - | 2 to 1 | 70°C | Chemical Resistant, Flame Retardant, Oil Resistant, Solvent Resistant | 100.0' 30.5m | 2.000 (50.80mm) | 1.000 (25.40mm) | 0.043 1.09mm | RoHS Compliant | ||
![]() 323-50400 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | Wall | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~110°C | Bulk | 2011 | TREDUX MA47 | Active | 1 (Unlimited) | Tubing, Semi-Flexible | - | - | Black | Not Halogen Free | 4 to 1 | 120°C | Adhesive Lined, Acid Resistant, Corrosion Resistant, Moisture Resistant, Solvent Resistant | 3.28' 1.00m | 1.575 (40.01mm) | 0.472 (12.00mm) | 0.098 2.49mm | RoHS Compliant | ||
![]() 323-50300 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | Wall | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~110°C | Bulk | 2011 | TREDUX MA47 | Active | 1 (Unlimited) | Tubing, Semi-Flexible | - | - | Black | - | 4 to 1 | 120°C | Adhesive Lined, Acid Resistant, Corrosion Resistant, Moisture Resistant, Solvent Resistant | 3.28' 1.00m | 1.181 (30.00mm) | 0.315 (8.00mm) | 0.098 2.49mm | RoHS Compliant | ||
![]() 323-50120 HellermannTyton | In Stock | - | Datasheet | - | Adhesive | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~110°C | Bulk | 2011 | TREDUX MA47 | Obsolete | 1 (Unlimited) | Tubing, Semi-Flexible | - | - | Black | Not Halogen Free | 4 to 1 | 120°C | Adhesive Lined, Acid Resistant, Corrosion Resistant, Moisture Resistant, Solvent Resistant | 3.28' 1.00m | 0.472 (11.99mm) | 0.118 (2.99mm) | 0.079 2.01mm | RoHS Compliant | ||
![]() 309-65170 HellermannTyton | In Stock | - | - | 5 Weeks | - | - | Polyolefin (PO), Irradiated | -55°C~135°C | Reel | - | TFN21 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | Clear | - | 2 to 1 | 70°C | Chemical Resistant, Oil Resistant, Solvent Resistant | 25.0' 7.6m | 0.752 (19.10mm) | 0.375 (9.53mm) | 0.027 0.69mm | RoHS Compliant | ||
![]() 300-31277 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | Box | - | Polyolefin (PO) | -55°C~135°C | Bulk | 2014 | HIS-Pack | Active | 1 (Unlimited) | Tubing, Flexible | 135°C | -55°C | Green, Yellow | - | 2 to 1 | 120°C | Corrosion Resistant, Self Extinguishing | 4.99872m | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.023 0.58mm | RoHS Compliant | ||
![]() 309-13812 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | - | - | Polyolefin (PO), Irradiated | -55°C~135°C | Bulk | 2014 | TF21 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | Red | - | 2 to 1 | 90°C | Chemical Resistant, Flame Retardant, Oil Resistant, Solvent Resistant | 196.8' 60.0m | 1.500 (38.10mm) | 0.752 (19.10mm) | 0.040 1.02mm | RoHS Compliant | ||
![]() 309-13816 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | - | - | Polyolefin (PO), Irradiated | -55°C~135°C | Bulk | 2014 | TF21 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | Blue | - | 2 to 1 | 90°C | Chemical Resistant, Flame Retardant, Oil Resistant, Solvent Resistant | 196.8' 60.0m | 1.500 (38.10mm) | 0.752 (19.10mm) | 0.040 1.02mm | RoHS Compliant | ||
![]() 309-60295 HellermannTyton | In Stock | - | - | 5 Weeks | - | - | Polyolefin (PO), Irradiated | -55°C~135°C | Reel | - | TFN21 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | White | - | 2 to 1 | 70°C | Chemical Resistant, Flame Retardant, Oil Resistant, Solvent Resistant | 50.0' 15.2m | 0.189 (4.80mm) | 0.094 (2.40mm) | 0.019 0.48mm | RoHS Compliant | ||
![]() 321-50190 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | Adhesive | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~110°C | Bulk | 2009 | TREDUX HA47 | Active | 1 (Unlimited) | Tubing, Semi-Flexible | - | - | Black | Halogen Free | 3.5 to 1 | 120°C | Adhesive Lined, Corrosion Resistant, Moisture Resistant | 3.28' 1.00m | 0.750 (19.05mm) | 0.236 (5.99mm) | 0.106 2.70mm | RoHS Compliant | ||
![]() 309-60292 HellermannTyton | In Stock | - | - | 5 Weeks | - | - | Polyolefin (PO), Irradiated | -55°C~135°C | Reel | - | TFN21 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | Yellow | - | 2 to 1 | 70°C | Chemical Resistant, Flame Retardant, Oil Resistant, Solvent Resistant | 100.0' 30.5m | 0.125 (3.18mm) | 0.063 (1.60mm) | 0.019 0.48mm | RoHS Compliant | ||
![]() 300-73110 HellermannTyton | In Stock | - | Datasheet | - | - | 300 | Polyolefin (PO), Irradiated | -55°C~125°C | Spool | 2009 | TCN20 | Obsolete | 1 (Unlimited) | Tubing, Flexible | 125°C | -55°C | Black | Not Halogen Free | 2 to 1 | 100°C | Flame Retardant, Fluid Resistant, Solvent Resistant | 98.4' 30.0m | 1.500 (38.10mm) | 0.752 (19.10mm) | 0.040 1.02mm | RoHS Compliant | ||
![]() 300-30486 HellermannTyton | In Stock | - | Datasheet | - | Box | - | Polyolefin (PO) | -55°C~135°C | Bulk | 2009 | HIS-Pack | Obsolete | 1 (Unlimited) | Tubing, Flexible | 135°C | -55°C | Blue | - | 2 to 1 | 120°C | Corrosion Resistant, Self Extinguishing | 9.99744m | 0.187 (4.75mm) | 0.095 (2.41mm) | 0.019 0.50mm | RoHS Compliant | ||
![]() 300-30122 HellermannTyton | In Stock | - | Datasheet | - | Box | - | Polyolefin (PO) | -55°C~135°C | Bulk | 2009 | HIS-Pack | Obsolete | 1 (Unlimited) | Tubing, Flexible | 135°C | -55°C | Red | - | 2 to 1 | 120°C | Corrosion Resistant, Self Extinguishing | 9.99744m | 0.046 (1.17mm) | 0.023 (0.58mm) | 0.015 0.38mm | RoHS Compliant | ||
![]() 323-50750 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | Wall | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~110°C | Bulk | 2009 | TREDUX MA47 | Active | 1 (Unlimited) | Tubing, Semi-Flexible | - | - | Black | - | 4 to 1 | 120°C | Adhesive Lined, Acid Resistant, Corrosion Resistant, Moisture Resistant, Solvent Resistant | 3.28' 1.00m | 2.953 (75.01mm) | 0.866 (22.00mm) | 0.118 3.00mm | RoHS Compliant | ||
![]() 309-60331 HellermannTyton | In Stock | - | - | 5 Weeks | - | - | Polyolefin (PO), Irradiated | -55°C~135°C | Reel | - | TFN21 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | Green | - | 2 to 1 | 70°C | Chemical Resistant, Flame Retardant, Oil Resistant, Solvent Resistant | 100.0' 30.5m | 1.500 (38.10mm) | 0.752 (19.10mm) | 0.039 0.99mm | RoHS Compliant | ||
![]() 309-60319 HellermannTyton | In Stock | - | - | 5 Weeks | - | - | Polyolefin (PO), Irradiated | -55°C~135°C | Reel | - | TFN21 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | Black | - | 2 to 1 | 70°C | Chemical Resistant, Flame Retardant, Oil Resistant, Solvent Resistant | 100.0' 30.5m | 1.250 (31.75mm) | 0.625 (15.88mm) | 0.039 0.99mm | RoHS Compliant | ||
![]() 309-60326 HellermannTyton | In Stock | - | - | 5 Weeks | - | - | Polyolefin (PO), Irradiated | -55°C~135°C | Reel | - | TFN21 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | Clear | - | 2 to 1 | 70°C | Chemical Resistant, Oil Resistant, Solvent Resistant | 100.0' 30.5m | 1.500 (38.10mm) | 0.752 (19.10mm) | 0.039 0.99mm | RoHS Compliant | ||
![]() 309-60328 HellermannTyton | In Stock | - | - | 5 Weeks | - | - | Polyolefin (PO), Irradiated | -55°C~135°C | Reel | - | TFN21 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | Blue | - | 2 to 1 | 70°C | Chemical Resistant, Flame Retardant, Oil Resistant, Solvent Resistant | 100.0' 30.5m | 1.500 (38.10mm) | 0.752 (19.10mm) | 0.039 0.99mm | RoHS Compliant |