- Material
- Type
- Color
- Flammability
- Operating Temperature Range
- Shrink Ratio
- Series
- Type of cable accessories
- Certificates
- Min. diameter before shrinking
- Diameter after shrinking
- Halogen Free
Attribute column
Manufacturer
HellermannTyton Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Halogen Free | Shrinkage Ratio | Shrink Temperature | Features | Length | Diameter - Inner, Supplied | Diameter - Inner, Recovered | Recovered Wall Thickness | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 319-00307 HellermannTyton | In Stock | - | Datasheet | - | - | - | Polyolefin (PO) | -55°C~125°C | Bulk | 2008 | TREDUX | Obsolete | 1 (Unlimited) | Tubing, Flexible | 125°C | -55°C | Green, Yellow | Not Halogen Free | 3 to 1 | 90°C | Corrosion Resistant, Self Extinguishing | 3.28' 1.00m | 0.120 (3.05mm) | 0.039 (0.99mm) | 0.023 0.58mm | - | RoHS Compliant | ||
![]() 319-01200 HellermannTyton | In Stock | - | Datasheet | - | - | - | Polyolefin (PO) | -55°C~125°C | Bulk | 2009 | TREDUX | Obsolete | 1 (Unlimited) | Tubing, Flexible | - | - | Black | Not Halogen Free | 3 to 1 | 90°C | Corrosion Resistant, Self Extinguishing | 3.28' 1.00m | 0.472 (11.99mm) | 0.157 (3.99mm) | 0.033 0.84mm | - | RoHS Compliant | ||
![]() 323-50630 HellermannTyton | In Stock | - | Datasheet | - | Wall | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~110°C | Bulk | 2009 | TREDUX MA47 | Obsolete | 1 (Unlimited) | Tubing, Semi-Flexible | - | - | Black | - | 4 to 1 | 120°C | Adhesive Lined, Acid Resistant, Corrosion Resistant, Moisture Resistant, Solvent Resistant | 3.28' 1.00m | 2.480 (62.99mm) | 0.750 (19.05mm) | 0.111 2.80mm | - | RoHS Compliant | ||
![]() 321-50850 HellermannTyton | In Stock | - | Datasheet | - | Wall | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~110°C | Bulk | 2011 | TREDUX HA47 | Obsolete | 1 (Unlimited) | Tubing, Semi-Flexible | - | - | Black | - | 3.5 to 1 | 120°C | Adhesive Lined, Corrosion Resistant, Moisture Resistant | 3.28' 1.00m | 3.346 (84.99mm) | 1.000 (25.40mm) | 0.169 4.30mm | - | RoHS Compliant | ||
![]() 309-65163 HellermannTyton | In Stock | - | Datasheet | 20 Weeks | - | 300 | Polyolefin (PO), Irradiated | -55°C~135°C | Reel | - | TFN21 | Active | Not Applicable | Tubing, Flexible | - | - | Black | - | 2 to 1 | 100°C | Chemical Resistant, Flame Retardant, Oil Resistant, Solvent Resistant | 300.0' 91.4m | 0.500 (12.70mm) | 0.252 (6.40mm) | 0.024 0.61mm | - | RoHS Compliant | ||
![]() 300-30166 HellermannTyton | In Stock | - | Datasheet | - | Box | - | Polyolefin (PO) | -55°C~135°C | Bulk | 2014 | HIS-Pack | Obsolete | 1 (Unlimited) | Tubing, Flexible | 135°C | -55°C | Blue | - | 2 to 1 | 120°C | Corrosion Resistant, Self Extinguishing | 9.99744m | 0.063 (1.60mm) | 0.031 (0.79mm) | 0.015 0.38mm | - | RoHS Compliant | ||
![]() 300-73020 HellermannTyton | In Stock | - | Datasheet | - | - | 300 | Polyolefin (PO), Irradiated | -55°C~125°C | Spool | 2011 | TCN20 | Obsolete | 1 (Unlimited) | Tubing, Flexible | 125°C | -55°C | Black | Not Halogen Free | 2 to 1 | 100°C | Flame Retardant, Fluid Resistant, Solvent Resistant | 984.3' 300.0m | 0.063 (1.60mm) | 0.031 (0.79mm) | 0.014 0.36mm | - | RoHS Compliant | ||
![]() 309-60308 HellermannTyton | In Stock | - | - | 5 Weeks | - | - | Polyolefin (PO), Irradiated | -55°C~135°C | Reel | - | TFN21 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | Yellow | - | 2 to 1 | 70°C | Chemical Resistant, Flame Retardant, Oil Resistant, Solvent Resistant | 25.0' 7.6m | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.024 0.61mm | - | RoHS Compliant | ||
![]() 309-60306 HellermannTyton | In Stock | - | - | 5 Weeks | - | - | Polyolefin (PO), Irradiated | -55°C~135°C | Reel | - | TFN21 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | Black | - | 2 to 1 | 70°C | Chemical Resistant, Flame Retardant, Oil Resistant, Solvent Resistant | 25.0' 7.6m | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.024 0.61mm | - | RoHS Compliant | ||
![]() 321-50450 HellermannTyton | In Stock | - | Datasheet | - | Adhesive | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~110°C | Bulk | 2011 | TREDUX HA47 | Obsolete | 1 (Unlimited) | Tubing, Semi-Flexible | - | - | Black | Halogen Free | 3.5 to 1 | 120°C | Adhesive Lined, Corrosion Resistant, Moisture Resistant | 3.28' 1.00m | 1.772 (45.01mm) | 0.472 (12.00mm) | 0.161 4.10mm | - | RoHS Compliant | ||
![]() 309-60309 HellermannTyton | In Stock | - | - | 5 Weeks | - | - | Polyolefin (PO), Irradiated | -55°C~135°C | Reel | - | TFN21 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | Green | - | 2 to 1 | 70°C | Chemical Resistant, Flame Retardant, Oil Resistant, Solvent Resistant | 25.0' 7.6m | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.024 0.61mm | - | RoHS Compliant | ||
![]() 333-34004 HellermannTyton | In Stock | - | Datasheet | - | - | - | Polyolefin (PO) | -55°C~135°C | Bulk | 2014 | TF31 | Obsolete | 1 (Unlimited) | Tubing, Flexible | - | - | Yellow | - | 3 to 1 | 90°C | Flame Retardant | 98.4' 30.0m | 1.575 (40.01mm) | 0.512 (13.00mm) | 0.049 1.24mm | - | RoHS Compliant | ||
![]() 321-50130 HellermannTyton | In Stock | - | Datasheet | - | Wall | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~110°C | Bulk | 2011 | TREDUX HA47 | Obsolete | 1 (Unlimited) | Tubing, Semi-Flexible | - | - | Black | Halogen Free | 3.5 to 1 | 120°C | Adhesive Lined, Corrosion Resistant, Moisture Resistant | 3.28' 1.00m | 0.512 (13.00mm) | 0.157 (3.99mm) | 0.094 2.40mm | - | RoHS Compliant | ||
![]() 300-73050 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | - | 300 | Polyolefin (PO), Irradiated | -55°C~125°C | Spool | 2011 | TCN20 | Active | 1 (Unlimited) | Tubing, Flexible | 125°C | -55°C | Black | Not Halogen Free | 2 to 1 | 100°C | Flame Retardant, Fluid Resistant, Solvent Resistant | 984.3' 300.0m | 0.187 (4.75mm) | 0.095 (2.41mm) | 0.019 0.50mm | - | RoHS Compliant | ||
![]() 309-60312 HellermannTyton | In Stock | - | - | 5 Weeks | - | - | Polyolefin (PO), Irradiated | -55°C~135°C | Reel | - | TFN21 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | White | - | 2 to 1 | 70°C | Chemical Resistant, Flame Retardant, Oil Resistant, Solvent Resistant | 25.0' 7.6m | 0.752 (19.10mm) | 0.375 (9.53mm) | 0.027 0.69mm | - | RoHS Compliant | ||
![]() 300-73040 HellermannTyton | In Stock | - | Datasheet | - | - | 300 | Polyolefin (PO), Irradiated | -55°C~125°C | Spool | 2009 | TCN20 | Obsolete | 1 (Unlimited) | Tubing, Flexible | 125°C | -55°C | Black | Not Halogen Free | 2 to 1 | 100°C | Flame Retardant, Fluid Resistant, Solvent Resistant | 984.3' 300.0m | 0.125 (3.18mm) | 0.062 (1.57mm) | 0.018 0.46mm | - | RoHS Compliant | ||
![]() 319-02400 HellermannTyton | In Stock | - | Datasheet | - | - | - | Polyolefin (PO) | -55°C~125°C | Bulk | 2009 | TREDUX | Obsolete | 1 (Unlimited) | Tubing, Flexible | - | - | Black | Not Halogen Free | 3 to 1 | 90°C | Corrosion Resistant, Self Extinguishing | 3.28' 1.00m | 0.945 (24.00mm) | 0.315 (8.00mm) | 0.047 1.19mm | - | RoHS Compliant | ||
![]() 309-60293 HellermannTyton | In Stock | - | - | 5 Weeks | - | - | Polyolefin (PO), Irradiated | -55°C~135°C | Reel | - | TFN21 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | Green | - | 2 to 1 | 70°C | Chemical Resistant, Flame Retardant, Oil Resistant, Solvent Resistant | 100.0' 30.5m | 0.125 (3.18mm) | 0.063 (1.60mm) | 0.019 0.48mm | - | RoHS Compliant | ||
![]() 309-65234 HellermannTyton | In Stock | - | - | 12 Weeks | - | - | Polyolefin (PO), Irradiated | -55°C~135°C | Bulk | 2015 | TFN21 | Active | Not Applicable | Tubing, Flexible | - | - | White | - | 2 to 1 | 70°C | Chemical Resistant, Oil Resistant, Solvent Resistant | 4.00' 1.22m | 4.000 (101.60mm) | 2.000 (50.80mm) | 0.053 1.35mm | Unknown | RoHS Compliant | ||
![]() 300-73100 HellermannTyton | In Stock | - | Datasheet | - | - | 300 | Polyolefin (PO), Irradiated | -55°C~125°C | Spool | 2011 | TCN20 | Obsolete | 1 (Unlimited) | Tubing, Flexible | 125°C | -55°C | Black | Not Halogen Free | 2 to 1 | 100°C | Flame Retardant, Fluid Resistant, Solvent Resistant | 196.8' 60.0m | 1.000 (25.40mm) | 0.500 (12.70mm) | 0.036 0.90mm | - | RoHS Compliant |