- Material
- Type
- Color
- Flammability
- Operating Temperature Range
- Shrink Ratio
- Series
- Type of cable accessories
- Certificates
- Min. diameter before shrinking
- Diameter after shrinking
- Halogen Free
Attribute column
Manufacturer
HellermannTyton Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Body Material | Brand | Contact Materials | Content | ElectricalLife | Factory colour | Factory Pack QuantityFactory Pack Quantity | Halogen-free | Manufacturer | Manufacturer part # | Manufacturer Part Number | Max. temperature | Maximum Operating Temperature | Min. temperature | Minimum Operating Temperature | Minimum Shrink Temperature | Part # Aliases | RoHS | RoHS-compliant | Standards Met | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Type | Number of Positions | Color | Subcategory | Pitch | Current Rating | Contact Finish | Termination Style | Actuator Type | Circuit | Mechanical Life | Halogen Free | Product Type | Washable | Actuator Level | Features | Product Category | Shrink Ratio | Length | Height Above Board | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 300-73550 TCN20-1.2/0.6-PO-X-BK HellermannTyton | In Stock | - | - | - | Polyolefin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, cULus Recognised, E 143529, UL 224 VW-1 | - | - | - | TCN20 | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | 2:1 | - | - | - | ||
![]() 308-31207 HIS-3-12/4-PO-X-GNYE HellermannTyton | In Stock | - | - | - | Cross Linked Polyolefin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HIS-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3:1 | - | - | - | ||
![]() 318-32400 TA32-24/8-PO-X-BK HellermannTyton | In Stock | - | - | - | Polyolefin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TA32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3:1 | - | - | - | ||
![]() 321-30000 HA67-19.0/3.2-PO-X-BK HellermannTyton | In Stock | - | - | - | Polyolefin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HA67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6:1 | - | - | - | ||
![]() 300-73090 TCN20-19.1/9.5-PO-X-BK HellermannTyton | In Stock | - | - | - | Cross Linked Polyolefin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TCN20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2:1 | - | - | - | ||
![]() HS-1899 HellermannTyton | In Stock | - | - | - | Polyolefin, cross-linked (PO-X) | - | HellermannTyton | - | - | - | - | 1 | - | HellermannTyton | - | HS-1899 | - | - | - | - | - | 857-40142 | Details | - | - | - | - | - | - | - | HS1899 | - | Black (BK) | Wire & Cable Management | - | - | - | - | - | - | - | - | Heat Shrink Tubing and Sleeves | - | - | - | Heat Shrink Tubing and Sleeves | - | - | - | - | ||
![]() 308-30300 HIS-3-3/1-PO-X-BK HellermannTyton | In Stock | - | - | Through Hole | Cross Linked Polyolefin | Polybutylene Terephthalate (PBT), Glass Filled | - | Copper Alloy | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | -20°C ~ 85°C | Tube | NDI | Active | - | 6 | - | - | 0.100 (2.54mm), Full | 25mA | Gold | PC Pin | Slide (Standard) | SPST | 2,000 Cycles | - | - | No | Flush, Recessed | -- | - | 3:1 | 0.637 (16.18mm) | 0.173 (4.40mm) | - | ||
![]() 333-34000 TF31-40/13-PO-X-BK HellermannTyton | In Stock | - | - | - | Polyolefin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant, SA, UL, UL Listed | - | - | - | TF31 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | 3:1 | - | - | - | ||
![]() 317-00038 TG40-8/1.65 50MM-PO-X-CL HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TG40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4:1 | - | - | - | ||
![]() 12273242-310 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 12273148-110 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 309-15080 TF21-50.8/25.4-PO-X-BK HellermannTyton | In Stock | - | - | - | Polyolefin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, JAR/FAR, NF F, SAE, UL Listed, UL Recognized | - | - | - | TF21 | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | 2:1 | - | - | - | ||
![]() 342-20040 SE28 12.7/6.4-POA-BK HellermannTyton | In Stock | - | - | - | Elastomer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NF F, SAE, VG | - | - | - | SE28 | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | 2:1 | - | - | - | ||
![]() 313-80008 TCN24-38.1/19.1-PO-X-CL HellermannTyton | In Stock | - | - | - | Polyolefin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TCN24 | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | 2:1 | - | - | - | ||
![]() 300-73556 TCN20-3.2/1.6-PO-X-BK HellermannTyton | In Stock | - | - | - | Polyolefin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, cULus Recognised, E 143529, UL 224 VW-1 | - | - | - | TCN20 | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | 2:1 | - | - | - | ||
![]() 308-30900 HIS-3-9/3-PO-X-BK HellermannTyton | In Stock | - | - | - | Cross Linked Polyolefin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HIS-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3:1 | - | - | - | ||
![]() 313-80009 TCN24-50.8/25.4-PO-X-CL HellermannTyton | In Stock | - | - | - | Polyolefin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TCN24 | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | 2:1 | - | - | - | ||
![]() 321-30000 HellermannTyton | In Stock | - | - | - | Polyolefin (irradiated) | - | HellermannTyton | - | 1.22m | - | Black | 10 | Yes | HellermannTyton | 321-30000 | - | +110°C | + 110 C | -55°C | - 55 C | + 120 C | - | - | Yes | - | - | - | - | HA67 | - | HA67-19,0/3,2-PEX-BK | - | Black | Wire & Cable Management | - | - | - | - | - | - | - | - | Heat Shrink Tubing and Sleeves | - | - | - | Heat Shrink Tubing and Sleeves | 6:1 | 4 ft | - | Non-Flame Retardant | ||
![]() 300-30950 HIS-PACK-9.5/4.7-PO-X-BK HellermannTyton | In Stock | - | - | - | Cross Linked Polyolefin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | HIS-PACK | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | 2:1 | - | - | - | ||
![]() 553-30451 TCGT4.8-1.6WH-PO-X-WH HellermannTyton | In Stock | - | - | - | Polyolefin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | 3:1 | - | - | - |