- Legend
- Series
- Cable Diameter Range
- Material
- Length
- Quantity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Operating Temperature Range
- Width
- Resistant To
- Standards Met
Attribute column
Manufacturer
HellermannTyton Markers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Content | Factory colour | Manufacturer part # | Maximum Operating Temperature | Minimum Operating Temperature | Standards Met | Series | Color | Operating Temperature Range | Legend | Quantity | Resistant To | Cable Diameter Range | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 151-41119 AT1-PA66-NA HellermannTyton | In Stock | - | - | Nylon 66 | - | - | - | +85°C | -40°C | - | Arrowtag | - | -40 → +85 °C | -0 | 100 | Flame | 1.7 → 3.6mm | 62.5mm | 4.7 mm | ||
![]() 550-14013 RO203-1401-WH-1401-CL/WH (100) HellermannTyton | In Stock | - | - | Vinyl | - | - | - | - | - | - | RiteOn | - | - | 0 → 9 | 100 | Fluids | 9.1 → 18.1mm | - | - | ||
![]() 561-05028 WIC2-PA66-GY HellermannTyton | In Stock | - | - | Polyamide | - | - | - | +85°C | -40°C | - | WIC2 | - | -40 → +85 °C | 8 | 200 | Vibrations | 2.8 → 3.8mm | 3mm | 5.6 mm | ||
![]() 561-02003 WIC2-G,H,Y,Z,O,Q,J,K,X,L-PA66-YE HellermannTyton | In Stock | - | - | Polyamide | - | - | - | +85°C | -40°C | - | WIC2 | - | -40 → +85 °C | G H J K L O Q X Y Z | 200 | Vibrations | 2.8 → 3.8 | 3mm | 5.6 mm | ||
![]() 561-03688 WIC3-8-PA66-GY HellermannTyton | In Stock | - | - | Polyamide | - | - | - | +85°C | -40°C | - | WIC3 | - | -40 → +85 °C | 8 | 100 | Vibrations | 4.3 → 5.3mm | 3mm | 8 mm | ||
![]() 561-02600 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | WIC | - | - | 0 | - | - | 2.8 → 3.8mm | - | - | ||
![]() 561-02655 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | WIC | - | - | 5 | - | - | 2.8 → 3.8mm | - | - | ||
![]() 561-01702 HellermannTyton | In Stock | - | - | - | 200pc(s) | Red | 561-01702 | - | - | - | WIC | - | - | + | - | - | 2 → 2.8mm | - | - | ||
![]() 561-03024 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | WIC | - | - | B | - | - | 4.3 → 5.3mm | - | - | ||
![]() 561-03000 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | WIC | - | - | AC | - | - | 4.3 → 5.3mm | - | - | ||
![]() 561-02322 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | WIC | - | - | L2 | - | - | 2.8 → 3.8mm | - | - | ||
![]() 561-02320 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | WIC | - | - | L2 | - | - | 2.8 → 3.8mm | - | - | ||
![]() 561-02184 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | WIC | - | - | R | - | - | 2.8 → 3.8mm | - | - | ||
![]() 561-02144 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | WIC | - | - | N | - | - | 2.8 → 3.8mm | - | - | ||
![]() 561-03324 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | WIC | - | - | L2 | - | - | 4.3 → 5.3mm | - | - | ||
![]() 561-03320 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | WIC | - | - | L2 | - | - | 4.3 → 5.3mm | - | - | ||
![]() 561-03311 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | WIC | - | - | L1 | - | - | 4.3 → 5.3mm | - | - | ||
![]() 561-03184 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | WIC | Yellow | - | R | - | - | 4.3 → 5.3mm | - | - | ||
![]() 561-00633 WIC0-3-PA66-OG HellermannTyton | In Stock | - | - | Polyamide | - | - | - | +85°C | -40°C | HF | WIC0 | - | -40 → +85 °C | 3 | 200 | Vibration | 0.8 → 2.2 | 3mm | 5 mm | ||
![]() 561-00600 WIC0-0-PA66-BK HellermannTyton | In Stock | - | - | Polyamide | - | - | - | +85°C | -40°C | HF | WIC0 | - | -40 → +85 °C | 0 | 200 | Vibration | 0.8 → 2.2 | 3mm | 5 mm |