- Legend
- Series
- Cable Diameter Range
- Material
- Length
- Quantity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Operating Temperature Range
- Width
- Resistant To
- Standards Met
Attribute column
Manufacturer
HellermannTyton Markers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Maximum Operating Temperature | Minimum Operating Temperature | Standards Met | Series | Operating Temperature Range | Legend | Quantity | Expandable | Resistant To | Cable Diameter Range | Length | Width | Wall Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 901-10623 906-4810-VT HellermannTyton | In Stock | - | - | PVC | +105°C | -65°C | BS-2782-540B, BS-6746C, IEC 304, IEC 757, UL249 | Ovalgrip | -65 → +105 °C | 7 | 250 | - | - | 1.8 → 3.6mm | 4.5mm | - | - | ||
![]() 901-10621 906-4808-GN HellermannTyton | In Stock | - | - | PVC | +105°C | -65°C | BS-2782-540B, BS-6746C, IEC 304, IEC 757, UL254 | Ovalgrip | -65 → +105 °C | 5 | 250 | - | - | 1.8 → 6.3mm | 4.5mm | - | - | ||
![]() 901-10655 906-4820-YE HellermannTyton | In Stock | - | - | PVC | +105°C | -65°C | BS-2782-540B, BS-6746C, IEC 304, IEC 757, UL258 | Ovalgrip | -65 → +105 °C | B | 500 | - | - | 1.7 → 3.6mm | 4mm | - | - | ||
![]() 561-02064 HellermannTyton | In Stock | - | - | - | - | - | - | WIC | - | F | - | - | - | 2.8 → 3.8mm | - | - | - | ||
![]() 901-10267 HellermannTyton | In Stock | - | - | PVC | +105°C | -65°C | - | Helagrip | -65 → +105 °C | 0 | 1000 | - | Acids, Alkalis, Gasoline/Fuels | 1 → 3mm | 3.5mm | 3.3 mm | - | ||
![]() 901-10282 HellermannTyton | In Stock | - | - | PVC | +105°C | -65°C | - | Helagrip | -65 → +105 °C | W | 1000 | - | Acids, Alkalis, Gasoline/Fuels | 1 → 3mm | 3.5mm | 3.3 mm | - | ||
![]() 901-10283 HellermannTyton | In Stock | - | - | PVC | +105°C | -65°C | - | Helagrip | -65 → +105 °C | + | 1000 | - | Acids, Alkalis, Gasoline/Fuels | 1 → 3mm | 3.5mm | 3.3 mm | - | ||
![]() 901-10270 HellermannTyton | In Stock | - | - | PVC | +105°C | -65°C | - | Helagrip | -65 → +105 °C | 3 | 1000 | - | Acids, Alkalis, Gasoline/Fuels | 1 → 3mm | 3.5mm | 3.3 mm | - | ||
![]() 901-10269 HellermannTyton | In Stock | - | - | PVC | +105°C | -65°C | - | Helagrip | -65 → +105 °C | 2 | 1000 | - | Acids, Alkalis, Gasoline/Fuels | 1 → 3mm | 3.5mm | 3.3 mm | - | ||
![]() 901-10274 HellermannTyton | In Stock | - | - | PVC | +105°C | -65°C | - | Helagrip | -65 → +105 °C | 7 | 1000 | - | Acids, Alkalis, Gasoline/Fuels | 1 → 3mm | 3.5mm | 3.3 mm | - | ||
![]() 912-40742 HellermannTyton | In Stock | - | - | PVC | +105°C | -65°C | - | Helagrip | -65 → +105 °C | T | 1000 | - | Acids, Alkalis, Gasoline/Fuels | 1 → 3mm | 3.5mm | 3.3 mm | - | ||
![]() 912-40738 HellermannTyton | In Stock | - | - | PVC | +105°C | -65°C | - | Helagrip | -65 → +105 °C | R | 1000 | - | Acids, Alkalis, Gasoline/Fuels | 1 → 3mm | 3.5mm | 3.3 mm | - | ||
![]() 901-10276 HellermannTyton | In Stock | - | - | PVC | +105°C | -65°C | - | Helagrip | -65 → +105 °C | 9 | 1000 | - | Acids, Alkalis, Gasoline/Fuels | 1 → 3mm | 3.5mm | 3.3 mm | - | ||
![]() 901-10307 HellermannTyton | In Stock | - | - | PVC | +105°C | -65°C | - | Helagrip | -65 → +105 °C | 2 | 250 | - | Acids, Alkalis, Gasoline/Fuels | 4 → 9mm | 5mm | 6.8 mm | - | ||
![]() 901-10306 HellermannTyton | In Stock | - | - | PVC | +105°C | -65°C | - | Helagrip | -65 → +105 °C | 1 | 250 | - | Acids, Alkalis, Gasoline/Fuels | 4 → 9mm | 5mm | 6.8 mm | - | ||
![]() 901-10315 HellermannTyton | In Stock | - | - | PVC | +105°C | -65°C | - | Helagrip | -65 → +105 °C | 0 | 250 | - | Acids, Alkalis, Gasoline/Fuels | 4 → 9mm | 5mm | 6.8 mm | - | ||
![]() 901-10321 HellermannTyton | In Stock | - | - | PVC | +105°C | -65°C | - | Helagrip | -65 → +105 °C | + | 250 | - | Acids, Alkalis, Gasoline/Fuels | 4 → 9mm | 5mm | 6.8 mm | - | ||
![]() 901-10495 HellermannTyton | In Stock | - | - | PVC | +105°C | -65°C | - | Helagrip | -65 → +105 °C | / | 250 | Yes | Acids, Alkalis, Gasoline/Fuels | 4 → 9mm | 5mm | 6.8 mm | 0.75mm | ||
![]() 901-10320 HellermannTyton | In Stock | - | - | PVC | +105°C | -65°C | - | Helagrip | -65 → +105 °C | W | 250 | - | Acids, Alkalis, Gasoline/Fuels | 4 → 9mm | 5mm | 6.8 mm | - | ||
![]() 901-10493 HellermannTyton | In Stock | - | - | PVC | +105°C | -65°C | - | Helagrip | -65 → +105 °C | U | 250 | Yes | Acids, Alkalis, Gasoline/Fuels | 4 → 9mm | 5mm | 6.8 mm | 0.8mm |