- Legend
- Series
- Cable Diameter Range
- Material
- Length
- Quantity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Operating Temperature Range
- Width
- Resistant To
- Standards Met
Attribute column
Manufacturer
HellermannTyton Markers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Material | Maximum Operating Temperature | Minimum Operating Temperature | Standards Met | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Color | Power (Watts) | Failure Rate | Operating Temperature Range | Legend | Quantity | Features | Resistant To | Cable Diameter Range | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 561-01003 WIC1-G,H,Y,Z,O,Q,J,K,X,L-PA66-YE HellermannTyton | In Stock | - | - | - | - | Polyamide | +85°C | -40°C | - | - | - | WIC1 | - | - | - | - | - | - | - | - | - | - | -40 → +85 °C | G H J K L O Q X Y Z | 200 | - | Vibrations | 2 → 2.8mm | - | 3mm | 5 mm | ||
![]() 561-05047 WIC3-PA66-VT HellermannTyton | In Stock | - | - | - | - | Polyamide | +85°C | -40°C | - | - | - | WIC3 | - | - | - | - | - | - | - | - | - | - | -40 → +85 °C | 7 | 100 | - | Vibrations | 4.3 → 5.3mm | - | 3mm | 8 mm | ||
![]() 561-03644 WIC3-4-PA66-YE HellermannTyton | In Stock | - | - | - | - | Polyamide | +85°C | -40°C | - | - | - | WIC3 | - | - | - | - | - | - | - | - | - | - | -40 → +85 °C | 4 | 100 | - | Vibrations | 4.3 → 5.3mm | - | 3mm | 8 mm | ||
![]() 561-03751 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | WIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.3 → 5.3mm | - | - | - | ||
![]() 561-02084 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | WIC | - | - | - | - | - | - | - | Yellow | - | - | - | H | - | - | - | 2.8 → 3.8mm | - | 3 mm | - | ||
![]() 561-01699 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | WIC | - | - | - | - | - | - | - | - | - | - | - | 9 | - | - | - | 2 → 2.8mm | - | - | - | ||
![]() 561-02034 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | WIC | - | - | - | - | - | - | - | - | - | - | - | C | - | - | - | 2.8 → 3.8mm | - | - | - | ||
![]() 561-02244 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | WIC | - | - | - | - | - | - | - | - | - | - | - | X | - | - | - | 2.8 → 3.8mm | - | - | - | ||
![]() 561-03704 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | WIC | - | - | - | - | - | - | - | - | - | - | - | + | - | - | - | 4.3 → 5.3mm | - | - | - | ||
![]() 561-03194 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | WIC | - | - | - | - | - | - | - | - | - | - | - | S | - | - | - | 4.3 → 5.3mm | - | - | - | ||
![]() 561-03164 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | WIC | - | - | - | - | - | - | - | - | - | - | - | P | - | - | - | 4.3 → 5.3mm | - | - | - | ||
![]() 561-00604 HellermannTyton | In Stock | - | - | - | - | Polyamide | - | - | - | - | - | WIC0 | - | - | - | - | - | - | - | Yellow | - | - | - | 0 | - | - | - | 2 → 2.8mm | - | 3 mm | - | ||
![]() 561-02750 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | WIC | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | 2.8 → 3.8mm | - | - | - | ||
![]() 561-03154 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | WIC | - | - | - | - | - | - | - | - | - | - | - | O | - | - | - | 4.3 → 5.3mm | - | - | - | ||
![]() 901-10467 HellermannTyton | In Stock | - | - | - | - | PVC | +105°C | -65°C | - | - | - | Ovalgrip | - | - | - | - | - | - | - | - | - | - | -65 → +105 °C | P | 500 | - | Flame | 2.5 → 6mm | - | 4.5mm | 4 mm | ||
![]() 531-07868 HOBS85-PVC-WH HellermannTyton | In Stock | - | - | - | - | Polyvinyl Chloride | +105°C | -65°C | - | - | - | HODS85 | - | - | - | - | - | - | - | - | - | - | -65 → +105 °C | H | 100 | - | - | 1.8 → 6.3mm | - | 4.5mm | - | ||
![]() 531-07884 HOBS85-PVC-WH HellermannTyton | In Stock | - | - | - | - | Polyvinyl Chloride | +105°C | -65°C | - | - | - | HODS85 | - | - | - | - | - | - | - | - | - | - | -65 → +105 °C | X | 100 | - | - | 1.8 → 6.3mm | - | 4.5mm | - | ||
![]() 531-07851 HOBS85-PVC-WH HellermannTyton | In Stock | - | - | - | - | Polyvinyl Chloride | +105°C | -65°C | - | - | - | HODS85 | - | - | - | - | - | - | - | - | - | - | -65 → +105 °C | 0 | 100 | - | - | 1.8 → 6.3mm | - | 4.5mm | - | ||
![]() 901-10682 906-4933-RD HellermannTyton | In Stock | - | - | Axial | Axial | Polyvinyl Chloride | +105°C | -65°C | BS-2782-540B, BS6746C, IEC 757, UL 224 | -55°C ~ 150°C | Tape & Reel (TR) | PTF | 0.145 Dia x 0.375 L (3.68mm x 9.53mm) | ±0.1% | Active | 2 | ±15ppm/°C | 37.5 kOhms | Metal Film | - | 0.25W, 1/4W | -- | -65 → +105 °C | 2 | 500 | Moisture Resistant | - | 1.7 → 3.6mm | -- | 4mm | - | ||
![]() 901-10702 906-4983-YE HellermannTyton | In Stock | - | - | Axial | Axial | PVC | +105°C | -65°C | BS-2782-540B, BS-6746C, IEC 304, IEC 757, UL228 | -55°C ~ 150°C | Tape & Reel (TR) | PTF | 0.145 Dia x 0.375 L (3.68mm x 9.53mm) | ±0.05% | Active | 2 | ±10ppm/°C | 4.125 kOhms | Metal Film | - | 0.25W, 1/4W | -- | -65 → +105 °C | 7 | 500 | Moisture Resistant | - | 1.7 → 3.6mm | -- | 4mm | - |