- Legend
- Series
- Cable Diameter Range
- Material
- Length
- Quantity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Operating Temperature Range
- Width
- Resistant To
- Standards Met
Attribute column
Manufacturer
HellermannTyton Markers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Material | Cable Types | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Number of Keys | Outside Length | Part # Aliases | RoHS | Standards Met | Packaging | Series | Part Status | Composition | Color | Gender | Current Rating | Operating Temperature Range | Legend | Number of Bands | Quantity | Resistant To | Cable Diameter Range | IP Rating | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 561-02301 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WIC | - | - | - | - | - | - | Earth Symbol, L1, L2, L3, N | - | - | - | 2.8 → 3.8mm | - | - | - | ||
![]() SNP14A10C2 HellermannTyton | In Stock | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | 190-00302 | Details | - | Bulk | SNP | - | - | White | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 531-07859 HOBS85-PVC-WH HellermannTyton | In Stock | - | - | - | Polyvinyl Chloride | - | - | - | - | - | +105°C | -65°C | - | - | - | - | - | - | - | HODS85 | - | - | - | - | - | -65 → +105 °C | 8 | - | 100 | - | 1.8 → 6.3mm | - | 4.5mm | - | ||
![]() 901-10382 HellermannTyton | In Stock | - | - | - | PVC | - | - | - | - | - | +105°C | -65°C | - | - | - | - | - | - | - | * | Active | - | - | - | - | -65 → +105 °C | R | - | 250 | Acids, Alkalis, Gasoline/Fuels | 2 → 5mm | - | 3.5mm | 4.3 mm | ||
![]() 901-10376 HellermannTyton | In Stock | - | - | - | PVC | - | - | - | - | - | +105°C | -65°C | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | R | - | 250 | Acids, Alkalis, Gasoline/Fuels | 1 → 3mm | - | 3.5mm | 3.3 mm | ||
![]() 901-10357 HellermannTyton | In Stock | - | - | - | PVC | - | - | - | - | - | +105°C | -65°C | - | - | - | - | - | - | - | Helagrip | - | - | - | - | - | -65 → +105 °C | 1 | - | 250 | Acids, Alkalis, Gasoline/Fuels | 2 → 5mm | - | 3.5mm | 4.3 mm | ||
![]() 901-10529 909-2926-PVC HellermannTyton | In Stock | - | - | - | PVC | - | - | - | Cutler Hammer, Div of Eaton Corp | HVX00712BACAP1 | +105°C | -65°C | - | - | - | - | - | BS-2782-540B, BS6746C, IEC 757, UL 224 | - | Helagrip | - | - | - | - | - | -65 → +105 °C | 3 | - | 250 | - | 1 → 3mm | - | 3.5mm | - | ||
![]() 901-10548 909-2991-PVC HellermannTyton | In Stock | - | - | - | PVC | - | - | - | Continental Belt | 6/5VX630 | +105°C | -65°C | - | - | 63 Inches | - | - | BS-2782-540B, BS6746C, IEC 757, UL 224 | - | HGDC | - | - | - | - | - | -65 → +105 °C | K | 6 | 1000 | - | 1 → 3mm | - | 3.5mm | - | ||
![]() 901-10606 909-3183-PVC HellermannTyton | In Stock | - | - | - | Mild Steel | - | - | - | NVENT HOFFMAN | A60P30G-HFMN | +105°C | -65°C | - | - | - | - | - | BS-2782-540B, BS6746C, IEC 757, UL 224 | - | Helagrip | - | Metallic | - | - | - | -65 → +105 °C | 4 | - | 1000 | - | 2 → 5mm | - | 3.5mm | - | ||
![]() 901-10600 909-3161-PVC HellermannTyton | In Stock | - | - | - | PVC | - | - | - | Fujikura, Formerly DDK | DMS3102A36-10S | +105°C | -65°C | - | - | - | - | - | BS-2782-540B, BS6746C, IEC 757, UL 224 | - | HGDC | - | - | - | - | - | -65 → +105 °C | Y | - | 1000 | - | 2 → 5mm | - | 3.5mm | - | ||
![]() 901-10607 909-3187-PVC HellermannTyton | In Stock | - | - | - | PVC | - | - | - | Stearns | 108703100312 | +105°C | -65°C | End Mount | - | - | - | - | BS-2782-540B, BS6746C, IEC 757, UL 224 | - | HGDC | - | - | - | - | - | -65 → +105 °C | 5 | - | 1000 | - | 2 → 5mm | IP23 | 3.5mm | - | ||
![]() 901-10648 906-4763-GN HellermannTyton | In Stock | - | - | - | PVC | - | - | - | - | - | +105°C | -65°C | - | - | - | - | - | BS-2782-540B, BS-6746C, IEC 304, IEC 757, UL240 | - | Ovalgrip | - | - | - | - | - | -65 → +105 °C | 5 | - | 500 | - | 1.8 → 6.3mm | - | 4.5mm | - | ||
![]() 901-10643 906-4750-BK HellermannTyton | In Stock | - | - | - | PVC | - | - | - | - | - | +105°C | -65°C | - | - | - | - | - | BS-2782-540B, BS-6746C, IEC 304, IEC 757, UL237 | - | Ovalgrip | - | - | - | - | - | -65 → +105 °C | 0 | - | 500 | - | 1.8 → 6.3mm | - | 4.5mm | - | ||
![]() 901-10644 906-4753-BN HellermannTyton | In Stock | - | - | - | PVC | - | - | - | - | - | +105°C | -65°C | - | - | - | - | - | BS-2782-540B, BS-6746C, IEC 304, IEC 757, UL238 | - | Ovalgrip | - | - | - | - | - | -65 → +105 °C | 1 | - | 500 | - | 1.8 → 6.3mm | - | 4.5mm | - | ||
![]() 561-03124 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WIC | - | - | - | - | - | - | L | - | - | - | 4.3 → 5.3mm | - | - | - | ||
![]() 901-10481 HellermannTyton | In Stock | - | - | - | PVC | - | - | - | - | - | +105°C | -65°C | - | - | - | - | - | - | - | Ovalgrip | - | - | - | - | - | -65 → +105 °C | 3 | - | 500 | Flame | 2.5 → 6mm | - | 4.5mm | 4 mm | ||
![]() 901-10479 HellermannTyton | In Stock | - | - | - | PVC | - | - | - | - | - | +105°C | -65°C | - | - | - | - | - | - | - | Ovalgrip | - | - | - | - | - | -65 → +105 °C | 1 | - | 500 | Flame | 2.5 → 6mm | - | 4.5mm | 4 mm | ||
![]() 561-00622 HellermannTyton | In Stock | - | - | - | PVC, Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WIC0 | - | - | Red | - | - | - | 2 | - | - | - | 2 → 2.8mm | - | 3 mm | - | ||
![]() 531-00423 HOBS85-PVC-YE (500) HellermannTyton | In Stock | - | - | - | PVC | - | - | - | Miscellaneous | - | +105°C | -65°C | - | - | - | - | - | - | - | Ovalgrip | - | - | - | - | - | -65 → +105 °C | V | - | 500 | Flame | 2.5 → 6mm | - | 4.5mm | 4 mm | ||
![]() 151-10952 QT7040S-PA66-WH HellermannTyton | In Stock | - | - | 5 | Polyamide | PVC | - | No | Turck | - | +85°C | -40°C | - | 1 | - | - | - | - | - | Q-tags | - | - | - | Male to (2) Female | 4 Amps | -40 → +85 °C | -0 | - | 50 | Fire | - | IP68 | 2 Meters | 42 mm |