- Legend
- Series
- Cable Diameter Range
- Material
- Length
- Quantity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Operating Temperature Range
- Width
- Resistant To
- Standards Met
Attribute column
Manufacturer
HellermannTyton Markers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Content | Dim | Factory colour | Halogen-free | Imprint | Manufacturer part # | Max. temperature | Maximum Operating Temperature | Min. temperature | Minimum Operating Temperature | Writing area width | Series | Type | Color | Operating Temperature Range | Legend | Quantity | Features | Resistant To | Cable Diameter Range | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 598-51402 HellermannTyton | In Stock | - | - | Plastic | 1pc(s) | - | Yellow | - | - | - | - | - | - | - | 25.40mm | - | Label | - | - | - | - | - | - | - | - | - | - | ||
![]() 540-01040 HellermannTyton | In Stock | - | - | - | 1pc(s) | - | - | - | - | 540-01040 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 561-01084 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WIC1 | - | Yellow | - | H | - | - | - | 2 → 2.8mm | - | 3 mm | - | ||
![]() 561-02002 WIC2-B,C,U,V,W,P,D,F,I,M-PA66-YE HellermannTyton | In Stock | - | - | Polyamide | - | - | - | - | - | - | - | +85°C | - | -40°C | - | WIC2 | - | - | -40 → +85 °C | B C D F I M P U V W | 200 | - | Vibrations | 2.8 → 3.8 | - | 3mm | 5.6 mm | ||
![]() 561-02994 WIC2-A,E,L,N,R,S,T,+,-,EARTH HellermannTyton | In Stock | - | - | Polyamide | - | - | - | - | - | - | - | +85°C | - | -40°C | - | WIC2 | - | - | -40 → +85 °C | - + A E Earth L N R S T | 200 | - | Vibrations | 2.8 → 3.8 | - | 3mm | 5.6 mm | ||
![]() 561-05054 WIC3-PA66-YE HellermannTyton | In Stock | - | - | Polyamide | - | - | - | - | - | - | - | +85°C | - | -40°C | - | WIC3 | - | - | -40 → +85 °C | G H J K L O Q X Y Z | 100 | - | Vibrations | 4.3 → 5.3 | - | 3mm | 8 mm | ||
![]() 561-02611 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WIC | - | - | - | 1 | - | - | - | 2.8 → 3.8mm | - | - | - | ||
![]() 561-02699 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WIC | - | - | - | 9 | - | - | - | 2.8 → 3.8mm | - | - | - | ||
![]() 561-01752 HellermannTyton | In Stock | - | - | - | 1pc(s) | - | Red | - | - | 561-01752 | - | - | - | - | - | WIC | - | - | - | RedITE | - | - | - | 2 → 2.8mm | - | - | - | ||
![]() 561-01666 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WIC | - | - | - | 6 | - | - | - | 2 → 2.8mm | - | - | - | ||
![]() 561-02100 HellermannTyton | In Stock | - | - | Polyamide | 200pc(s) | (L x W x H) 3 x 5.6 x 7.1 mm | Multi-colour | Yes | 0 - 9 | 561-02100 | +85°C | - | -40°C | - | - | WIC2 | International resistance color code with 0 - 9 | - | - | 0, 1, 2, 3, 4, 5, 6, 7, 8, 9 | - | halogen-free,+ latches,Retrofittable,International resistor colour coding | - | 2.8 → 3.8mm | 7.1mm | 3mm | 5.6mm | ||
![]() 561-03633 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WIC | - | - | - | 3 | - | - | - | 4.3 → 5.3mm | - | - | - | ||
![]() 561-03655 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WIC | - | - | - | 5 | - | - | - | 4.3 → 5.3mm | - | - | - | ||
![]() 561-03074 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WIC | - | - | - | G | - | - | - | 4.3 → 5.3mm | - | - | - | ||
![]() 561-03064 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WIC | - | - | - | F | - | - | - | 4.3 → 5.3mm | - | - | - | ||
![]() 561-03734 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WIC | - | - | - | EART | - | - | - | 4.3 → 5.3mm | - | - | - | ||
![]() 561-02154 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WIC | - | - | - | O | - | - | - | 2.8 → 3.8mm | - | - | - | ||
![]() 561-02214 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WIC | - | - | - | U | - | - | - | 2.8 → 3.8mm | - | - | - | ||
![]() 561-02311 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WIC | - | - | - | L1 | - | - | - | 2.8 → 3.8mm | - | - | - | ||
![]() 561-02054 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WIC | - | - | - | E | - | - | - | 2.8 → 3.8mm | - | - | - |