- Legend
- Series
- Cable Diameter Range
- Material
- Length
- Quantity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Operating Temperature Range
- Width
- Resistant To
- Standards Met
Attribute column
Manufacturer
HellermannTyton Markers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Material | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Standards Met | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Voltage - Supply | Output | Termination Style | Output Type | Failure Rate | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Accuracy | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Operating Pressure | Pressure Type | Port Style | Port Size | Wire/Cable Diameter | Operating Temperature Range | Capacitance @ Vr, F | Maximum Pressure | Legend | Quantity | Reverse Recovery Time (trr) | Features | Resistant To | Cable Diameter Range | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 901-10656 906-4839-YE HellermannTyton | In Stock | - | - | - | - | - | - | PVC | +105°C | -65°C | - | BS-2782-540B, BS-6746C, IEC 304, IEC 757, UL263 | - | - | Ovalgrip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65 → +105 °C | - | - | C | 500 | - | - | - | 1.7 → 3.6mm | - | 4mm | - | ||
![]() 901-10671 906-4889-YE HellermannTyton | In Stock | - | - | - | - | - | - | PVC | +105°C | -65°C | - | BS-2782-540B, BS-6746C, IEC 304, IEC 757, UL278 | - | - | Ovalgrip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65 → +105 °C | - | - | R | 500 | - | - | - | 1.7 → 3.6mm | - | 4mm | - | ||
![]() 901-10676 906-4892-YE HellermannTyton | In Stock | - | - | - | - | - | - | PVC | +105°C | -65°C | - | BS-2782-540B, BS-6746C, IEC 304, IEC 757, UL279 | - | - | Ovalgrip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65 → +105 °C | - | - | W | 500 | - | - | - | 1.7 → 3.6mm | - | 4mm | - | ||
![]() 531-00426 HellermannTyton | In Stock | - | - | - | - | - | - | PVC | +105°C | -65°C | - | - | - | - | Ovalgrip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65 → +105 °C | - | - | Y | 500 | - | - | Flame | 2.5 → 6mm | - | 4.5mm | 4 mm | ||
![]() 901-10615 906-4785-YE HellermannTyton | In Stock | - | - | - | - | - | - | PVC | +105°C | -65°C | - | BS-2782-540B, BS-6746C, IEC 304, IEC 757, UL247 | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65 → +105 °C | - | - | . | 250 | - | - | - | 1.7 → 3.6mm | - | 4mm | - | ||
![]() 901-10683 906-4937-OG HellermannTyton | In Stock | - | - | - | - | Axial | Axial | Polyvinyl Chloride | +105°C | -65°C | - | BS-2782-540B, BS6746C, IEC 757, UL 224 | -55°C ~ 150°C | Tape & Reel (TR) | PTF | 0.145 Dia x 0.375 L (3.68mm x 9.53mm) | ±0.1% | Active | 2 | ±15ppm/°C | 11.37 kOhms | - | - | Metal Film | - | 0.25W, 1/4W | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | -65 → +105 °C | - | - | 3 | 500 | - | Moisture Resistant | - | 1.8 → 6.3mm | -- | 4.5mm | - | ||
![]() 901-10691 906-4911-YE HellermannTyton | In Stock | - | - | - | - | Axial | Axial | PVC | +105°C | -65°C | - | BS-2782-540B, BS-6746C, IEC 304, IEC 757, UL285 | -55°C ~ 150°C | Bulk | PTF | 0.145 Dia x 0.375 L (3.68mm x 9.53mm) | ±1% | Active | 2 | ±10ppm/°C | 191 Ohms | - | - | Metal Film | - | 0.25W, 1/4W | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | -65 → +105 °C | - | - | - | 500 | - | Moisture Resistant | - | 1.7 → 3.6mm | -- | 4mm | - | ||
![]() 901-10678 906-4905-YE HellermannTyton | In Stock | - | - | - | - | Axial | Axial | PVC | +105°C | -65°C | - | BS-2782-540B, BS-6746C, IEC 304, IEC 757, UL283 | -55°C ~ 150°C | Bulk | PTF | 0.145 Dia x 0.375 L (3.68mm x 9.53mm) | ±0.1% | Active | 2 | ±10ppm/°C | 11 kOhms | - | - | Metal Film | - | 0.25W, 1/4W | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | -65 → +105 °C | - | - | Y | 500 | - | Moisture Resistant | - | 1.7 → 3.6mm | -- | 4mm | - | ||
![]() 901-10664 906-4858-YE HellermannTyton | In Stock | - | - | - | Through Hole | DO-201AD, Axial | DO-201AD | PVC | +105°C | -65°C | - | BS-2782-540B, BS-6746C, IEC 304, IEC 757, UL269 | - | Tape & Reel (TR) | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5µA @ 100V | 1.2V @ 3A | - | -50°C ~ 150°C | 100V | 3A | - | - | - | - | - | -65 → +105 °C | -- | - | K | 500 | 2µs | - | - | 1.7 → 3.6mm | - | 4mm | - | ||
![]() 561-03753 HellermannTyton | In Stock | - | - | - | - | Cylinder | -- | - | - | - | - | - | -40°C ~ 105°C | - | MediaSensor™ | - | - | Active | - | - | - | - | - | - | - | - | 8 V ~ 30 V | 1 V ~ 5 V | Deutsch, 3 Pin | Analog Voltage | - | - | - | - | - | ±0.5% | - | - | - | 3000 PSI (20684.27 kPa) | Sealed Gauge | Threaded | Male - 1/4 (6.35mm) NPT | - | - | - | -- | - | - | - | Amplified Output, Temperature Compensated | - | 4.3 → 5.3mm | - | - | - | ||
![]() 561-03146 HellermannTyton | In Stock | - | - | - | - | Cylinder | -- | - | - | - | - | - | -40°C ~ 105°C | - | MediaSensor™ | - | - | Active | - | - | - | - | - | - | - | - | 8 V ~ 30 V | 1 V ~ 5 V | Deutsch, 3 Pin | Analog Voltage | - | - | - | - | - | ±0.5% | - | - | - | 200 PSI (1378.95 kPa) | Sealed Gauge | Threaded | Female - 7/16 (11.11mm) UNF | - | - | - | -- | N | - | - | Amplified Output, Temperature Compensated | - | 4.3 → 5.3mm | - | - | - | ||
![]() 561-00002 WIC0 BCUVWPDFIM-PA66-YE HellermannTyton | In Stock | - | - | - | - | Cylinder | -- | Polyamide | +85°C | -40°C | - | HF | -40°C ~ 105°C | - | MediaSensor™ | - | - | Active | - | - | - | - | - | - | - | - | 8 V ~ 30 V | 4 mA ~ 20 mA | Packard, 3 Pin | Analog Current | - | - | - | - | - | ±0.5% | - | - | - | 1000 PSI (6894.76 kPa) | Sealed Gauge | Threaded | Male - M12 x 1.0 | - | -40 → +85 °C | - | -- | B C D F I M P U V W | 200 | - | Amplified Output, Temperature Compensated | Vibration | 0.8 → 2.2 | - | 3mm | 5 mm | ||
![]() 561-00101 WIC0 0-9-PA66-YE HellermannTyton | In Stock | - | - | - | - | Cylinder | -- | Polyamide | +85°C | -40°C | - | HF | -40°C ~ 105°C | - | MediaSensor™ | - | - | Active | - | - | - | - | - | - | - | - | 8 V ~ 30 V | 1 V ~ 5 V | Deutsch, 3 Pin | Analog Voltage | - | - | - | - | - | ±0.5% | - | - | - | 100 PSI (689.48 kPa) | Vented Gauge | Threaded | Male - M10 x 1.0 | - | -40 → +85 °C | - | -- | 0 → 9 | 200 | - | Amplified Output, Temperature Compensated | Vibration | 0.8 → 2.2 | - | 3mm | 5 mm | ||
![]() 151-41210 AT2-PA66-BK HellermannTyton | In Stock | - | - | - | - | - | - | Nylon 66 | +85°C | -40°C | - | UL 94 V-2 | - | - | Arrowtag | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 → +85 °C | - | - | - | 100 | - | - | - | - | - | 63mm | 9 mm | ||
![]() 901-10374 HellermannTyton | In Stock | - | - | - | - | - | - | PVC | +105°C | -65°C | - | - | - | - | Helagrip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65 → +105 °C | - | - | L | 250 | - | - | Acids, Alkalis, Gasoline/Fuels | 1 → 3mm | - | 3.5mm | 3.3 mm | ||
![]() 901-10482 HellermannTyton | In Stock | - | - | Cable | - | - | - | PVC | +105°C | -65°C | Compliant | - | - | - | Ovalgrip | - | - | - | - | - | - | 105 °C | -65 °C | - | Black, Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 mm | -65 → +105 °C | - | - | 4 | 500 | - | - | Flame | 2.5 → 6mm | - | 4.5 mm | 4 mm | ||
![]() 901-10642 906-4741-YE HellermannTyton | In Stock | - | - | - | - | - | - | PVC | +105°C | -65°C | - | BS-2782-540B, BS-6746C, IEC 304, IEC 757, UL234 | - | - | Ovalgrip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65 → +105 °C | - | - | . | 500 | - | - | - | 1.7 → 3.6mm | - | 4mm | - | ||
![]() 901-10626 906-4696-YE HellermannTyton | In Stock | - | - | - | - | - | - | PVC | +105°C | -65°C | - | BS-2782-540B, BS-6746C, IEC 304, IEC 757, UL224 | - | - | Ovalgrip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65 → +105 °C | - | - | / | 250 | - | - | - | 1.7 → 3.6mm | - | 4mm | - | ||
![]() 901-10627 906-4690-YE HellermannTyton | In Stock | - | - | - | - | - | - | PVC | +105°C | -65°C | - | BS-2782-540B, BS-6746C, IEC 304, IEC 757, UL224 | - | - | Ovalgrip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65 → +105 °C | - | - | . | 250 | - | - | - | 1.7 → 3.6mm | - | 4mm | - | ||
![]() 901-10591 909-3133-PVC HellermannTyton | In Stock | - | - | - | - | - | - | PVC | +105°C | -65°C | - | BS-2782-540B, BS6746C, IEC 757, UL 224 | - | - | HGDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65 → +105 °C | - | - | J | 1000 | - | - | - | 2 → 5mm | - | 3.5mm | - |