- Material
- Type
- Content
- Manufacturer part #
- Factory colour
- Maximum Operating Temperature
- Max. temperature
- Min. temperature
- Minimum Operating Temperature
- Length
- RoHS-compliant
- Series
Attribute column
Manufacturer
HellermannTyton Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Housing Material | Angled | Approvals | Cable Types | Conduit features | Content | External thread | Factory colour | Fire protection properties | For Use With | Jacket Material | Manufacturer | Manufacturer part # | Manufacturer Part Number | Max. length sold by the metre | Max. temperature | Maximum Operating Temperature | Min. temperature | Minimum Operating Temperature | Outside Ø | RoHS | RoHS-compliant | Terminal Ø (max.) | Operating Temperature | Series | Type | Color | Current Rating | Output | Accuracy | Tool Type | Input | Temperature Range | Expandable | Electrical Connection | Flammability | IP Rating | Diameter | Length | Wall Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTPHC32B-25M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Thermoplastic Elastomer (TPE) | - | - | CSA | PVC | - | - | - | - | - | - | Thermoplastic Rubber | Turck | - | LTPHC32B-25M | - | - | - | - | - | - | Yes | - | - | -76°F to +302°F (-60°C to +150°C) | - | LTPHC32B-25M | Black | 4 Amps | - | - | - | - | - | - | - | Self-Extinguishing according to EN IEC 61386-1 | IP67 | 1 | 5 Meters | - | ||
![]() 170-10800 HEGP08-PET-BK HellermannTyton | In Stock | - | - | PET | - | - | cULus | - | - | - | - | - | - | - | - | Barksdale Control Products | - | 425T5-01-A | - | - | +150°C | - | -50°C | - | - | - | - | - | - | General Industrial (Amplified) | - | - | 4-20 mA | 0.25 % | - | 12-30 VDC | -40-185 °F | Yes | DIN Connector | - | - | - | - | - | ||
![]() 170-02004 HEGMANWO-10-PMPI-GN HellermannTyton | In Stock | - | - | Meta-Aramid NOMEX | - | - | - | - | - | - | - | - | - | - | - | Cooper | - | 12388722 | - | - | +240°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | ||
![]() 170-01000 TWIST-IN 05-PET-BK HellermannTyton | In Stock | - | - | PET | - | - | - | - | - | - | - | - | - | - | - | ABB | - | ACH550-BCR-07A5-2+B058+K454 | - | - | +125°C | - | -70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 161-66300 HWPPMC25-PP/SS-BU HellermannTyton | In Stock | - | - | Metal Detectable Polypropylene | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +110°C | - | -60°C | - | - | - | - | - | Helawrap HWPPMC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.05mm | ||
![]() 166-32504 HellermannTyton | In Stock | - | - | - | - | 45-degree | - | - | - | 1pc(s) | M40 | Metal | - | - | - | - | 166-32504 | - | - | - | - | - | - | - | - | - | - | - | - | LTS40-45FMC-M40-NPB/PA6-ML | - | - | - | - | - | - | - | - | - | - | - | - | 860.90mm | - | ||
![]() 166-31916 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | 10m | - | Black | - | - | - | - | 166-31916 | - | - | +105°C | - | -20°C | - | 47.9mm | - | Yes | - | - | - | LTS50-GS/PVC-BK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-30421 HellermannTyton | In Stock | - | - | - | - | Straight | - | - | - | 1pc(s) | M16 | Metal | - | - | - | - | 166-30421 | - | - | - | - | - | - | - | - | - | - | - | - | SSC16-SM-M16-SS316-ML | - | - | - | - | - | - | - | - | - | - | - | - | 340.20mm | - | ||
![]() 166-24904 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | 1pc(s) | - | Black | - | - | - | - | 166-24904 | - | - | +135°C | - | -50°C | - | - | - | Yes | - | - | - | HGL42-T-TPE/PA66-BK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-11108 HellermannTyton | In Stock | - | - | Polyamide 6 | - | - | - | - | halogen-free,UV-resistant,oil-resistant,highly flexible,Abrasion-resistant | 10m | - | Black | V2 | - | - | - | 166-11108 | - | - | - | - | - | - | 54.5mm | - | Yes | - | - | - | HG-SW54-PA6-BK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-34706 HellermannTyton | In Stock | - | - | - | - | Straight | - | - | - | 1pc(s) | M40 | Metal | - | - | - | - | 166-34706 | - | - | +300°C | - | -100°C | - | - | - | Yes | - | - | - | SCSB40-SM-M40-NPB-ML | - | - | - | - | - | - | - | - | - | - | - | - | 570.80mm | - | ||
![]() 166-30412 HellermannTyton | In Stock | - | - | - | - | Straight | - | - | - | 1pc(s) | PG11 | Metal | - | - | - | - | 166-30412 | - | - | - | - | - | - | - | - | Yes | - | - | - | SC16-SM-PG11-NPB-ML | - | - | - | - | - | - | - | - | - | - | - | - | 340.20mm | - | ||
![]() 166-30711 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | 25m | - | Black | - | - | - | - | 166-30711 | - | - | - | - | - | - | 14.2mm | - | - | - | - | - | PCS12-GS/PVC-BK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-31104 HellermannTyton | In Stock | - | - | - | - | Straight | - | - | - | 1pc(s) | M20 | Metal | - | - | - | - | 166-31104 | - | - | +300°C | - | -100°C | - | - | - | Yes | - | - | - | PCS20-SM-M20-NPB-ML | - | - | - | - | - | - | - | - | - | - | - | - | 350.50mm | - | ||
![]() 166-22503 HellermannTyton | In Stock | - | - | Brass | - | 90-degree | - | - | Solvent-resistant,oil-resistant,halogen-free,+ swivel-ring external thread | 1pc(s) | M20 | Black | - | - | - | - | 166-22503 | - | - | +135°C | - | -50°C | - | - | - | Yes | 21mm | - | - | HG21-90M-M20-PA66/NPB-BK | - | - | - | - | - | - | - | - | - | - | - | - | 66mm | - | ||
![]() 166-22808 HellermannTyton | In Stock | - | - | Polyamide | - | 90-degree | - | - | Solvent-resistant,oil-resistant,halogen-free,+ fixed external thread,incl. sealing | 1pc(s) | PG9 | Black | - | - | - | - | 166-22808 | - | - | +135°C | - | -50°C | - | - | - | Yes | 13mm | - | - | HGL13-90-PG9-PA66/TPE-BK | - | - | - | - | - | - | - | - | - | - | - | - | 46mm | - | ||
![]() 166-33913 HellermannTyton | In Stock | - | - | Brass | Brass | Straight | - | - | - | 1pc(s) | PG36 | Metal | - | - | - | - | 166-33913 | - | - | +300°C | - | -100°C | - | - | - | - | - | - | - | PCSB40-SM-PG36-NPB-ML | - | - | - | - | - | - | - | - | - | - | - | - | 570.80mm | - | ||
![]() 166-21009 HellermannTyton | In Stock | - | - | Polyamide | - | Straight | - | - | - | 1pc(s) | - | Black | - | - | - | - | 166-21009 | - | - | - | - | - | - | - | - | - | - | - | - | HG67-S-M63-PA66-BK | - | - | - | - | - | - | - | - | - | - | - | - | 70mm | - | ||
![]() 621-60405 NA4/5 PRONG-SR HellermannTyton | In Stock | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | Sleeves & Grommets | - | - | 621-60405 NA4/5 PRONG-SR | - | - | - | - | - | - | - | - | - | - | - | - | NA4/5 PRONG-ML | - | - | - | - | Plier Prong | - | - | - | - | - | - | - | - | - | ||
![]() 169-22171 HellermannTyton | In Stock | - | - | Polyethylene (PE) | - | - | - | - | halogen-free | 50m | - | Grey | - | - | - | - | 169-22171 | - | 50m | +80°C | - | -50°C | - | 21.20mm | - | - | - | - | - | IWS17-PE-GY (50) | - | - | - | - | - | - | - | - | - | - | - | - | - | - |