- Material
- Type
- Content
- Manufacturer part #
- Factory colour
- Maximum Operating Temperature
- Max. temperature
- Min. temperature
- Minimum Operating Temperature
- Length
- RoHS-compliant
- Series
Attribute column
Manufacturer
HellermannTyton Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Angled | Conduit features | Content | Dim | Dimensions | External thread | Factory colour | Fire protection properties | Manufacturer part # | Material (details) | Max. length sold by the metre | Max. temperature | Maximum Operating Temperature | Min. temperature | Minimum Operating Temperature | Outside Ø | RoHS-compliant | Series | Type | Shielded | Length | Wall Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 169-22371 HellermannTyton | In Stock | - | - | - | - | - | Sold per metre | - | - | - | - | - | 169-22371 | - | 25m | - | - | - | - | - | - | - | IWS37-PE-GY | - | - | - | ||
![]() 166-30722 HellermannTyton | In Stock | - | - | - | - | - | 10m | - | - | - | Grey | - | 166-30722 | - | - | +70°C | - | -15°C | - | 10.1mm | - | - | PCS10-GS/PVC-GY | - | - | - | ||
![]() 169-22290 HellermannTyton | In Stock | - | - | Polyamide | - | halogen-free,Abrasion-resistant,Flexible,oil-resistant,UV-resistant | 25m | (OD x D x WT x P x W) 34.5 x 29 x 0.4 x 3.4 x 2.3 mm | (OD x D x WT x P x W) 34.5 x 29 x 0.4 x 3.4 x 2.3 mm | - | Black | Complies with UL94 HB and FMVSS-302. | 169-22290 | Polyamide 6 (PA6) | - | +120°C | - | -40°C | - | 34.50mm | Yes | - | IWS-29-N6-BK-Q1 | - | - | - | ||
![]() 912-26236 HEGTB575 HellermannTyton | In Stock | - | - | PVC, Tinned Copper | - | - | - | - | - | - | - | - | - | - | - | - | +155°C | - | -40°C | - | - | HEGTB5 | - | - | - | - | ||
![]() 912-26235 HEGTB560 HellermannTyton | In Stock | - | - | PVC, Tinned Copper | - | - | - | - | - | - | - | - | - | - | - | - | +155°C | - | -40°C | - | - | HEGTB5 | - | Yes | - | - | ||
![]() 170-01301 HEGWS25-PA6-BK HellermannTyton | In Stock | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | +125°C | - | -60°C | - | - | Helagaine HEGWS | - | - | - | 1.1mm | ||
![]() 170-01303 HEGWS35-PA6-BK HellermannTyton | In Stock | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | +125°C | - | -60°C | - | - | Helagaine HEGWS | - | - | - | 1.1mm | ||
![]() 166-30120 HellermannTyton | In Stock | - | - | - | - | - | 50m | - | - | - | Metal | - | 166-30120 | - | - | - | - | - | - | 24.6mm | - | - | SC25-GS-ML | - | - | - | ||
![]() 166-30109 HellermannTyton | In Stock | - | - | - | - | - | 10m | - | - | - | Metal | - | 166-30109 | - | - | +300°C | - | -100°C | - | 77.0mm | Yes | - | SC75-GS-ML | - | - | - | ||
![]() 166-32505 HellermannTyton | In Stock | - | - | - | 45-degree | - | 1pc(s) | - | - | M50 | Metal | - | 166-32505 | - | - | +135°C | - | -50°C | - | - | Yes | - | LTS50-45FMC-M50-NPB/PA6-ML | - | 930.40mm | - | ||
![]() 166-41403 HellermannTyton | In Stock | - | - | - | - | - | 1pc(s) | - | - | M25 | Metal | - | 166-41403 | - | - | - | - | - | - | - | - | - | PSRSC25-90FMCSS-M25-SS316/PA6-ML | - | 560.80mm | - | ||
![]() 166-30207 HellermannTyton | In Stock | - | - | - | - | - | 10m | - | - | - | Metal | - | 166-30207 | - | - | +600°C | - | -100°C | - | 52.8mm | - | - | SSC50-SS316-ML | - | - | - | ||
![]() 166-30713 HellermannTyton | In Stock | - | - | - | - | - | 10m | - | - | - | Black | - | 166-30713 | - | - | - | - | - | - | 21.6mm | - | - | PCS20-GS/PVC-BK | - | - | - | ||
![]() 166-30726 HellermannTyton | In Stock | - | - | - | - | - | 10m | - | - | - | Grey | - | 166-30726 | - | - | - | - | - | - | 26.0mm | Yes | - | PCS25-GS/PVC-GY | - | - | - | ||
![]() 166-30419 HellermannTyton | In Stock | - | - | - | Straight | - | 1pc(s) | - | - | M12 | Metal | - | 166-30419 | - | - | - | - | - | - | - | - | - | SSC10-SM-M12-SS316-ML | - | 300.20mm | - | ||
![]() 166-32211 HellermannTyton | In Stock | - | - | - | Straight | - | 1pc(s) | - | - | - | Metal | - | 166-32211 | - | - | - | - | - | - | - | - | - | LTS63-FMC-M63-NPB/PA6-ML | - | 580.80mm | - | ||
![]() 166-30721 HellermannTyton | In Stock | - | - | - | - | - | 25m | - | - | - | Grey | - | 166-30721 | - | - | - | - | - | - | 34.0mm | Yes | - | PCS32-GS/PVC-GY | - | - | - | ||
![]() 166-31406 HellermannTyton | In Stock | - | - | - | Straight | - | 1pc(s) | - | - | M32 | Metal | - | 166-31406 | - | - | +135°C | - | -50°C | - | - | Yes | - | PCS32-FMC-M32-NPB/PA6-ML | - | 450.80mm | - | ||
![]() 166-32007 HellermannTyton | In Stock | - | - | - | - | - | 10m | - | - | - | Black | - | 166-32007 | - | - | +150°C | - | -60°C | - | 47.9mm | Yes | - | LTSH50-GS/TPR-BK | - | - | - | ||
![]() 166-30902 HellermannTyton | In Stock | - | - | - | - | - | 25m | - | - | - | Black | - | 166-30902 | - | - | +90°C | - | -25°C | - | 21.6mm | - | - | LFHCS20-GS/PO-BK | - | - | - |