- Material
- Type
- Content
- Manufacturer part #
- Factory colour
- Maximum Operating Temperature
- Max. temperature
- Min. temperature
- Minimum Operating Temperature
- Length
- RoHS-compliant
- Series
Attribute column
Manufacturer
HellermannTyton Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Material | Angled | Content | Dielectric Strength | External thread | Factory colour | Manufacturer part # | Material (details) | Max. temperature | Maximum Operating Temperature | Min. temperature | Minimum Operating Temperature | RoHS-compliant | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Shielded | Type Attributes | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 166-30320 HellermannTyton | In Stock | - | - | - | - | - | Straight | 1pc(s) | - | PG48 | Metal | 166-30320 | - | - | - | - | - | Yes | - | - | - | - | - | - | SC63-FM-PG48-NPB-ML | - | - | - | - | - | - | - | - | 48mm | - | - | - | - | - | - | ||
![]() 166-31019 HellermannTyton | In Stock | - | - | - | - | - | Straight | 1pc(s) | - | - | Metal | 166-31019 | - | +300°C | - | -100°C | - | Yes | - | - | - | - | - | - | PCS75-FM-M75-NPB-ML | - | - | - | - | - | - | - | - | 60mm | - | - | - | - | - | - | ||
![]() 608-01210 HellermannTyton | In Stock | - | - | - | - | Neoprene | - | 20m | - | - | Black | 608-01210 | PTFE | +95°C | - | -65°C | - | - | - | - | - | - | - | - | TH140BKX20M-CR-BK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 172-02085 PVC30-PVC-RD HellermannTyton | In Stock | - | - | - | - | PVC | - | - | - | - | - | - | - | - | +85°C | - | -30°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5mm | - | - | - | ||
![]() 912-26236 HEGTB575 HellermannTyton | In Stock | - | - | - | - | PVC, Tinned Copper | - | - | - | - | - | - | - | - | +155°C | - | -40°C | - | - | - | - | HEGTB5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 912-26235 HEGTB560 HellermannTyton | In Stock | - | - | - | - | PVC, Tinned Copper | - | - | - | - | - | - | - | - | +155°C | - | -40°C | - | - | - | - | HEGTB5 | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 901-10006 HellermannTyton | In Stock | - | - | - | - | Silicone Rubber | - | - | 21kV/mm | - | - | - | - | - | +180°C | - | -70°C | - | - | - | - | SLPLU 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 901-10010 HellermannTyton | In Stock | - | - | - | - | Silicone Rubber | - | - | 21kV/mm | - | - | - | - | - | +180°C | - | -70°C | - | - | - | - | SLPLU 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 901-10012 HellermannTyton | In Stock | - | - | - | - | Silicone Rubber | - | - | 21kV/mm | - | - | - | - | - | +180°C | - | -70°C | - | - | - | - | SLPLU 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5mm | - | - | - | ||
![]() 170-03063 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | 100 | Fiberglass, Aluminized, Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | -60°C~255°C | - | 2015 | BSHTTST | Active | 1 (Unlimited) | Sleeving, Insulated | Silver | - | Convoluted - Braided | Abrasion and Cut Resistant | Gasoline Resistant, Oil Resistant | UV Resistant | Flame Retardant, Heat Resistant | Chemical Resistant, Clean Cut, Solvent Resistant | 100' 30.48m | 0.750 (19.05mm) | 0.687 (17.45mm) | 0.025 0.64mm | Non Flammable | RoHS Compliant | Non Flammable | ||
![]() 170-03064 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | Fiberglass, Aluminized, Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | -60°C~255°C | - | - | BSHTTST | Active | 1 (Unlimited) | Sleeving, Insulated | Silver | - | Convoluted - Braided | Abrasion and Cut Resistant | Gasoline Resistant, Oil Resistant | UV Resistant | Flame Retardant, Heat Resistant | Chemical Resistant, Clean Cut, Solvent Resistant | 100' 30.48m | 1.000 (25.40mm) | 0.937 (23.80mm) | 0.025 0.64mm | Non Flammable | RoHS Compliant | - | ||
![]() 170-03175 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | 100 | Fiberglass, Aluminized, Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | -60°C~255°C | - | 2013 | BSHTTST | Active | 1 (Unlimited) | Sleeving, Insulated | Silver | - | Convoluted - Braided | Abrasion and Cut Resistant | Gasoline Resistant, Oil Resistant | UV Resistant | Flame Retardant, Heat Resistant | Chemical Resistant, Clean Cut, Solvent Resistant | 100' 30.48m | 0.375 (9.53mm) | 0.317 (8.05mm) | 0.025 0.64mm | Non Flammable | RoHS Compliant | Non Flammable | ||
![]() 170-03054 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | Fiberglass, Aluminized, Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | -60°C~255°C | - | 2017 | BSHTTST | Active | 1 (Unlimited) | Sleeving, Insulated | Silver | - | Convoluted - Braided | Abrasion and Cut Resistant | Gasoline Resistant, Oil Resistant | UV Resistant | Flame Retardant, Heat Resistant | Chemical Resistant, Clean Cut, Solvent Resistant | 250' 76.20m | 0.500 (12.70mm) | 0.437 (11.10mm) | 0.025 0.64mm | Non Flammable | RoHS Compliant | Non Flammable | ||
![]() 170-03065 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | Fiberglass, Aluminized, Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | -60°C~255°C | - | 2012 | BSHTTST | Active | 1 (Unlimited) | Sleeving, Insulated | Silver | - | Convoluted - Braided | Abrasion and Cut Resistant | Gasoline Resistant, Oil Resistant | UV Resistant | Flame Retardant, Heat Resistant | Chemical Resistant, Clean Cut, Solvent Resistant | 50.00' 15.24m | 1.750 (44.45mm) | 1.687 (42.85mm) | 0.025 0.64mm | Non Flammable | RoHS Compliant | - | ||
![]() 166-90278 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | Polyamide (PA6), Nylon 6, Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~120°C | Spool | 2016 | HelaGuard HGSW | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | - | Convoluted, Corrugated | Abrasion Resistant | Fluid Resistant, Oil Resistant | UV Resistant | - | Dust Resistant, Self Extinguishing, Solvent Resistant | 100' 30.48m | 1.130 (28.70mm) | 0.900 (22.86mm) | - | UL94 V-2 | RoHS Compliant | UL94 V-2 | ||
![]() 170-03062 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | 100 | Fiberglass, Aluminized, Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | -60°C~255°C | - | 2017 | BSHTTST | Active | 1 (Unlimited) | Sleeving, Insulated | Silver | - | Convoluted - Braided | Abrasion and Cut Resistant | Gasoline Resistant, Oil Resistant | UV Resistant | Flame Retardant, Heat Resistant | Chemical Resistant, Clean Cut, Solvent Resistant | 100' 30.48m | 0.500 (12.70mm) | 0.437 (11.10mm) | 0.025 0.64mm | Non Flammable | RoHS Compliant | Non Flammable | ||
![]() LTP20B-25M HellermannTyton | In Stock | - | Datasheet | 7 Weeks | - | Steel, Galvanized, PVC Coated | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | - | 2018 | HelaGuard LTP | Active | Not Applicable | Wire Loom, Protective Hose | Black | - | Convoluted, Corrugated | - | Oil Resistant | UV Resistant | - | Acid Resistant | 82.02' 25.00m | 0.830 (21.08mm) | 0.630 (16.00mm) | - | - | RoHS Compliant | - | ||
![]() LTP32G-25M HellermannTyton | In Stock | - | Datasheet | 7 Weeks | - | Steel, Galvanized, PVC Coated | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | - | 2018 | HelaGuard LTP | Active | Not Applicable | Wire Loom, Protective Hose | Gray | - | Convoluted, Corrugated | - | Oil Resistant | UV Resistant | - | Acid Resistant | 82.02' 25.00m | 1.300 (33.02mm) | 1.040 (26.42mm) | - | - | RoHS Compliant | - | ||
![]() LTP32B-25M HellermannTyton | In Stock | - | Datasheet | 7 Weeks | - | Steel, Galvanized, PVC Coated | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | - | 2018 | HelaGuard LTP | Active | Not Applicable | Wire Loom, Protective Hose | Black | - | Convoluted, Corrugated | - | Oil Resistant | UV Resistant | - | Acid Resistant | 82.02' 25.00m | 1.300 (33.02mm) | 1.040 (26.42mm) | - | - | RoHS Compliant | - | ||
![]() 170-03057 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | 100 | Fiberglass, Aluminized, Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | -60°C~255°C | - | - | BSHTTST | Active | 1 (Unlimited) | Sleeving, Insulated | Silver | - | Convoluted - Braided | Abrasion and Cut Resistant | Gasoline Resistant, Oil Resistant | UV Resistant | Flame Retardant, Heat Resistant | Chemical Resistant, Clean Cut, Solvent Resistant | 100' 30.48m | 1.750 (44.45mm) | 1.687 (42.85mm) | 0.025 0.64mm | Non Flammable | RoHS Compliant | Non Flammable |