- Material
- Type
- Content
- Manufacturer part #
- Factory colour
- Maximum Operating Temperature
- Max. temperature
- Min. temperature
- Minimum Operating Temperature
- Length
- RoHS-compliant
- Series
Attribute column
Manufacturer
HellermannTyton Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Angled | Compatible with | Conduit features | Content | External thread | Factory colour | Fire protection properties | Internal thread | Manufacturer part # | Material (details) | Max. length sold by the metre | Max. temperature | Maximum Operating Temperature | Min. temperature | Minimum Operating Temperature | Outside Ø | RoHS | RoHS-compliant | Standards Met | Series | Type | Color | Halogen Free | Outer Diameter | Expandable | Minimum Bend Radius | Length | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 170-10500 HEGP05-PET-BK HellermannTyton | In Stock | - | - | - | PET | - | - | - | - | - | - | - | - | - | - | - | - | +150°C | - | -50°C | - | - | - | - | - | - | - | - | - | Yes | - | - | - | ||
![]() 170-02100 HEGMAN-02-PMPI-GN HellermannTyton | In Stock | - | - | - | Meta-Aramid NOMEX | - | - | - | - | - | - | - | - | - | - | - | - | +240°C | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | ||
![]() 170-01007 TWIST-IN 32-PET-BK HellermannTyton | In Stock | - | - | - | PET | - | - | - | - | - | - | - | - | - | - | - | - | +125°C | - | -70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170-02102 HEGMAN-06-PMPI-GN HellermannTyton | In Stock | - | - | - | Meta-Aramid NOMEX | - | - | - | - | - | - | - | - | - | - | - | - | +240°C | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | ||
![]() 170-02107 HEGMAN-25-PMPI-GN HellermannTyton | In Stock | - | - | - | Meta-Aramid NOMEX | - | - | - | - | - | - | - | - | - | - | - | - | +240°C | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | ||
![]() 170-01008 TWIST-IN 38-PET-BK HellermannTyton | In Stock | - | - | - | PET | - | - | - | - | - | - | - | - | - | - | - | - | +125°C | - | -70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170-02005 HEGMANWO-15-PMPI-GN HellermannTyton | In Stock | - | - | - | Meta-Aramid NOMEX | - | - | - | - | - | - | - | - | - | - | - | - | +240°C | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | ||
![]() 169-22230 IWS23-PA6 HellermannTyton | In Stock | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | +80°C | - | -40°C | - | - | - | FMVSS 302, UL 94 | IWS | - | - | - | 28.3mm | - | 55 mm | 50m | - | ||
![]() VOG 06 BOXED HEGPV06 10M HellermannTyton | In Stock | - | - | - | PET | - | - | - | - | - | - | - | - | - | - | - | - | +150°C | - | +50°C | - | - | - | - | - | - | - | - | - | Yes | - | - | - | ||
![]() 169-22100 IWS10-PA6 HellermannTyton | In Stock | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | +80°C | - | -40°C | - | - | - | - | IWS | - | - | - | 13mm | - | - | 50m | - | ||
![]() 166-11104 HellermannTyton | In Stock | - | - | Standard | Polyamide | - | - | - | Sold per metre | - | Black | in accordance with UL94 V2 | - | 166-11104 | Polyamide 6 | 50m | +120°C | - | -40°C | - | 21.20mm | Non-Compliant | Yes | - | - | HealGuard PA 6 standard | Black | Halogen Free | - | - | - | - | UL94 V-2 | ||
![]() 166-50139 HellermannTyton | In Stock | - | - | - | Polyamide | - | HelaGuard hose connector | halogen-free | 1pc(s) | - | Black | - | M50 | 166-50139 | - | - | +135°C | - | -50°C | - | - | Non-Compliant | Yes | - | - | ALPA-M50 | Black | Halogen Free | - | - | - | - | - | ||
![]() 166-21015 HellermannTyton | In Stock | - | - | - | Polyamide | Straight | HelaGuard sleeving | halogen-free,heat-resistant,oil-resistant,UV-resistant | 1pc(s) | PG21 | Black | in accordance with UL94 V2 | - | 166-21015 | Polyamide 6.6 | - | +135°C | - | -50°C | - | - | - | Yes | - | - | Threaded hose connection | - | - | - | - | - | - | - | ||
![]() 166-21600 HellermannTyton | In Stock | - | - | - | Polyamide | Straight | HelaGuard sleeving | halogen-free,oil-resistant | 1pc(s) | M16 | Black | Complies with UL94 V2 | - | 166-21600 | - | - | +135°C | - | -50°C | - | - | - | Yes | - | - | M16 | - | - | - | - | - | - | - | ||
![]() 166-50134 HellermannTyton | In Stock | - | - | - | Polyamide | - | HelaGuard hose connector | halogen-free | 1pc(s) | - | Black | - | M16 | 166-50134 | - | - | +135°C | - | -50°C | - | - | Non-Compliant | - | - | - | ALPA-M16 | Black | Halogen Free | - | - | - | - | - | ||
![]() 166-50913 HellermannTyton | In Stock | - | - | - | Brass | - | - | halogen-free | 1pc(s) | PG29 | Metal | - | M20 | 166-50913 | - | - | +300°C | - | -100°C | - | - | Non-Compliant | - | - | - | CNV-PG29-M20 | - | - | - | - | - | - | - | ||
![]() 166-25000 HellermannTyton | In Stock | - | - | - | Polyamide | - | - | - | 1pc(s) | - | Black | - | - | 166-25000 | - | - | +135°C | - | -50°C | - | - | - | Yes | - | - | HG13-R16 | - | - | - | - | - | - | - | ||
![]() 166-30328 HellermannTyton | In Stock | - | - | - | - | Straight | - | - | 1pc(s) | M50 | Metal | - | - | 166-30328 | - | - | - | - | - | - | - | - | Yes | - | - | SSC50-FM-M50-SS316-ML | - | - | - | - | - | 440.50mm | - | ||
![]() 166-40004 HellermannTyton | In Stock | - | - | - | PVC | - | - | oil-resistant | Sold per metre | - | Grey | Self extinguishing according to EN IEC 61386 | - | 166-40004 | - | 30m | +70°C | - | -5°C | - | 27.50mm | Non-Compliant | - | - | - | PSR25 | Grey | Not Halogen Free | - | - | - | - | - | ||
![]() 169-22170 IWS17-PA6 HellermannTyton | In Stock | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | +80°C | - | -40°C | - | - | - | FMVSS 302, UL 94 | IWS | - | - | - | 21.2mm | - | 45 mm | 50m | - |