- Material
- Type
- Content
- Manufacturer part #
- Factory colour
- Maximum Operating Temperature
- Max. temperature
- Min. temperature
- Minimum Operating Temperature
- Length
- RoHS-compliant
- Series
Attribute column
Manufacturer
HellermannTyton Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Material | Angled | Compatible with | Conduit features | Content | Dielectric Strength | External thread | Factory colour | Fire protection properties | Internal thread | Manufacturer part # | Material (details) | Max. temperature | Maximum Operating Temperature | Min. temperature | Minimum Operating Temperature | Outside Ø | RoHS | RoHS-compliant | Standards Met | Suitable for diameters | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Color | Power (Watts) | Failure Rate | Halogen Free | Thread Size | Outer Diameter | Expandable | Features | Minimum Bend Radius | IP Rating | Height Seated (Max) | Length | Wall Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 600-02493 TH100X35BK-CR-BK HellermannTyton | In Stock | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNMF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | 2 | ±100ppm/°C | - | 2.61 kOhms | Metal Film | - | 0.5W, 1/2W | -- | - | - | - | Yes | Flame Retardant Coating, Safety | - | - | -- | - | - | ||
![]() 170-01013 TWIST-IN 13-PET-BK HellermannTyton | In Stock | - | - | - | - | PET | - | - | - | - | - | - | - | - | - | - | - | - | +125°C | - | -70°C | - | - | - | - | - | - | - | Helagaine | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.9mm | ||
![]() 170-01011 TWIST-IN 05-PET-BK HellermannTyton | In Stock | - | - | - | - | PET | - | - | - | - | - | - | - | - | - | - | - | - | +125°C | - | -70°C | - | - | - | - | - | - | - | Helagaine | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.9mm | ||
![]() 901-10007 HellermannTyton | In Stock | - | - | - | - | Silicone Rubber | - | - | - | - | 21kV/mm | - | - | - | - | - | - | - | +180°C | - | -70°C | - | - | - | - | - | - | - | SLPLU 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5mm | ||
![]() 901-10009 HellermannTyton | In Stock | - | - | - | - | Silicone Rubber | - | - | - | - | 21kV/mm | - | - | - | - | - | - | - | +180°C | - | -70°C | - | - | - | - | - | - | - | SLPLU 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5mm | ||
![]() 901-10013 HellermannTyton | In Stock | - | - | - | - | Silicone Rubber | - | - | - | - | 21kV/mm | - | - | - | - | - | - | - | +180°C | - | -70°C | - | - | - | - | - | - | - | SLPLU 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5mm | ||
![]() 901-10014 HellermannTyton | In Stock | - | - | - | - | Silicone Rubber | - | - | - | - | 21kV/mm | - | - | - | - | - | - | - | +180°C | - | -70°C | - | - | - | - | - | - | - | SLPLU 75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.7mm | ||
![]() 169-22100 IWS10-PA6 HellermannTyton | In Stock | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | +80°C | - | -40°C | - | - | - | - | - | - | - | IWS | - | - | - | - | - | - | - | - | - | - | - | - | - | 13mm | - | - | - | - | - | 50m | - | ||
![]() 170-05200 HELAHOOK20-PET-BK HellermannTyton | In Stock | - | - | - | - | PET | - | - | - | - | 0.8kV/mm | - | - | - | - | - | - | - | +150°C | - | -50°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-33805 HellermannTyton | In Stock | - | - | - | - | Brass | Straight | HelaGuard SC,HelaGuard PCS,HelaGuard LTS,HelaGuard SCSB | flame-retardant,halogen-free | 1pc(s) | - | M32 | Metal | - | - | 166-33805 | - | +300°C | - | -100°C | - | 32mm | - | - | - | 32mm | - | - | - | - | - | - | - | - | PCSB32-FM-M32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-33807 HellermannTyton | In Stock | - | - | - | - | - | Straight | - | - | 1pc(s) | - | M50 | Metal | - | - | 166-33807 | - | +300°C | - | -100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCSB50-FM-M50-NPB-ML | - | - | - | - | - | - | - | - | - | - | - | - | - | 48mm | - | ||
![]() 166-21020 HellermannTyton | In Stock | - | - | - | - | Polyamide | Straight | HelaGuard sleeving | halogen-free,heat-resistant,oil-resistant,UV-resistant | 1pc(s) | - | M16 | Black | in accordance with UL94 V2 | - | 166-21020 | Polyamide 6.6 | +135°C | - | -50°C | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | Threaded hose connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-30719 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | 25m | - | - | Grey | - | - | 166-30719 | - | +70°C | - | -15°C | - | 14.2mm | - | - | - | - | - | - | - | - | - | - | - | - | PCS12-GS/PVC-GY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-32102 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | 25m | - | - | Black | - | - | 166-32102 | - | - | - | - | - | 26.4mm | - | - | - | - | - | - | - | - | - | - | - | - | LTSUL25-GS/PVC/CU-BK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-31912 LTS20-GS/PVC-BK HellermannTyton | In Stock | - | - | - | - | Galvanised Steel | - | - | - | - | - | - | - | - | - | - | - | - | +105°C | - | -20°C | - | - | - | - | - | - | - | LTS | - | - | - | - | - | - | - | - | - | - | - | - | M20 | 21.1mm | - | - | 65 mm | IP66, IP67, IP68 | - | 10m | - | ||
![]() 600-02938 H30X25BK-CR-BK HellermannTyton | In Stock | - | - | - | - | Chloroprene | - | - | - | - | - | - | - | - | - | - | - | - | +95°C | - | -65°C | - | - | - | BS-3858 Type 1, BS-4G-198 Part 1 Type 1, DEF STAN 59-15 D2 | - | - | - | H30X25BK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | 0.8mm | ||
![]() 600-02949 H50X25BK-CR-BK HellermannTyton | In Stock | - | - | - | - | Chloroprene | - | - | - | - | - | - | - | - | - | - | - | - | +95°C | - | -65°C | - | - | - | BS-3858 Type 1, BS-4G-198 Part 1 Type 1, DEF STAN 59-15 D2 | - | - | - | H50X25BK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | 1mm | ||
![]() 166-50145 HellermannTyton | In Stock | - | - | - | - | Polyamide | - | HelaGuard hose connector | halogen-free | 1pc(s) | - | - | Black | - | PG16 | 166-50145 | - | +135°C | - | -50°C | - | - | Non-Compliant | Yes | - | - | - | - | - | - | - | - | - | - | ALPA-PG16 | - | - | Black | - | - | Halogen Free | - | - | - | - | - | - | - | - | - | ||
![]() 166-21002 HellermannTyton | In Stock | - | - | - | - | Polyamide | Straight | HelaGuard sleeving | halogen-free,heat-resistant,oil-resistant,UV-resistant | 1pc(s) | - | M16 | Black | in accordance with UL94 V2 | - | 166-21002 | Polyamide 6.6 | +135°C | - | -50°C | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | Threaded hose connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-21006 HellermannTyton | In Stock | - | - | - | - | Polyamide | Straight | HelaGuard sleeving | halogen-free,heat-resistant,oil-resistant,UV-resistant | 1pc(s) | - | M32 | Black | in accordance with UL94 V2 | - | 166-21006 | Polyamide 6.6 | +135°C | - | -50°C | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | Threaded hose connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |