- Material
- Type
- Content
- Manufacturer part #
- Factory colour
- Maximum Operating Temperature
- Max. temperature
- Min. temperature
- Minimum Operating Temperature
- Length
- RoHS-compliant
- Series
Attribute column
Manufacturer
HellermannTyton Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Surface Mount Land Size | Angled | Approvals | Compatible with | Conduit features | Content | External thread | Factory colour | Fire protection properties | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Max. temperature | Maximum Operating Temperature | Min. temperature | Minimum Operating Temperature | Mounting | Outside Ø | RoHS | RoHS-compliant | Standards Met | Suitable for diameters | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Capacitance | Voltage - Supply | Ingress Protection | Current Rating | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Number of Resistors | Halogen Free | Circuit Type | Power Per Element | Resolution | Shielded | Sensor Type | Resistor-Ratio-Drift | Light Source | Resistance (Ohms) | Resistor Matching Ratio | Expandable | Features | Installation Distance | Visual Field (Max) | Visual Field (Min) | Image Type | Scan Rate | Flammability | Diameter | Height Seated (Max) | Length | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FU12-25M HellermannTyton | In Stock | - | - | - | - | - | - | - | Galvanised Steel (GS) | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics | - | 2N3390 | - | - | - | - | - | - | - | Yes | - | - | - | - | -148°F to +572°F (-100°C to +300°C) | - | - | - | - | - | - | - | FU12-25M | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Self-Extinguishing according to EN IEC 61386-1 | 0.3125 | - | - | - | - | ||
![]() 176-10121 HellermannTyton | In Stock | - | - | - | - | - | - | - | Fibreglass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS | - | - | - | - | G6SE2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170-01105 TWIST-IN-FR 25-PET-BK HellermannTyton | In Stock | - | - | - | - | - | - | - | PET | - | - | CE, CSA, UL | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | - | PDG33G0250P4WK | - | - | +125°C | - | -50°C | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 173-01200 HEGEMIP12-PET/SNCU-ML HellermannTyton | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | -- | PET, Tin Plated Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +175°C | - | -40°C | - | - | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | ORN | 0.194 L x 0.157 W (4.93mm x 3.99mm) | ±1% | Active | - | ±25ppm/°C | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | 4 | - | Isolated | 100mW | - | Yes | - | ±5 ppm/°C | - | 5k | ±0.01% | Yes | - | - | - | - | - | - | - | - | 0.068 (1.73mm) | - | - | - | ||
![]() 173-00800 HEGEMIP08-PET/SNCU-ML HellermannTyton | In Stock | - | - | - | Chassis Mount | - | - | - | PET, Tin Plated Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +175°C | - | -40°C | - | - | - | - | - | - | - | -10°C ~ 40°C | - | OD Value | - | - | Active | - | - | 2D Laser Displacement Sensor | - | - | - | - | - | 12 ~ 24VDC | IP67 - Dust Tight, Waterproof | - | Connector | - | - | - | - | - | - | - | - | - | - | -- | Yes | -- | - | -- | - | - | Yes | -- | 65.0mm ~ 105.0mm | -- | -- | -- | -- | - | - | - | - | - | - | ||
![]() 176-10122 HellermannTyton | In Stock | - | - | - | Through Hole | Axial, Can | - | - | Fibreglass | -- | - | - | - | - | - | - | - | - | -- | 8000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | RoHS | - | 16V | -55°C ~ 125°C | Bulk | 119 AHT-DIN | 0.492 Dia x 1.181 L (12.50mm x 30.00mm) | -10%, +50% | Active | -- | - | - | - | - | - | General Purpose | 330µF | - | - | - | - | 630 mOhm @ 100Hz | -- | Polar | 380 mOhms | 560mA @ 100Hz | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | -- | - | - | -- | ||
![]() 173-01000 HEGEMIP10-PET/SNCU-ML HellermannTyton | In Stock | - | - | - | - | - | - | - | PET, Tin Plated Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +175°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 176-10118 HellermannTyton | In Stock | - | - | - | - | - | - | - | Fibreglass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS | - | - | - | - | G6SE2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 176-10107 HellermannTyton | In Stock | - | - | - | Through Hole | Radial, Can | - | - | Fibreglass | -- | - | - | - | - | - | - | - | - | -- | 2500 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | RoHS | - | 100V | -40°C ~ 105°C | Bulk | 142 RHS | 0.394 Dia (10.00mm) | ±20% | Active | -- | - | - | - | - | - | General Purpose | 100µF | - | - | - | - | -- | 0.197 (5.00mm) | -- | - | - | 357.8mA @ 10kHz | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | 0.866 (22.00mm) | - | - | -- | ||
![]() 166-33805 HellermannTyton | In Stock | - | - | - | - | - | - | - | Brass | - | Straight | - | HelaGuard SC,HelaGuard PCS,HelaGuard LTS,HelaGuard SCSB | flame-retardant,halogen-free | 1pc(s) | M32 | Metal | - | - | - | - | 166-33805 | - | - | +300°C | - | -100°C | - | - | 32mm | - | - | - | 32mm | - | - | - | - | - | - | - | - | - | PCSB32-FM-M32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-33807 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | Straight | - | - | - | 1pc(s) | M50 | Metal | - | - | - | - | 166-33807 | - | - | +300°C | - | -100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCSB50-FM-M50-NPB-ML | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48mm | - | - | ||
![]() 166-21020 HellermannTyton | In Stock | - | - | - | - | - | - | - | Polyamide | - | Straight | - | HelaGuard sleeving | halogen-free,heat-resistant,oil-resistant,UV-resistant | 1pc(s) | M16 | Black | in accordance with UL94 V2 | - | - | - | 166-21020 | - | Polyamide 6.6 | +135°C | - | -50°C | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Threaded hose connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-30719 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 25m | - | Grey | - | - | - | - | 166-30719 | - | - | +70°C | - | -15°C | - | - | 14.2mm | - | - | - | - | - | - | - | - | - | - | - | - | - | PCS12-GS/PVC-GY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-32102 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 25m | - | Black | - | - | - | - | 166-32102 | - | - | - | - | - | - | - | 26.4mm | - | - | - | - | - | - | - | - | - | - | - | - | - | LTSUL25-GS/PVC/CU-BK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-22203 HellermannTyton | In Stock | - | - | Screw | - | - | - | - | Polyamide | - | - | - | HelaGuard sleeving | oil-resistant,halogen-free | 1pc(s) | M20 | Black | in accordance with UL94 V2 | - | - | - | 166-22203 | - | Polyamide 6.6 | +135°C | - | -50°C | - | - | - | Non-Compliant | Yes | - | 16.70mm | - | - | - | - | - | - | - | - | - | HelaGuard Hose screwing | 135 °C | -50 °C | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-2 | - | ||
![]() 166-30714 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 10m | - | Black | - | - | - | - | 166-30714 | - | - | - | - | - | - | - | 26.0mm | - | - | - | - | - | - | - | - | - | - | - | - | - | PCS25-GS/PVC-BK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-34406 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 10m | - | Metal | - | - | - | - | 166-34406 | - | - | +300°C | - | -100°C | - | - | 55.0mm | - | - | - | - | - | - | - | - | - | - | - | - | - | SCSB50-GS-ML | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-40007 HellermannTyton | In Stock | - | - | - | - | - | - | - | PVC | - | - | - | - | highly flexible | 30m | - | Grey | - | - | - | - | 166-40007 | - | - | +70°C | - | -20°C | - | - | 46.4mm | - | Yes | - | - | - | - | - | - | - | - | - | - | - | HellermannTyton | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-41209 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | M63 | Metal | - | - | - | - | 166-41209 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PSRSC63-90FMC-M63-NPB/PA6-ML | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70mm | - | - | ||
![]() 167-00236 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | highly flexible | 10m | - | Grey | - | - | - | - | 167-00236 | - | - | +70°C | - | -20°C | - | - | 45mm | - | Yes | - | - | - | - | - | - | - | - | - | - | - | FG45-PVC/ST-GY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |