- Material
- Type
- Length
- Features
- Series
- RoHS
- Wall Thickness
- Factory Pack QuantityFactory Pack Quantity
- Inside Diameter
- Maximum Bundle Diameter
- Color
- Maximum Operating Temperature
Attribute column
Manufacturer
HellermannTyton Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Base Product Number | Bundle diameter (min.) | Bundle Ø (max.) | Bundle Ø range | Content | Factory colour | Factory Pack QuantityFactory Pack Quantity | Inside Diameter | Manufacturer part # | Material (details) | Max. length sold by the metre | Max. temperature | Mfr | Min. temperature | Package | Part # Aliases | Product Status | RoHS | RoHS-compliant | Shipping Restrictions | Unit Weight | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Halogen Free | Wire/Cable Diameter | Type Attributes | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Product | Features | Length | Width | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTN140STDUNSLIT HellermannTyton | In Stock | - | - | - | - | - | Nylon | - | - | - | - | - | - | 2500 | 7.01 mm | - | - | - | - | - | - | - | 169-60029 | - | Details | - | Due to size or weight of the product, your shipping charge may increase. | 23.140 lbs | - | - | - | - | - | Convoluted Tubing | Black, Gray Stripe | - | - | - | - | - | - | - | Tubing | Unslit | 2500 ft | - | - | - | - | - | - | - | UL 94 HB | ||
![]() 161-46300 HellermannTyton | In Stock | - | - | - | - | - | Polyethylene (PE) | 161-46 | 20mm | 150mm | 20 up to 150 mm | Sold per metre | Blue | 1 | 16 mm | 161-46300 | Polyethylene (PE),<br>Stainless Steel (SS) | 30m | +80°C | HellermannTyton | -60°C | Bulk | - | Active | Details | - | - | - | -60°C ~ 80°C | - | SBPEMC | - | - | SBPEMC16-PE-BU-30M | Blue | Halogen Free | - | Harness | Abrasion Resistant | - | - | - | Cable Wraps | Halogen-free,Detectable | 30 m | - | 0.063 (1.60mm) | 0.630 (16.00mm) | - | - | UL94 HB | - | UL 94 HB | ||
![]() 161-66300 HellermannTyton | In Stock | - | - | - | - | - | Polypropylene (PP) | 161-66 | - | - | - | - | - | 1 | 25 mm | - | - | - | - | HellermannTyton | - | Bulk | - | Active | Details | - | - | - | -60°C ~ 100°C | - | Helawrap HWPPMC | - | - | Slit Wrap | Blue | - | - | Slit Harness | Abrasion Resistant | - | - | - | Cable Wraps | - | 82.00 (24.99m) | - | 0.041 (1.04mm) | 1.000 (25.40mm) | - | - | UL94 HB | - | UL 94 HB | ||
![]() 161-46200 HellermannTyton | In Stock | - | - | - | - | - | Polyethylene (PE) | 161-46 | 10mm | 100mm | 10 up to 100 mm | Sold per metre | Blue | 1 | 9 mm | 161-46200 | Polyethylene (PE),<br>Stainless Steel (SS) | 30m | +80°C | HellermannTyton | -60°C | Bulk | - | Active | Details | Yes | - | - | -60°C ~ 80°C | - | SBPEMC | - | - | SBPEMC9-PE-BU-30M | Blue | Halogen Free | - | Harness | Abrasion Resistant | - | - | - | Cable Wraps | Halogen-free,Detectable | 30 m | - | 0.055 (1.40mm) | 0.350 (8.89mm) | - | - | UL94 HB | - | UL 94 HB | ||
![]() 161-66200 HellermannTyton | In Stock | - | - | - | - | - | Polypropylene (PP) | 161-66 | - | - | - | - | - | 1 | 20 mm | - | - | - | - | HellermannTyton | - | Bulk | - | Active | Details | - | - | - | -60°C ~ 100°C | - | Helawrap HWPPMC | - | - | Slit Wrap | Blue | - | - | Slit Harness | Abrasion Resistant | - | - | - | Cable Wraps | - | 82.00 (24.99m) | - | 0.037 (0.94mm) | 0.810 (20.57mm) | - | - | UL94 HB | - | UL 94 HB | ||
![]() 161-46000 HellermannTyton | In Stock | - | - | - | - | - | Polyethylene (PE) | 161-46 | 1.60mm | 8mm | 1.60 up to 8 mm | Sold per metre | Blue | 1 | 1.5 mm | 161-46000 | Polyethylene (PE),<br>Stainless Steel (SS) | 30m | +80°C | HellermannTyton | -60°C | Bulk | - | Active | Details | Yes | - | - | -60°C ~ 80°C | - | SBPEMC | - | - | SBPEMC1.5-PE-BU-30M | Blue | Halogen Free | - | Harness | Abrasion Resistant | - | - | - | Cable Wraps | Halogen-free,Detectable | 30 m | - | 0.031 (0.79mm) | 0.060 (1.52mm) | - | - | UL94 HB | - | UL 94 HB | ||
![]() CTP340C HellermannTyton | In Stock | - | - | - | - | - | Polyethylene (PE) | - | - | - | - | - | - | 100 | 19.1 mm | - | - | - | - | - | - | - | 169-60543 | - | Details | - | - | 4.210 lbs | - | - | - | - | - | Convoluted Tubing | Black | - | - | - | - | - | - | - | Tubing | Slit | 450 ft | - | - | - | - | - | - | - | - | ||
![]() CTN10STDUNSLIT HellermannTyton | In Stock | - | - | - | - | - | Nylon | - | - | - | - | - | - | 250 | 25.4 mm | - | - | - | - | - | - | - | 169-60026 | - | Details | - | - | 3 lbs | - | - | - | - | - | Convoluted Tubing | Black, Gray Stripe | - | - | - | - | - | - | - | Tubing | Unslit | 25 ft | - | - | - | - | - | - | - | UL 94 HB | ||
![]() 170-03107 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | Ethylene Chlorotrifluoroethylene (ECTFE), Plenum Rated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -75°C~150°C | - | BSHLR | Active | 1 (Unlimited) | Sleeve | White | - | - | Expandable | Abrasion Resistant | Gasoline Resistant | UV Resistant | Flame Resistant, Heat Resistant | - | Chemical Resistant, Radiation Resistant, Self Extinguishing, Solvent Resistant | 75.00' 22.86m | - | - | 0.750 (19.05mm) | 1.250 (31.75mm) | 0.806 (20.47mm) | UL VW-1 | RoHS Compliant | - | ||
![]() 170-03079 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -70°C~125°C | 2017 | BSP | Active | 1 (Unlimited) | Sleeve | Orange | - | - | Expandable | Abrasion and Cut Resistant | - | - | - | - | Chemical Resistant, Fungus Resistant | 250' 76.20m | - | - | 1.000 (25.40mm) | 1.625 (41.28mm) | - | UL94 V-0 | RoHS Compliant | - | ||
![]() 170-03160 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | 100 | Polyaramid Polymetaphenylene Isophthalamide, Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -196°C~350°C | 2015 | BSNMX | Active | 1 (Unlimited) | Sleeve | Green | - | - | Expandable | - | - | Environment Resistant | Flame Retardant, Heat Resistant | - | Acid Resistant, Self Extinguishing | 100' 30.48m | - | 0.016 0.40mm | - | 0.500 (12.70mm) | 0.375 (9.52mm) | UL VW-1 | RoHS Compliant | - | ||
![]() 170-03026 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | Standard | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -70°C~125°C | 2013 | BSPSW | Active | 1 (Unlimited) | Self Wrap | Black | - | - | Split Flexible Tube | Abrasion and Cut Resistant | - | - | Flame Retardant | - | - | 25.00' 7.62m | - | 0.038 0.96mm | - | 1.250 (31.75mm) | - | UL94 V-0 | RoHS Compliant | - | ||
![]() 170-03021 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -70°C~125°C | 2015 | BSSCFR | Active | 1 (Unlimited) | Sleeve | Black, White | - | - | Expandable | Abrasion Resistant, Fray Resistant | - | - | Flame Retardant | - | Clean Cut, Self Extinguishing | 50.00' 15.24m | - | - | 1.500 (38.10mm) | 2.000 (50.80mm) | 1.540 (39.12mm) | UL VW-1 | RoHS Compliant | - | ||
![]() 170-03066 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -70°C~125°C | 2015 | BSPFR | Active | 1 (Unlimited) | Sleeve | Gray | - | - | Expandable | Abrasion and Cut Resistant | Fluid Resistant, Gasoline Resistant | - | Flame Retardant | - | Chemical Resistant, Solvent Resistant | 40.00' 12.19m | - | - | 1.500 (38.10mm) | 2.125 (53.97mm) | 1.550 (39.37mm) | UL VW-1 | RoHS Compliant | - | ||
![]() 170-03163 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | 100 | Polyaramid Polymetaphenylene Isophthalamide, Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -196°C~350°C | - | BSNMX | Active | 1 (Unlimited) | Sleeve | Green | - | - | Expandable | - | - | Environment Resistant | Flame Retardant, Heat Resistant | - | Acid Resistant, Self Extinguishing | 100' 30.48m | - | 0.016 0.40mm | - | 1.125 (28.58mm) | 1.000 (25.40mm) | UL VW-1 | RoHS Compliant | - | ||
![]() 173-60600 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | Cable | - | Polybutylene Terephthalate (PBT) and Copper Tin Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~175°C | - | Helagaine HEGEMIPV | Active | 1 (Unlimited) | Sleeve | Silver, Black | - | 5 mm | Expandable | Abrasion Resistant | - | - | Flame Retardant | - | Chemical Resistant, EMI Resistant, Self Extinguishing | 328' 100.00m | - | - | - | 0.394 (10.00mm) | 0.236 (6.00mm) | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 170-03217 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 169-60552 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170-03218 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 169-60553 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |