- Material
- Type
- Length
- Features
- Series
- RoHS
- Wall Thickness
- Factory Pack QuantityFactory Pack Quantity
- Inside Diameter
- Maximum Bundle Diameter
- Color
- Maximum Operating Temperature
Attribute column
Manufacturer
HellermannTyton Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Housing Material | Base Product Number | Brand | Bundle Ø (max.) | Bundle Ø range | Contact Materials | Content | Current-IEC | Current-UL | Factory colour | Factory Pack QuantityFactory Pack Quantity | Fire protection properties | Inner Diameter | Inside Diameter | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Max. temperature | Maximum Bundle Diameter | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Mounting Styles | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Package | Part # Aliases | Product Depth (mm) | Product Status | Rad Hardened | RoHS | RoHS-compliant | Shipping Restrictions | Standard Frequency | Torque-Screw | Usage Level | Voltage-UL | Operating Temperature | Packaging | Series | Part Status | Type | Number of Positions | Color | Applications | Subcategory | Pitch | Voltage - Supply | Ingress Protection | Insulation Height | Frequency Stability | Base Part Number | Output | Pin Count | Termination Style | Output Type | Symmetry-Max | Contact Tail Length | Interface | Load Capacitance | Number of Levels | Accuracy | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Operating Pressure | Pressure Type | Port Style | Port Size | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Temperature Range | Screw Size | Screening Level | Maximum Pressure | Type Attributes | Abrasion Protection | Liquid Protection | Heat Protection | Outer Diameter | Product | Features | Product Category | Product Length (mm) | Length | Width | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 170-03236 HellermannTyton | In Stock | - | - | - | CSON | - | Polyester (PES) | - | 170-03 | HellermannTyton | - | - | - | - | - | - | - | 1 | - | - | - | HellermannTyton | - | - | - | - | - | - | HellermannTyton | - | - | - | - | - | -20C to 70C | Spool | - | 5(mm) | Active | No | Details | - | - | - | - | Commercial grade | - | -70°C ~ 150°C | - | BSPW | - | Self Wrap | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | Split Flexible Tube | Abrasion Resistant | - | - | - | - | - | HellermannTyton | 7(mm) | 100 (30.48m) | - | 0.027 (0.69mm) | 0.098 (2.49mm) | 1.000 (25.40mm) | - | 1.4(mm) | - | - | ||
![]() 170-03235 HellermannTyton | In Stock | - | - | - | CSON | - | Polyester (PES) | - | 170-03 | HellermannTyton | - | - | - | - | - | - | - | 1 | - | - | - | HellermannTyton | - | - | - | - | - | - | HellermannTyton | - | - | - | - | - | -20C to 70C | Spool | - | 5(mm) | Active | No | Details | - | Due to size or weight of the product, your shipping charge may increase. | - | - | Commercial grade | - | -70°C ~ 150°C | - | BSPW | - | Self Wrap | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | Split Flexible Tube | Abrasion Resistant | - | - | - | - | - | HellermannTyton | 7(mm) | 100 (30.48m) | - | 0.027 (0.69mm) | 0.098 (2.49mm) | 0.750 (19.05mm) | - | 1.4(mm) | - | - | ||
![]() 169-60107 HellermannTyton | In Stock | - | - | - | QFN | - | - | - | - | HellermannTyton | - | - | - | - | - | - | - | 250 | - | - | 25.4 mm | HellermannTyton | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | -20C to 70C | - | - | 2.5(mm) | - | - | Details | - | - | - | - | Commercial grade | - | - | Bulk | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | 2(mm) | - | - | - | - | - | - | 0.75(mm) | - | - | ||
![]() 169-60306 HellermannTyton | In Stock | - | - | - | QFN | - | - | - | - | HellermannTyton | - | - | - | - | - | - | - | 1000 | - | - | 12.7 mm | HellermannTyton | - | - | - | - | - | - | - | - | - | Surface Mount | 1.89(V) | 1.71(V) | -20C to 70C | - | - | 5(mm) | - | - | Details | - | - | 25 | - | Commercial grade | - | - | Bulk | - | - | CLOCK OSCILLATOR | - | - | - | Wire & Cable Management | - | - | - | - | ±25(ppm) | - | - | 4 | - | - | 55(%) | - | - | 15(pF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMMERCIALC | - | - | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | 7(mm) | - | - | - | - | - | - | 0.9(mm) | - | - | ||
![]() 169-23020 HellermannTyton | In Stock | - | - | - | QFN | - | Polytetrafluoroethylene (PTFE) | - | - | HellermannTyton | - | - | - | - | - | - | - | 25 | - | - | 20 mm | HellermannTyton | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | -20C to 70C | - | - | 5(mm) | - | - | Details | - | - | - | - | Commercial grade | - | - | Bulk | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Conduit & Tubing | - | - | - | Commercial | - | - | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | 7(mm) | - | - | - | - | - | - | 0.9(mm) | - | - | ||
![]() 162-10300 SPS30-PP-BK HellermannTyton | In Stock | - | - | - | - | - | PP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37mm | +100°C | - | - | -30°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1m | - | 3.5mm | - | - | - | - | - | - | ||
![]() 162-20200 SPF20-PP-BK HellermannTyton | In Stock | - | - | - | - | - | PP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23mm | +100°C | - | - | -30°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1m | - | 1.5mm | - | - | - | - | - | - | ||
![]() 161-41203 SBPE9D-PE-NA HellermannTyton | In Stock | - | - | - | Cylinder | -- | PE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mm | +120°C | - | - | -60°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | - | MediaSensor™ | Active | - | - | - | - | - | - | 5V | - | - | - | - | 0.5 V ~ 4.5 V | - | Cable 1 | Analog Voltage | - | - | - | - | - | ±0.5% | - | - | - | - | - | 1500 PSI (10342.14 kPa) | Sealed Gauge | Threaded | Male - M10 x 1.0 | - | - | - | - | - | - | -- | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | 5m | - | 1.4mm | - | - | - | - | - | - | ||
![]() 161-66400 HellermannTyton | In Stock | - | - | - | - | - | Polyethylene (PE) | - | 161-66 | - | 32mm | 32 mm (max) | - | 25m | - | - | Blue | - | UL94 HB | - | 30 mm | - | 161-66400 | - | Polypropylene (PP),<br>Stainless Steel (SS) | +140°C | - | - | HellermannTyton | -60°C | - | - | - | - | - | Bulk | - | - | Active | - | - | Yes | - | - | - | - | - | -60°C ~ 100°C | - | Helawrap HWPPMC | - | HWPPMC30-PP-BU-Q1 | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slit Harness | Abrasion Resistant | - | - | - | Cable Wraps | Halogen-free,Detectable | - | - | 82.00 (24.99m) | - | 0.050 (1.27mm) | 1.190 (30.23mm) | - | - | - | UL94 HB | - | ||
![]() 161-64501 HellermannTyton | In Stock | - | - | - | - | - | Polypropylene | - | - | - | 32mm | 32 mm (max) | - | 25m | - | - | Black | - | In accordance with UL94 HB. | - | - | - | 161-64501 | - | Polypropylene (PP) | +110°C | - | - | - | -60°C | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | Slit protective hose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Halogen-free,Reusable | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTN140 HellermannTyton | In Stock | - | - | - | - | - | Polyamide | - | - | HellermannTyton | - | - | - | - | - | - | - | 28000 | - | 0.25 | 6.35 mm | HellermannTyton | - | CTN140 | - | - | - | - | - | - | - | - | - | - | - | - | 169-60008 | - | - | - | Details | - | - | - | - | - | - | -40°F to +300°F (-40°C to +149°C) | - | - | - | CTN140 | - | White | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Conduit & Tubing | - | -40-300 °F | - | - | - | - | - | - | - | 0.398 | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | 0.004 | - | - | - | - | - | UL 94 HB | ||
![]() 161-41104 SBPE4D-PE-BK HellermannTyton | In Stock | - | - | Through Hole | - | - | PE | Thermoplastic | - | - | - | - | Copper | - | -- | 20A | - | - | - | - | - | - | - | - | - | - | 20mm | +120°C | - | - | -60°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | 300V | -40°C ~ 115°C | Bulk | OQ | Active | Header, Male Pins, Shrouded (4 Side) | 15 | Green | - | - | 0.300 (7.62mm) | - | -- | 0.472 (12.00mm) | - | - | - | - | Solder | - | - | 0.157 (4.00mm) | - | - | 1 | - | Tin | -- | 15 | -- | Vertical | - | - | - | - | -- | - | -- | - | -- | - | - | - | - | - | - | - | - | -- | - | - | 5m | - | 1mm | - | - | - | - | UL94 V-0 | - | ||
![]() 901-10242 HellermannTyton | In Stock | - | - | - | - | - | PE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19mm | +120°C | - | - | -60°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30m | - | 1.2mm | - | - | - | - | - | - | ||
![]() 173-04000 HellermannTyton | In Stock | - | - | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 40 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Due to size or weight of the product, your shipping charge may increase. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-2 | ||
![]() 162-10150 SPS15-PP-BK HellermannTyton | In Stock | - | - | Surface Mount | 48-WFQFN Exposed Pad | 48-HWQFN | PP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mm | +100°C | - | - | -30°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | -- | Obsolete | - | - | - | DVI, HDMI Level Switching | - | - | 3 V ~ 3.6 V | - | - | - | PTN3300B | - | - | - | - | - | - | I²C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1m | - | 2.5mm | - | - | - | - | - | - | ||
![]() 169-60113 HellermannTyton | In Stock | - | - | - | QFN | - | - | - | - | HellermannTyton | - | - | - | - | - | - | - | 700 | - | - | 16 mm | HellermannTyton | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | -20C to 70C | - | - | 2.5(mm) | - | - | Details | - | - | - | - | Commercial grade | - | - | Bulk | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | 3.2(mm) | - | - | - | - | - | - | 0.75(mm) | - | - | ||
![]() 169-60311 HellermannTyton | In Stock | - | - | - | QFN | - | - | - | - | HellermannTyton | - | - | - | - | - | - | - | 150 | - | - | 38.1 mm | HellermannTyton | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | -20C to 70C | - | - | 5(mm) | - | - | Details | - | - | - | - | Commercial grade | - | - | Bulk | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMMERCIALC | - | - | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | 7(mm) | - | - | - | - | - | - | 0.9(mm) | - | - | ||
![]() 169-60308 HellermannTyton | In Stock | - | - | - | QFN | - | - | - | - | HellermannTyton | - | - | - | - | - | - | - | 450 | - | - | 19.1 mm | HellermannTyton | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | -20C to 70C | - | - | 3.2(mm) | - | - | Details | - | - | - | - | Commercial grade | - | - | Bulk | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | 5(mm) | - | - | - | - | - | - | 0.75(mm) | - | - | ||
![]() 161-64501 HWPP30-PP-BK HellermannTyton | In Stock | - | - | - | - | - | Polypropylene | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32mm | +110°C | - | - | -60°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Helawrap | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25m | - | 1.3mm | - | - | - | - | - | - | ||
![]() 161-64407 HWPP25-PP-WH HellermannTyton | In Stock | - | - | - | - | - | Polypropylene | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27mm | +110°C | - | - | -60°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Helawrap | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25m | - | 1.05mm | - | - | - | - | - | - |