- Material
- Type
- Length
- Features
- Series
- RoHS
- Wall Thickness
- Factory Pack QuantityFactory Pack Quantity
- Inside Diameter
- Maximum Bundle Diameter
- Color
- Maximum Operating Temperature
Attribute column
Manufacturer
HellermannTyton Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | (Ø) | Bundle diameter (min.) | Bundle Ø (max.) | Bundle Ø range | Content | Dim | Factory colour | Fire protection properties | Manufacturer part # | Material (details) | Max. length sold by the metre | Max. temperature | Maximum Bundle Diameter | Maximum Operating Temperature | Min. temperature | Minimum Operating Temperature | RoHS-compliant | Series | Type | Color | Standards | Product | Features | Length | Wall Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 170-01164 HellermannTyton | In Stock | - | - | Fiberglass Polyester | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rodent Repellent Wrap | Braided Sleeving | Black, White | - | Braided Sleeves | - | - | - | ||
![]() 161-41300 SBPE16-PE-NA HellermannTyton | In Stock | - | - | PE | - | - | - | - | - | - | - | - | - | - | - | - | 150mm | +80°C | - | -60°C | - | SBPE | - | - | - | - | - | 30m | 1.6mm | ||
![]() 161-41301 SBPE16-PE-BK HellermannTyton | In Stock | - | - | Polyethylene | - | - | - | - | - | - | - | - | - | - | - | - | 150mm | +80°C | - | -60°C | - | SBPE | - | - | - | - | - | 30m | 1.6mm | ||
![]() 161-41202 SBPE9-PE-GY HellermannTyton | In Stock | - | - | PE | - | - | - | - | - | - | - | - | - | - | - | - | 100mm | +120°C | - | -60°C | - | - | - | - | - | - | - | 30m | 1.4mm | ||
![]() 161-64207 HWPP16-PP-WH HellermannTyton | In Stock | - | - | Polypropylene | - | - | - | - | - | - | - | - | - | - | - | - | 16mm | +110°C | - | -60°C | - | Helawrap | - | - | - | - | - | 25m | 0.8mm | ||
![]() 161-64201 HWPP16-PP-BK HellermannTyton | In Stock | - | - | Polypropylene | - | - | - | - | - | - | - | - | - | - | - | - | 16mm | +110°C | - | -60°C | - | Helawrap | - | - | - | - | - | 25m | 0.8mm | ||
![]() 161-64104 HWPP8-PP-WH HellermannTyton | In Stock | - | - | Polypropylene | - | - | - | - | - | - | - | - | - | - | - | - | 9mm | +110°C | - | -60°C | - | Helawrap | - | - | - | - | - | 25m | 0.75mm | ||
![]() 161-43201 SBPEFR9-PE-FR-BK HellermannTyton | In Stock | - | - | PE | - | - | - | - | - | - | - | - | - | - | - | - | 100mm | +120°C | - | -60°C | - | SBPEFR | - | - | - | - | - | 30m | 1.4mm | ||
![]() 170-02106 HellermannTyton | In Stock | - | - | Polyaramide polymetaphenylene isophthalamide (NOMEX) | - | 12mm | 24mm | 12 up to 24 mm | 50m | - | Green | - | 170-02106 | - | - | +240°C | - | - | - | - | Yes | - | HEGMAN-20-NOMEX-GN | - | - | - | non-flammable,water- and oil-resistant,radiation-proof,highly elastic | - | - | ||
![]() 170-01100 HellermannTyton | In Stock | - | - | Polyester | - | 4mm | 5mm | 4 up to 5 mm | Sold per metre | - | Black,White | UL94 V0 + FMVSS-302, self-extinguishing | 170-01100 | Polyester (PET) | 150m | +125°C | - | - | -50°C | - | - | - | Twist-In-FR 05 | - | NF F 16-101/16-102 | - | non-flammable,self-sealing,halogen-free | - | - | ||
![]() 161-43201 HellermannTyton | In Stock | - | - | - | - | - | - | - | 30m | - | Black | - | 161-43201 | - | - | - | - | - | - | - | Yes | - | SBPEFR9-PE-FR-BK (30) | - | - | - | - | - | - | ||
![]() 170-81104 HellermannTyton | In Stock | - | - | Polyester | - | 12mm | 32mm | 12 up to 32 mm | Sold per metre | - | Black | - | 170-81104 | - | - | +150°C | - | - | -50°C | - | - | - | HEGPETFRX20-PET-BK | - | - | - | Non-abrasive,highly flexible | - | - | ||
![]() 170-81004 HellermannTyton | In Stock | - | - | Polyester | - | 7mm | 13mm | 7 up to 13 mm | Sold per metre | - | Black | - | 170-81004 | - | - | +150°C | - | - | -50°C | - | - | - | HEGPETFR08-PET-BK | - | - | - | Non-abrasive,highly flexible | - | - | ||
![]() 170-01002 HellermannTyton | In Stock | - | - | Polyester | - | 10mm | 13mm | 10 up to 13 mm | Sold per metre | - | Black | Corresponds FMVSS-302, self-extinguishing | 170-01002 | Polyester (PET) | 50m | +125°C | - | - | -70°C | - | Yes | - | Twist-In 13 | - | - | - | self-sealing,halogen-free | - | - | ||
![]() 170-01007 HellermannTyton | In Stock | - | - | Polyester | - | 29mm | 32mm | 29 up to 32 mm | Sold per metre | - | Black | Corresponds FMVSS-302, self-extinguishing | 170-01007 | Polyester (PET) | 15m | +125°C | - | - | -70°C | - | Yes | - | Twist-In 32 | - | - | - | self-sealing,halogen-free | - | - | ||
![]() 161-41104 HellermannTyton | In Stock | - | - | Polyethylene (PE) | 4mm | 5mm | 20mm | 5 up to 20 mm | 5m | (Ø) 4 mm | Black | In accordance with UL94 HB. | 161-41104 | Polyethylene (PE) | - | +90°C | - | - | -60°C | - | Yes | - | SBPE4D | - | - | - | Halogen-free,Reusable | - | - | ||
![]() 161-41000 HellermannTyton | In Stock | - | - | Polyethylene (PE) | 1.5mm | 1.60mm | 8mm | 1.60 up to 8 mm | 30m | (Ø) 1.5 mm | Colourless | In accordance with UL94 HB. | 161-41000 | Polyethylene (PE) | - | +90°C | - | - | -60°C | - | - | - | SBPE1.5 | - | - | - | Halogen-free,Reusable | - | - | ||
![]() 161-46100 SBPEMC4-PE/SS-BU HellermannTyton | In Stock | - | - | Metal Detectable PE | - | - | - | - | - | - | - | - | - | - | - | - | 20mm | +80°C | - | -60°C | - | SBPEMC | - | - | - | - | - | 30m | 1.4mm | ||
![]() 901-10237 HellermannTyton | In Stock | - | - | PE | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | +120°C | - | -60°C | - | - | - | - | - | - | - | 30m | 1mm | ||
![]() 161-64404 HWPP25L2-PP-BK HellermannTyton | In Stock | - | - | Polypropylene | - | - | - | - | - | - | - | - | - | - | - | - | 27mm | +110°C | - | -60°C | - | Helawrap | - | - | - | - | - | 2m | 1.05mm |