- Material
- Type
- Length
- Features
- Series
- RoHS
- Wall Thickness
- Factory Pack QuantityFactory Pack Quantity
- Inside Diameter
- Maximum Bundle Diameter
- Color
- Maximum Operating Temperature
Attribute column
Manufacturer
HellermannTyton Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Wire/Cable Diameter | Type Attributes | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Diameter | Length | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 170-03191 HellermannTyton | In Stock | - | Datasheet | 5 Weeks | - | - | Fiberglass, Aluminized, Halogen Free | -60°C~255°C | - | - | BSHTTSW | Active | 1 (Unlimited) | Self Wrap | Silver | 9.4 mm | Split Flexible Tube | Abrasion and Cut Resistant | - | - | Heat Resistant | Chemical Resistant | - | 4.00' 1.22m | 0.042 1.07mm | - | - | 0.375 (9.52mm) | Non Flammable | RoHS Compliant | - | ||
![]() 170-03049 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | Polyamide (PA66), Nylon 6/6, Halogen Free | -45°C~150°C | - | - | BSPA66 | Active | 1 (Unlimited) | Sleeve | Black | - | Expandable | Abrasion and Cut Resistant | Fuel Resistant, Gasoline Resistant | - | - | Salt Resistant, Solvent Resistant | - | 250' 76.20m | - | 1.250 (31.75mm) | 1.500 (38.10mm) | 1.310 (33.27mm) | Non Flammable | RoHS Compliant | - | ||
![]() 173-61400 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | Cable | 100 | Polybutylene Terephthalate (PBT) and Copper Tin Plated | -40°C~175°C | - | 2011 | Helagaine HEGEMIPV | Active | 1 (Unlimited) | Sleeve | Silver, Black | 12 mm | Expandable | Abrasion Resistant | - | - | Flame Retardant | Chemical Resistant, EMI Resistant, Self Extinguishing | - | 328' 100.00m | - | - | 0.709 (18.00mm) | 0.551 (14.00mm) | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 170-03072 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | 200 | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | 2015 | BSPFR | Active | 1 (Unlimited) | Sleeve | Gray | - | Expandable | Abrasion and Cut Resistant | Fluid Resistant, Gasoline Resistant | - | Flame Retardant | Chemical Resistant, Solvent Resistant | - | 220' 67.06m | - | 0.250 (6.35mm) | 0.438 (11.13mm) | 0.300 (7.62mm) | UL VW-1 | RoHS Compliant | - | ||
![]() 161-64311 HellermannTyton | In Stock | - | Datasheet | 5 Weeks | - | - | Polyphenylene (PP), Halogen Free | -60°C~110°C | - | 2017 | Helawrap HWPP | Active | 1 (Unlimited) | Slit Wrap | White | - | Slit Harness | Abrasion Resistant | - | - | - | Vibration Resistant | - | 100' 30.48m | 0.040 1.02mm | - | 0.827 (21.00mm) | 0.748 (19.00mm) | UL94 HB | RoHS Compliant | - | ||
![]() 170-03181 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | - | Polyethylene Terephthalate (PET) | -70°C~125°C | - | - | BSSWV | Active | 1 (Unlimited) | Self Wrap | Black | - | Split Flexible Tube | Abrasion Resistant | - | - | - | Dust Resistant, Noise Reduction | - | 450' 137.16m | 0.027 0.69mm | 0.375 (9.53mm) | - | 0.407 (10.34mm) | UL VW-1 | RoHS Compliant | - | ||
![]() 169-60022 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | 100 | Polyamide (PA6), Nylon 6 | -40°C~149°C | - | 2005 | CTN | Active | 1 (Unlimited) | Slit Wrap | Black, Gray | - | Slit Harness | Fray Resistant, Puncture Resistant | Fluid Resistant, Water Resistant | Weather Resistant | - | Dispenser Box Supplied, Vibration Resistant | 6.858mm | 100' 30.48m | 0.004 0.10mm | 0.250 (6.35mm) | 0.276 (7.01mm) | 0.373 (9.47mm) | UL94 HB | RoHS Compliant | - | ||
![]() 170-03042 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | 2015 | BSP | Active | 1 (Unlimited) | Sleeve | Black | - | Expandable | Abrasion and Cut Resistant | - | - | - | Chemical Resistant, Fungus Resistant | - | 500' 152.40m | - | 0.500 (12.70mm) | 0.750 (19.05mm) | - | UL94 V-0 | RoHS Compliant | - | ||
![]() 170-03027 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | 100 | Polyamide (PA66), Nylon 6/6, Halogen Free | -45°C~150°C | - | - | BSPA66 | Active | 1 (Unlimited) | Sleeve | Black | - | Expandable | Abrasion and Cut Resistant | Fuel Resistant, Gasoline Resistant | - | - | Salt Resistant, Solvent Resistant | - | 100' 30.48m | - | 0.500 (12.70mm) | 0.750 (19.05mm) | 0.560 (14.22mm) | Non Flammable | RoHS Compliant | - | ||
![]() 173-62000 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | Cable | - | Polybutylene Terephthalate (PBT) and Copper Tin Plated | -40°C~175°C | - | - | Helagaine HEGEMIPV | Active | 1 (Unlimited) | Sleeve | Silver, Black | 18 mm | Expandable | Abrasion Resistant | - | - | Flame Retardant | Chemical Resistant, EMI Resistant, Self Extinguishing | - | 164' 50.00m | - | - | 0.984 (25.00mm) | 0.787 (20.00mm) | UL94 V-0 | RoHS Compliant | - | ||
![]() 170-03047 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | Polyamide (PA66), Nylon 6/6, Halogen Free | -45°C~150°C | - | - | BSPA66 | Active | 1 (Unlimited) | Sleeve | Black | - | Expandable | Abrasion and Cut Resistant | Fuel Resistant, Gasoline Resistant | - | - | Salt Resistant, Solvent Resistant | - | 250' 76.20m | - | 0.750 (19.05mm) | 1.250 (31.75mm) | 0.810 (20.57mm) | Non Flammable | RoHS Compliant | - | ||
![]() 166-90275 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | - | Polyamide (PA6), Nylon 6, Halogen Free | -40°C~120°C | Tape & Reel (TR) | 2016 | HelaGuard HGSWSL | Active | 1 (Unlimited) | Slit Wrap | Black | - | Slit Harness | Abrasion Resistant | Fluid Resistant, Oil Resistant | UV Resistant, Weather Resistant | - | Dust Resistant, Impact Resistant, Solvent Resistant | - | 164' 50.00m | - | 1.858 (47.20mm) | - | 2.146 (54.50mm) | UL94 V-2 | RoHS Compliant | - | ||
![]() 170-03119 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | 2015 | BSSCFR | Active | 1 (Unlimited) | Sleeve | Black, White | - | Expandable | Abrasion Resistant, Fray Resistant | - | - | Flame Retardant | Clean Cut, Self Extinguishing | - | 250' 76.20m | - | 0.750 (19.05mm) | 1.000 (25.40mm) | 0.790 (20.07mm) | UL VW-1 | RoHS Compliant | - | ||
![]() 170-03060 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | Fiberglass, Resin Coated, Halogen Free | -70°C~650°C | - | - | BSHTFG | Active | 1 (Unlimited) | Sleeve | Black | - | Expandable | Abrasion Resistant | - | - | Flame Retardant, Heat Resistant | Clean Cut, Vibration Resistant | - | 50.00' 15.24m | 0.046 1.17mm | 0.658 (16.71mm) | 1.125 (28.58mm) | 0.750 (19.05mm) | UL VW-1 | RoHS Compliant | - | ||
![]() CTN340STD HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | - | Polyamide (PA6), Nylon 6 | -40°C~149°C | - | - | CTN | Active | 1 (Unlimited) | Slit Wrap | Black, Gray | - | Slit Harness | Fray Resistant, Puncture Resistant | Fluid Resistant, Water Resistant | Weather Resistant | - | Vibration Resistant | - | 550' 167.64m | 0.005 0.13mm | 0.750 (19.05mm) | 0.759 (19.28mm) | 0.950 (24.13mm) | UL94 HB | RoHS Compliant | - | ||
![]() CTP120 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | - | Polyethylene (PE) | -40°C~93°C | - | - | CTP | Active | 1 (Unlimited) | Slit Wrap | Black | - | Slit Harness | Abrasion Resistant | Fluid Resistant, Water Resistant | Weather Resistant | - | Impact Resistant, Vibration Resistant | - | 8500' 2590.80m | 0.005 0.13mm | 0.500 (12.70mm) | 0.516 (13.11mm) | 0.664 (16.87mm) | UL94 HB | RoHS Compliant | - | ||
![]() 170-03213 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 173-61800 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | Cable | - | Polybutylene Terephthalate (PBT) and Copper Tin Plated | -40°C~175°C | - | - | Helagaine HEGEMIPV | Active | 1 (Unlimited) | Sleeve | Silver, Black | 16 mm | Expandable | Abrasion Resistant | - | - | Flame Retardant | Chemical Resistant, EMI Resistant, Self Extinguishing | - | 164' 50.00m | - | - | 0.866 (22.00mm) | 0.709 (18.00mm) | UL94 V-0 | RoHS Compliant | - | ||
![]() 170-03156 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | 2015 | BSHKLPFR | Active | 1 (Unlimited) | Self Wrap | Black | - | Split Flexible Tube | - | Fluid Resistant | - | Flame Retardant | Chemical Resistant, Hook and Loop Closure Strip, Solvent Resistant | - | 100' 30.48m | 0.025 0.64mm | - | - | 2.000 (50.80mm) | UL VW-1 | RoHS Compliant | - | ||
![]() 170-03113 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | - | Ethylene Chlorotrifluoroethylene (ECTFE), Plenum Rated | -75°C~150°C | - | 2018 | BSHLR | Active | Not Applicable | Spiral Wrap | White | - | Expandable | Abrasion Resistant | Gasoline Resistant | UV Resistant | Flame Resistant, Heat Resistant | Chemical Resistant, Radiation Resistant, Self Extinguishing, Solvent Resistant | - | 30.00' 9.14m | - | 1.750 (44.45mm) | 2.750 (69.85mm) | 1.806 (45.87mm) | Non Flammable, UL VW-1 | RoHS Compliant | - |