- Material
- Type
- Length
- Features
- Series
- RoHS
- Wall Thickness
- Factory Pack QuantityFactory Pack Quantity
- Inside Diameter
- Maximum Bundle Diameter
- Color
- Maximum Operating Temperature
Attribute column
Manufacturer
HellermannTyton Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Type Attributes | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Diameter | Length | Diameter - Inside | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 170-03139 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | 2015 | BSPSW | Active | 1 (Unlimited) | Self Wrap | Black | Split Flexible Tube | Abrasion and Cut Resistant | - | - | Flame Retardant | - | - | 150' 45.72m | - | 0.038 0.96mm | - | 2.000 (50.80mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() 170-03011 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | 2017 | BSPFR | Active | 1 (Unlimited) | Sleeve | Black | Expandable | Abrasion and Cut Resistant | Fluid Resistant, Gasoline Resistant | - | Flame Retardant | Chemical Resistant, Solvent Resistant | - | 40.00' 12.19m | - | - | 1.500 (38.10mm) | 2.125 (53.97mm) | 1.550 (39.37mm) | UL VW-1 | RoHS Compliant | ||
![]() 170-03030 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | Polyamide (PA66), Nylon 6/6, Halogen Free | -45°C~150°C | - | BSPA66 | Active | 1 (Unlimited) | Sleeve | Black | Expandable | Abrasion and Cut Resistant | Fuel Resistant, Gasoline Resistant | - | - | Salt Resistant, Solvent Resistant | - | 50.00' 15.24m | - | - | 1.250 (31.75mm) | 1.500 (38.10mm) | 1.310 (33.27mm) | Non Flammable | RoHS Compliant | ||
![]() 170-03145 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | 2017 | BSSWFR | Active | 1 (Unlimited) | Self Wrap | Black | Split Flexible Tube | Abrasion Resistant | - | - | Flame Retardant | Self Extinguishing | - | 75.00' 22.86m | - | 0.038 0.96mm | - | 1.250 (31.75mm) | 1.325 (33.65mm) | UL VW-1 | RoHS Compliant | ||
![]() 170-03070 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | Polyamide (PA66), Nylon 6/6, Halogen Free | -45°C~150°C | - | BSPA66 | Active | 1 (Unlimited) | Sleeve | Black | Expandable | Abrasion and Cut Resistant | Fuel Resistant, Gasoline Resistant | - | - | Salt Resistant, Solvent Resistant | - | 1000' 304.80m | - | - | 0.250 (6.35mm) | 0.375 (9.52mm) | 0.310 (7.87mm) | Non Flammable | RoHS Compliant | ||
![]() 170-03154 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | BSHKLPFR | Active | 1 (Unlimited) | Self Wrap | Black | Split Flexible Tube | - | Fluid Resistant | - | Flame Retardant | Chemical Resistant, Hook and Loop Closure Strip, Solvent Resistant | - | 100' 30.48m | - | 0.025 0.64mm | - | - | 0.750 (19.05mm) | UL VW-1 | RoHS Compliant | ||
![]() 170-03133 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | 2017 | BSPSW | Active | 1 (Unlimited) | Self Wrap | Black | Split Flexible Tube | Abrasion and Cut Resistant | - | - | Flame Retardant | - | - | 3000' 914.40m | - | 0.025 0.64mm | - | 0.250 (6.35mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() 170-03029 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | Polyamide (PA66), Nylon 6/6, Halogen Free | -45°C~150°C | 2017 | BSPA66 | Active | 1 (Unlimited) | Sleeve | Black | Expandable | Abrasion and Cut Resistant | Fuel Resistant, Gasoline Resistant | - | - | Salt Resistant, Solvent Resistant | - | 50.00' 15.24m | - | - | 1.000 (25.40mm) | 1.375 (34.93mm) | 1.060 (26.92mm) | Non Flammable | RoHS Compliant | ||
![]() 170-03019 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | BSSCFR | Active | 1 (Unlimited) | Sleeve | Black, White | Expandable | Abrasion Resistant, Fray Resistant | - | - | Flame Retardant | Clean Cut, Self Extinguishing | - | 50.00' 15.24m | - | - | 1.000 (25.40mm) | 1.188 (30.18mm) | 1.040 (26.42mm) | UL VW-1 | RoHS Compliant | ||
![]() 166-11809 HellermannTyton | In Stock | - | - | 6 Weeks | - | - | Polyamide (PA6), Nylon 6, Halogen Free | -40°C~120°C | 2016 | HelaGuard HGDC | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | Abrasion Resistant | Oil Resistant, Water Resistant | UV Resistant, Weather Resistant | - | Double Slit, Dust Resistant, Impact Resistant, Self Extinguishing, Solvent Resistant | - | 164' 50.00m | - | - | 0.547 (13.90mm) | - | 0.835 (21.20mm) | UL94 V-2 | RoHS Compliant | ||
![]() 166-11811 HellermannTyton | In Stock | - | - | 6 Weeks | - | - | Polyamide (PA6), Nylon 6, Halogen Free | -40°C~120°C | 2016 | HelaGuard HGDC | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | Abrasion Resistant | Oil Resistant, Water Resistant | UV Resistant, Weather Resistant | - | Double Slit, Dust Resistant, Impact Resistant, Self Extinguishing, Solvent Resistant | - | 82.02' 25.00m | - | - | 1.047 (26.60mm) | - | 1.358 (34.50mm) | UL94 V-2 | RoHS Compliant | ||
![]() 170-20800 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | - | - | Polyamide (PA66), Nylon 6/6, Halogen Free | -60°C~150°C | 2015 | Helagaine HEGPA66 | Active | 1 (Unlimited) | Sleeve | Gray | Expandable | Abrasion and Cut Resistant | Fluid Resistant, Gasoline Resistant, Moisture Resistant | - | Heat Stabilized | Salt Resistant, Solvent Resistant | - | 328' 100.00m | - | - | - | 0.394 (10.00mm) | 0.315 (8.00mm) | UL94 V-2 | RoHS Compliant | ||
![]() 170-03086 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | BSPSW | Active | 1 (Unlimited) | Self Wrap | Orange | Split Flexible Tube | Abrasion and Cut Resistant | - | - | Flame Retardant | - | - | 75.00' 22.86m | - | 0.038 0.96mm | - | 1.250 (31.75mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() 170-03073 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | 100 | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | 2015 | BSPFR | Active | 1 (Unlimited) | Sleeve | Gray | Expandable | Abrasion and Cut Resistant | Fluid Resistant, Gasoline Resistant | - | Flame Retardant | Chemical Resistant, Solvent Resistant | - | 100' 30.48m | - | - | 0.500 (12.70mm) | 0.750 (19.05mm) | 0.550 (13.97mm) | UL VW-1 | RoHS Compliant | ||
![]() CTP10 HellermannTyton | In Stock | - | Datasheet | 5 Weeks | - | - | Polyethylene (PE) | -40°C~93°C | 2017 | CTP | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | Abrasion Resistant | Fluid Resistant, Water Resistant | Weather Resistant | - | Impact Resistant, Vibration Resistant | - | 2250' 685.80m | - | 0.005 0.13mm | 1.000 (25.40mm) | 1.060 (26.92mm) | 1.267 (32.18mm) | UL94 HB | RoHS Compliant | ||
![]() 170-03100 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | Standard | 200 | Ethylene Chlorotrifluoroethylene (ECTFE), Plenum Rated | -75°C~150°C | - | BSHLR | Active | 1 (Unlimited) | Sleeve | Black | Expandable | Abrasion Resistant | Gasoline Resistant | UV Resistant | Flame Resistant, Heat Resistant | Chemical Resistant, Radiation Resistant, Self Extinguishing, Solvent Resistant | - | 200' 60.96m | - | - | 0.250 (6.35mm) | 0.437 (11.10mm) | 0.306 (7.77mm) | UL VW-1 | RoHS Compliant | ||
![]() 170-03152 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | 100 | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | 2017 | BSHKLP | Active | 1 (Unlimited) | Self Wrap | Black | Split Flexible Tube | Abrasion and Cut Resistant | - | - | - | Hook and Loop Closure Strip | - | 100' 30.48m | - | 0.025 0.64mm | - | - | 2.500 (63.50mm) | UL94 V-0 | RoHS Compliant | ||
![]() 170-03121 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | BSSCFR | Active | 1 (Unlimited) | Sleeve | Black, White | Expandable | Abrasion Resistant, Fray Resistant | - | - | Flame Retardant | Clean Cut, Self Extinguishing | - | 250' 76.20m | - | - | 1.250 (31.75mm) | 1.500 (38.10mm) | 1.290 (32.77mm) | UL VW-1 | RoHS Compliant | ||
![]() 170-20400 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | - | - | Polyamide (PA66), Nylon 6/6, Halogen Free | -60°C~150°C | - | Helagaine HEGPA66 | Active | 1 (Unlimited) | Sleeve | Gray | Expandable | Abrasion and Cut Resistant | Fluid Resistant, Gasoline Resistant, Moisture Resistant | - | Heat Stabilized | Salt Resistant, Solvent Resistant | - | 656' 200.00m | - | - | - | 0.236 (6.00mm) | 0.157 (4.00mm) | UL94 V-2 | RoHS Compliant | ||
![]() CTP140STD HellermannTyton | In Stock | - | Datasheet | 5 Weeks | - | - | Polyethylene (PE) | -40°C~93°C | - | CTP | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | Abrasion Resistant | Fluid Resistant, Water Resistant | Weather Resistant | - | Impact Resistant, Vibration Resistant | 6.858mm | 3200' 975.36m | 22.7 mm | 0.004 0.10mm | 0.250 (6.35mm) | 0.270 (6.86mm) | 0.373 (9.47mm) | UL94 HB | RoHS Compliant |