- Material
- Type
- Length
- Features
- Series
- RoHS
- Wall Thickness
- Factory Pack QuantityFactory Pack Quantity
- Inside Diameter
- Maximum Bundle Diameter
- Color
- Maximum Operating Temperature
Attribute column
Manufacturer
HellermannTyton Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Shielding | Halogen Free | Wire/Cable Diameter | Type Attributes | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Diameter | Length | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 170-03094 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | BSPFR | Active | 1 (Unlimited) | Sleeve | Black | - | - | - | Expandable | Abrasion and Cut Resistant | Fluid Resistant, Gasoline Resistant | - | Flame Retardant | Chemical Resistant, Solvent Resistant | - | 250' 76.20m | - | 1.250 (31.75mm) | 1.750 (44.45mm) | 1.300 (33.02mm) | UL VW-1 | RoHS Compliant | ||
![]() CTP20STD HellermannTyton | In Stock | - | Datasheet | 5 Weeks | - | - | Polyethylene (PE) | -40°C~93°C | 2017 | CTP | Active | 1 (Unlimited) | Slit Wrap | Black | - | - | - | Slit Harness | Abrasion Resistant | Fluid Resistant, Water Resistant | Weather Resistant | - | Impact Resistant, Vibration Resistant | - | 100' 30.48m | 0.011 0.28mm | 2.000 (50.80mm) | 2.050 (52.07mm) | 2.285 (58.04mm) | UL94 HB | RoHS Compliant | ||
![]() 170-03051 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | 200 | Fiberglass, Resin Coated, Halogen Free | -70°C~650°C | - | BSHTFG | Active | 1 (Unlimited) | Sleeve | Black | - | - | - | Expandable | Abrasion Resistant | - | - | Flame Retardant, Heat Resistant | Clean Cut, Vibration Resistant | 12.7mm | 200' 60.96m | 0.046 1.17mm | 0.408 (10.36mm) | 0.750 (19.05mm) | 0.500 (12.70mm) | UL VW-1 | RoHS Compliant | ||
![]() 170-03041 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | BSP | Active | 1 (Unlimited) | Sleeve | Black | - | - | - | Expandable | Abrasion and Cut Resistant | - | - | - | Chemical Resistant, Fungus Resistant | - | 1000' 304.80m | - | 0.250 (6.35mm) | 0.437 (11.10mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() 2.5NFP0C HellermannTyton | In Stock | - | - | 3 Weeks | External | 100 | Polyethylene (PE) | -60°C~88°C | - | - | Active | 1 (Unlimited) | Spiral Wrap | Black | - | - | - | Harness | Abrasion Resistant | - | UV Resistant | - | Chemical Resistant, Solvent Resistant | 9.525mm | 100' 30.48m | 0.052 1.32mm | - | 3.000 (76.20mm) | 0.375 (9.52mm) | - | RoHS Compliant | ||
![]() 170-03002 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | 2017 | BSP | Active | 1 (Unlimited) | Sleeve | Black | - | - | - | Expandable | Abrasion and Cut Resistant | - | - | - | Chemical Resistant, Fungus Resistant | - | 75.00' 22.86m | - | 0.750 (19.05mm) | 1.250 (31.75mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() 173-01000 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | Cable | - | Polyethylene Terephthalate (PET) and Copper Tin Plated, Halogen Free | -40°C~175°C | 2017 | Helagaine HEGEMIP | Active | 1 (Unlimited) | Sleeve | Silver, Black | Shielded | Halogen Free | 8 mm | Expandable | Abrasion Resistant | - | - | - | EMI Resistant, Shielded | - | 164' 50.00m | - | - | 0.512 (13.00mm) | 0.394 (10.00mm) | UL94 V-2 | RoHS Compliant | ||
![]() 170-03095 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | 200 | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | 2017 | BSPFR | Active | 1 (Unlimited) | Sleeve | Black | - | - | - | Expandable | Abrasion and Cut Resistant | Fluid Resistant, Gasoline Resistant | - | Flame Retardant | Chemical Resistant, Solvent Resistant | - | 200' 60.96m | - | 1.500 (38.10mm) | 2.125 (53.97mm) | 1.550 (39.37mm) | UL VW-1 | RoHS Compliant | ||
![]() 170-03111 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | Ethylene Chlorotrifluoroethylene (ECTFE), Plenum Rated | -75°C~150°C | - | BSHLR | Active | 1 (Unlimited) | Sleeve | White | - | - | - | Expandable | Abrasion Resistant | Gasoline Resistant | UV Resistant | Flame Resistant, Heat Resistant | Chemical Resistant, Radiation Resistant, Self Extinguishing, Solvent Resistant | - | 50.00' 15.24m | - | 1.250 (31.75mm) | 1.750 (44.45mm) | 1.306 (33.17mm) | UL VW-1 | RoHS Compliant | ||
![]() 170-03117 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | 2015 | BSSCFR | Active | 1 (Unlimited) | Sleeve | Black, White | - | - | - | Expandable | Abrasion Resistant, Fray Resistant | - | - | Flame Retardant | Clean Cut, Self Extinguishing | - | 1000' 304.80m | - | 0.250 (6.35mm) | 0.438 (11.13mm) | 0.290 (7.37mm) | UL VW-1 | RoHS Compliant | ||
![]() 170-03114 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | Ethylene Chlorotrifluoroethylene (ECTFE), Plenum Rated | -75°C~150°C | 2015 | BSHLR | Active | 1 (Unlimited) | Sleeve | Black | - | - | - | Expandable | Abrasion Resistant | Gasoline Resistant | UV Resistant | Flame Resistant, Heat Resistant | Chemical Resistant, Radiation Resistant, Self Extinguishing, Solvent Resistant | - | 50.00' 15.24m | - | 2.000 (50.80mm) | 3.500 (88.90mm) | 2.056 (52.22mm) | UL VW-1 | RoHS Compliant | ||
![]() 170-03092 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | BSPFR | Active | 1 (Unlimited) | Sleeve | Black | - | - | - | Expandable | Abrasion and Cut Resistant | Fluid Resistant, Gasoline Resistant | - | Flame Retardant | Chemical Resistant, Solvent Resistant | - | 250' 76.20m | - | 0.750 (19.05mm) | 1.250 (31.75mm) | 0.800 (20.32mm) | UL VW-1 | RoHS Compliant | ||
![]() 170-03120 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | 2017 | BSSCFR | Active | 1 (Unlimited) | Sleeve | Black, White | - | - | - | Expandable | Abrasion Resistant, Fray Resistant | - | - | Flame Retardant | Clean Cut, Self Extinguishing | - | 250' 76.20m | - | 1.000 (25.40mm) | 1.188 (30.18mm) | 1.040 (26.42mm) | UL VW-1 | RoHS Compliant | ||
![]() 170-21200 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | - | - | Polyamide (PA66), Nylon 6/6, Halogen Free | -60°C~150°C | - | Helagaine HEGPA66 | Active | 1 (Unlimited) | Sleeve | Gray | - | - | - | Expandable | Abrasion and Cut Resistant | Fluid Resistant, Gasoline Resistant, Moisture Resistant | - | Heat Stabilized | Salt Resistant, Solvent Resistant | - | 328' 100.00m | - | - | 0.551 (14.00mm) | 0.472 (12.00mm) | UL94 V-2 | RoHS Compliant | ||
![]() 170-03074 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | 2015 | BSPFR | Active | 1 (Unlimited) | Sleeve | Gray | - | - | - | Expandable | Abrasion and Cut Resistant | Fluid Resistant, Gasoline Resistant | - | Flame Retardant | Chemical Resistant, Solvent Resistant | - | 75.00' 22.86m | - | 0.750 (19.05mm) | 1.250 (31.75mm) | 0.800 (20.32mm) | UL VW-1 | RoHS Compliant | ||
![]() 170-03153 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | BSHKLPFR | Active | 1 (Unlimited) | Self Wrap | Black | - | - | - | Split Flexible Tube | - | Fluid Resistant | - | Flame Retardant | Chemical Resistant, Hook and Loop Closure Strip, Solvent Resistant | - | 100' 30.48m | 0.025 0.64mm | - | - | 0.500 (12.70mm) | UL VW-1 | RoHS Compliant | ||
![]() 170-03131 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | 2017 | BSPSW | Active | 1 (Unlimited) | Self Wrap | Black | - | - | - | Split Flexible Tube | Abrasion and Cut Resistant | - | - | Flame Retardant | - | - | 50.00' 15.24m | 0.038 0.96mm | - | 2.000 (50.80mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() 170-03013 HellermannTyton | In Stock | - | - | 3 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | BSPSC | Active | 1 (Unlimited) | Sleeve | Black | - | - | - | Expandable | Abrasion and Cut Resistant, Fray Resistant | - | - | - | Chemical Resistant, Clean Cut, Fungus Resistant | 19.05mm | 75.00' 22.86m | - | 0.750 (19.05mm) | 1.000 (25.40mm) | 0.790 (20.07mm) | UL94 V-0 | RoHS Compliant | ||
![]() CTN380STD HellermannTyton | In Stock | - | Datasheet | 5 Weeks | - | - | Polyamide (PA6), Nylon 6 | -40°C~149°C | - | CTN | Active | 1 (Unlimited) | Slit Wrap | Black, Gray | - | - | - | Slit Harness | Fray Resistant, Puncture Resistant | Fluid Resistant, Water Resistant | Weather Resistant | - | Vibration Resistant | - | 1900' 579.12m | 0.005 0.13mm | 0.375 (9.53mm) | 0.380 (9.65mm) | 0.497 (12.62mm) | UL94 HB | RoHS Compliant | ||
![]() 170-03006 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | 125 | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | 2015 | BSPFR | Active | 1 (Unlimited) | Sleeve | Black | - | - | - | Expandable | Abrasion and Cut Resistant | Fluid Resistant, Gasoline Resistant | - | Flame Retardant | Chemical Resistant, Solvent Resistant | - | 220' 67.06m | - | 0.250 (6.35mm) | 0.438 (11.13mm) | 0.300 (7.62mm) | UL VW-1 | RoHS Compliant |