- Material
- Type
- Length
- Features
- Series
- RoHS
- Wall Thickness
- Factory Pack QuantityFactory Pack Quantity
- Inside Diameter
- Maximum Bundle Diameter
- Color
- Maximum Operating Temperature
Attribute column
Manufacturer
HellermannTyton Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Type Attributes | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Diameter | Length | Diameter - Inside | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1P9C HellermannTyton | In Stock | - | - | 3 Weeks | - | 125 | Polytetrafluoroethylene (PTFE, Teflon®) | -268°C~260°C | - | - | - | Active | 1 (Unlimited) | Spiral Wrap | Natural | Harness | Abrasion Resistant | - | - | - | Chemical Resistant | - | 100' 30.48m | - | 0.020 0.51mm | - | 0.500 (12.70mm) | 0.125 (3.18mm) | Non Flammable | RoHS Compliant | ||
![]() 170-03102 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | 125 | Ethylene Chlorotrifluoroethylene (ECTFE), Plenum Rated | -75°C~150°C | - | - | BSHLR | Active | 1 (Unlimited) | Sleeve | Black | Expandable | Abrasion Resistant | Gasoline Resistant | UV Resistant | Flame Resistant, Heat Resistant | Chemical Resistant, Radiation Resistant, Self Extinguishing, Solvent Resistant | - | 125' 38.10m | - | - | 0.375 (9.53mm) | 0.625 (15.88mm) | 0.431 (10.95mm) | UL VW-1 | RoHS Compliant | ||
![]() 170-03161 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | 100 | Polyaramid Polymetaphenylene Isophthalamide, Halogen Free | -196°C~350°C | - | 2015 | BSNMX | Active | 1 (Unlimited) | Sleeve | Green | Expandable | - | - | Environment Resistant | Flame Retardant, Heat Resistant | Acid Resistant, Self Extinguishing | - | 100' 30.48m | - | 0.016 0.40mm | - | 0.625 (15.88mm) | 0.500 (12.70mm) | UL VW-1 | RoHS Compliant | ||
![]() 170-03101 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | 200 | Ethylene Chlorotrifluoroethylene (ECTFE), Plenum Rated | -75°C~150°C | - | 2017 | BSHLR | Active | 1 (Unlimited) | Sleeve | White | Expandable | Abrasion Resistant | Gasoline Resistant | UV Resistant | Flame Resistant, Heat Resistant | Chemical Resistant, Radiation Resistant, Self Extinguishing, Solvent Resistant | - | 200' 60.96m | - | - | 0.250 (6.35mm) | 0.437 (11.10mm) | 0.306 (7.77mm) | UL VW-1 | RoHS Compliant | ||
![]() 5FRP9C HellermannTyton | In Stock | - | - | 3 Weeks | - | - | Polyethylene (PE) | -20°C~80°C | - | - | - | Active | 1 (Unlimited) | Spiral Wrap | Natural | Harness | Abrasion Resistant | - | - | Flame Retardant | Chemical Resistant, Self Extinguishing | - | 100' 30.48m | - | 0.095 2.41mm | - | 7.000 (177.80mm) | 1.000 (25.40mm) | UL94 V-1 | RoHS Compliant | ||
![]() 4FRP0C HellermannTyton | In Stock | - | - | 3 Weeks | - | 100 | Polyethylene (PE) | -20°C~80°C | - | - | - | Active | 1 (Unlimited) | Spiral Wrap | Black | Harness | Abrasion Resistant | - | - | Flame Retardant | Chemical Resistant, Self Extinguishing | - | 100' 30.48m | - | 0.065 1.65mm | - | 5.000 (127.00mm) | 0.750 (19.05mm) | UL94 V-1 | RoHS Compliant | ||
![]() 170-03109 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | Ethylene Chlorotrifluoroethylene (ECTFE), Plenum Rated | -75°C~150°C | - | 2017 | BSHLR | Active | 1 (Unlimited) | Sleeve | White | Expandable | Abrasion Resistant | Gasoline Resistant | UV Resistant | Flame Resistant, Heat Resistant | Chemical Resistant, Radiation Resistant, Self Extinguishing, Solvent Resistant | - | 65.00' 19.81m | - | - | 1.000 (25.40mm) | 1.625 (41.28mm) | 1.056 (26.82mm) | UL VW-1 | RoHS Compliant | ||
![]() 170-03208 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | - | Polyethylene Terephthalate (PET) | -70°C~125°C | - | - | BSPFR | Active | Not Applicable | Spiral Wrap | Black | Expandable | Abrasion and Cut Resistant | Fluid Resistant, Gasoline Resistant | - | Flame Retardant | Chemical Resistant, Solvent Resistant | - | 1300' 396.24m | - | - | 0.750 (19.05mm) | 1.250 (31.75mm) | 0.800 (20.32mm) | Non Flammable, UL VW-1 | - | ||
![]() 1FRP0C HellermannTyton | In Stock | - | - | 3 Weeks | - | 100 | Polyethylene (PE) | -20°C~80°C | - | - | - | Active | 1 (Unlimited) | Spiral Wrap | Black | Harness | Abrasion Resistant | - | - | Flame Retardant | Chemical Resistant, Self Extinguishing | - | 100' 30.48m | - | 0.032 0.81mm | - | 0.500 (12.70mm) | 0.125 (3.18mm) | UL94 V-1 | RoHS Compliant | ||
![]() 4FRP9C HellermannTyton | In Stock | - | - | 3 Weeks | External | 100 | Polyethylene (PE) | -20°C~80°C | - | - | - | Active | 1 (Unlimited) | Spiral Wrap | Natural | Harness | Abrasion Resistant | - | - | Flame Retardant | Chemical Resistant, Self Extinguishing | 19.05mm | 100' 30.48m | - | 0.065 1.65mm | - | 5.000 (127.00mm) | 0.750 (19.05mm) | UL94 V-1 | RoHS Compliant | ||
![]() 170-03144 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | 100 | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | 2017 | BSSWFR | Active | 1 (Unlimited) | Self Wrap | Black | Split Flexible Tube | Abrasion Resistant | - | - | Flame Retardant | Self Extinguishing | - | 100' 30.48m | - | 0.038 0.96mm | - | 1.000 (25.40mm) | 1.075 (27.30mm) | UL VW-1 | RoHS Compliant | ||
![]() 170-03020 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | - | BSSCFR | Active | 1 (Unlimited) | Sleeve | Black, White | Expandable | Abrasion Resistant, Fray Resistant | - | - | Flame Retardant | Clean Cut, Self Extinguishing | - | 50.00' 15.24m | - | - | 1.250 (31.75mm) | 1.500 (38.10mm) | 1.290 (32.77mm) | UL VW-1 | RoHS Compliant | ||
![]() 173-02000 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | - | - | Polyethylene Terephthalate (PET) and Copper Tin Plated, Halogen Free | -40°C~175°C | - | 2017 | Helagaine HEGEMIP | Active | 1 (Unlimited) | Sleeve | Silver, Black | Expandable | Abrasion Resistant | - | - | - | EMI Resistant, Shielded | - | 164' 50.00m | - | - | - | 0.984 (25.00mm) | 0.787 (20.00mm) | UL94 V-2 | RoHS Compliant | ||
![]() 170-03088 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | 2015 | BSPSW | Active | 1 (Unlimited) | Self Wrap | Orange | Split Flexible Tube | Abrasion and Cut Resistant | - | - | Flame Retardant | - | - | 50.00' 15.24m | - | 0.038 0.96mm | - | 2.000 (50.80mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() 170-03126 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | - | BSPSW | Active | 1 (Unlimited) | Self Wrap | Black | Split Flexible Tube | Abrasion and Cut Resistant | - | - | Flame Retardant | - | - | 150' 45.72m | - | 0.025 0.64mm | - | 0.500 (12.70mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() 170-03186 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | - | Polyethylene Terephthalate (PET) | -70°C~125°C | - | 2017 | BSSWV | Active | 1 (Unlimited) | Self Wrap | Black | Split Flexible Tube | Abrasion Resistant | - | - | - | Dust Resistant, Noise Reduction | - | 50.00' 15.24m | - | 0.027 0.69mm | 1.500 (38.10mm) | - | 1.527 (38.79mm) | UL VW-1 | RoHS Compliant | ||
![]() 170-03162 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | 100 | Polyaramid Polymetaphenylene Isophthalamide, Halogen Free | -196°C~350°C | - | 2015 | BSNMX | Active | 1 (Unlimited) | Sleeve | Green | Expandable | - | - | Environment Resistant | Flame Retardant, Heat Resistant | Acid Resistant, Self Extinguishing | - | 100' 30.48m | - | 0.016 0.40mm | - | 1.000 (25.40mm) | 0.750 (19.05mm) | UL VW-1 | RoHS Compliant | ||
![]() 170-03187 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | 2015 | BSPFR | Active | 1 (Unlimited) | Sleeve | Black | Expandable | Abrasion and Cut Resistant | Fluid Resistant, Gasoline Resistant | - | Flame Retardant | Chemical Resistant, Solvent Resistant | - | 500' 152.40m | - | - | 0.375 (9.53mm) | 0.500 (12.70mm) | - | UL VW-1 | RoHS Compliant | ||
![]() CTP10STD HellermannTyton | In Stock | - | Datasheet | 5 Weeks | - | 009 | Polyethylene (PE) | -40°C~93°C | Box | 2005 | CTP | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | Abrasion Resistant | Fluid Resistant, Water Resistant | Weather Resistant | - | Impact Resistant, Vibration Resistant | 26.924mm | 300' 91.44m | 24.4 mm | 0.005 0.13mm | 1.000 (25.40mm) | 1.060 (26.92mm) | 1.267 (32.18mm) | UL94 HB | RoHS Compliant | ||
![]() 170-03083 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | - | BSPSW | Active | 1 (Unlimited) | Self Wrap | Orange | Split Flexible Tube | Abrasion and Cut Resistant | - | - | Flame Retardant | - | 12.7mm | 150' 45.72m | - | 0.025 0.64mm | - | 0.500 (12.70mm) | - | UL94 V-0 | RoHS Compliant |