- Material
- Type
- Length
- Features
- Series
- RoHS
- Wall Thickness
- Factory Pack QuantityFactory Pack Quantity
- Inside Diameter
- Maximum Bundle Diameter
- Color
- Maximum Operating Temperature
Attribute column
Manufacturer
HellermannTyton Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Shielding | Approval Agency | Halogen Free | Wire/Cable Diameter | Type Attributes | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Diameter | Length | Width | Diameter - Inside | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3FRP9C HellermannTyton | In Stock | - | - | 3 Weeks | External | 062 | Polyethylene (PE) | -20°C~80°C | 2005 | - | Active | 1 (Unlimited) | Spiral Wrap | Natural | - | UL | - | - | Harness | Abrasion Resistant | - | - | Flame Retardant | Chemical Resistant, Self Extinguishing | 12.7mm | 100' 30.48m | - | - | 0.062 1.57mm | - | 4.000 (101.60mm) | 0.500 (12.70mm) | UL94 V-1 | - | RoHS Compliant | ||
![]() 170-03103 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | 125 | Ethylene Chlorotrifluoroethylene (ECTFE), Plenum Rated | -75°C~150°C | 2015 | BSHLR | Active | 1 (Unlimited) | Sleeve | White | - | - | - | - | Expandable | Abrasion Resistant | Gasoline Resistant | UV Resistant | Flame Resistant, Heat Resistant | Chemical Resistant, Radiation Resistant, Self Extinguishing, Solvent Resistant | - | 125' 38.10m | - | - | - | 0.375 (9.53mm) | 0.625 (15.88mm) | 0.431 (10.95mm) | UL VW-1 | - | RoHS Compliant | ||
![]() 170-03174 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | 2015 | BSP | Active | 1 (Unlimited) | Sleeve | Black | - | - | - | - | Expandable | Abrasion and Cut Resistant | - | - | - | Chemical Resistant, Fungus Resistant | - | 1000' 304.80m | - | - | - | 0.125 (3.18mm) | 0.250 (6.35mm) | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 170-22000 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | - | - | Polyamide (PA66), Nylon 6/6, Halogen Free | -60°C~150°C | - | Helagaine HEGPA66 | Active | 1 (Unlimited) | Sleeve | Gray | - | - | - | - | Expandable | Abrasion and Cut Resistant | Fluid Resistant, Gasoline Resistant, Moisture Resistant | - | Heat Stabilized | Salt Resistant, Solvent Resistant | - | 164' 50.00m | - | - | - | - | 0.906 (23.00mm) | 0.787 (20.00mm) | UL94 V-2 | - | RoHS Compliant | ||
![]() 4NFP9C HellermannTyton | In Stock | - | - | 3 Weeks | External | 100 | Polyethylene (PE) | -60°C~88°C | 2015 | - | Active | 1 (Unlimited) | Spiral Wrap | Natural | - | UL | - | - | Harness | Abrasion Resistant | - | - | - | Chemical Resistant, Solvent Resistant | 19.05mm | 100' 30.48m | - | - | 0.065 1.65mm | - | 5.000 (127.00mm) | 0.750 (19.05mm) | - | - | RoHS Compliant | ||
![]() 170-03123 HellermannTyton | In Stock | - | - | 4 Weeks | - | 100 | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | 2015 | BSPSC | Active | 1 (Unlimited) | Sleeve | Black | - | - | - | - | Expandable | Abrasion and Cut Resistant, Fray Resistant | - | - | - | Chemical Resistant, Clean Cut, Fungus Resistant | - | 100' 30.48m | - | - | - | 0.125 (3.18mm) | 0.250 (6.35mm) | 0.165 (4.20mm) | UL94 V-0 | - | RoHS Compliant | ||
![]() 169-60019 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | Box | 100 | Polyamide (PA6), Nylon 6 | -40°C~149°C | 2005 | CTN | Active | 1 (Unlimited) | Slit Wrap | Black, Gray | - | - | - | - | Slit Harness | Fray Resistant, Puncture Resistant | Fluid Resistant, Water Resistant | Weather Resistant | - | Dispenser Box Supplied, Vibration Resistant | 12.7mm | 100' 30.48m | 3.2258mm | 13.11 mm | 0.005 0.13mm | 0.500 (12.70mm) | 0.516 (13.11mm) | 0.664 (16.87mm) | UL94 HB | Unknown | RoHS Compliant | ||
![]() 2.5N9C HellermannTyton | In Stock | - | - | 3 Weeks | - | - | Polyamide (PA6), Nylon 6 | -40°C~121°C | - | - | Active | 1 (Unlimited) | Spiral Wrap | Natural | - | - | - | - | Harness | Abrasion Resistant | - | - | - | Acid Resistant, Chemical Resistant, Self Extinguishing | - | 100' 30.48m | - | - | 0.035 0.89mm | - | 3.000 (76.20mm) | 0.375 (9.52mm) | UL94 V-2 | - | RoHS Compliant | ||
![]() 170-22500 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | - | - | Polyamide (PA66), Nylon 6/6, Halogen Free | -60°C~150°C | - | Helagaine HEGPA66 | Active | 1 (Unlimited) | Sleeve | Gray | - | - | - | - | Expandable | Abrasion and Cut Resistant | Fluid Resistant, Gasoline Resistant, Moisture Resistant | - | Heat Stabilized | Salt Resistant, Solvent Resistant | - | 164' 50.00m | - | - | - | - | 1.102 (28.00mm) | 0.984 (25.00mm) | UL94 V-2 | - | RoHS Compliant | ||
![]() 170-03122 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | 2017 | BSSCFR | Active | 1 (Unlimited) | Sleeve | Black, White | - | - | - | - | Expandable | Abrasion Resistant, Fray Resistant | - | - | Flame Retardant | Clean Cut, Self Extinguishing | - | 250' 76.20m | - | - | - | 1.500 (38.10mm) | 2.000 (50.80mm) | 1.540 (39.12mm) | UL VW-1 | - | RoHS Compliant | ||
![]() 173-00800 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | Cable | - | Polyethylene Terephthalate (PET) and Copper Tin Plated, Halogen Free | -40°C~175°C | - | Helagaine HEGEMIP | Active | 1 (Unlimited) | Sleeve | Silver, Black | Shielded | - | Halogen Free | 8 mm | Expandable | Abrasion Resistant | - | - | - | EMI Resistant, Shielded | - | 328' 100.00m | - | - | - | - | 0.433 (11.00mm) | 0.315 (8.00mm) | UL94 V-2 | - | RoHS Compliant | ||
![]() CTN1120STD HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | - | Polyamide (PA6), Nylon 6 | -40°C~149°C | - | CTN | Active | 1 (Unlimited) | Slit Wrap | Black, Gray | - | - | - | - | Slit Harness | Fray Resistant, Puncture Resistant | Fluid Resistant, Water Resistant | Weather Resistant | - | Vibration Resistant | - | 150' 45.72m | - | - | 0.006 0.15mm | 1.500 (38.10mm) | 1.647 (41.83mm) | 1.867 (47.42mm) | UL94 HB | - | RoHS Compliant | ||
![]() CTN10STD HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | - | Polyamide (PA6), Nylon 6 | -40°C~149°C | - | CTN | Active | 1 (Unlimited) | Slit Wrap | Black, Gray | - | - | - | - | Slit Harness | Fray Resistant, Puncture Resistant | Fluid Resistant, Water Resistant | Weather Resistant | - | Vibration Resistant | - | 300' 91.44m | - | - | 0.006 0.15mm | 1.000 (25.40mm) | 1.055 (26.80mm) | 1.267 (32.18mm) | UL94 HB | - | RoHS Compliant | ||
![]() 161-64217 HellermannTyton | In Stock | - | Datasheet | 5 Weeks | - | - | Polyphenylene (PP), Halogen Free | -60°C~110°C | 2017 | Helawrap HWPP | Active | 1 (Unlimited) | Slit Wrap | White | - | - | - | - | Slit Harness | Abrasion Resistant | - | - | - | Vibration Resistant | - | 10.00' 3.05m | - | - | 0.030 0.76mm | - | 0.630 (16.00mm) | 0.551 (14.00mm) | UL94 HB | - | RoHS Compliant | ||
![]() 161-05084 HellermannTyton | In Stock | - | Datasheet | 7 Weeks | - | - | Polyethylene (PE) | -20°C~80°C | 2017 | - | Active | Not Applicable | Spiral Wrap | Black | - | - | - | - | Harness | - | - | - | Flame Retardant | Chemical Resistant | - | 100' 30.48m | - | - | 0.080 2.03mm | - | 7.000 (177.80mm) | 1.000 (25.40mm) | UL94 V-0 | - | - | ||
![]() 170-03071 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | BSPFR | Active | 1 (Unlimited) | Sleeve | Gray | - | - | - | - | Expandable | Abrasion and Cut Resistant | Fluid Resistant, Gasoline Resistant | - | Flame Retardant | Chemical Resistant, Solvent Resistant | 3.175mm | 225' 68.58m | - | - | - | 0.125 (3.18mm) | 0.250 (6.35mm) | 0.175 (4.44mm) | UL VW-1 | - | RoHS Compliant | ||
![]() 170-03087 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | BSPSW | Active | 1 (Unlimited) | Self Wrap | Orange | - | - | - | - | Split Flexible Tube | Abrasion and Cut Resistant | - | - | Flame Retardant | - | - | 75.00' 22.86m | - | - | 0.038 0.96mm | - | 1.500 (38.10mm) | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 161-63501 HellermannTyton | In Stock | - | Datasheet | 15 Weeks | Cable | - | Polyamide (PA6), Nylon 6, Halogen Free | -40°C~90°C | 2018 | Helawrap HWPA6-V0 | Active | Not Applicable | Spiral Wrap | Black | - | - | - | 29 mm | Slit Harness | Abrasion Resistant | - | - | Flame Retardant | Vibration Resistant | - | 82.00' 24.99m | - | - | 0.051 1.30mm | - | 1.260 (32.00mm) | 1.181 (30.00mm) | UL94 V-0 | - | RoHS Compliant | ||
![]() 170-03035 HellermannTyton | In Stock | - | - | 3 Weeks | - | 100 | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | BSPSC | Active | 1 (Unlimited) | Sleeve | Black | - | - | - | - | Expandable | Abrasion and Cut Resistant, Fray Resistant | - | - | - | Chemical Resistant, Clean Cut, Fungus Resistant | - | 100' 30.48m | - | - | - | 0.250 (6.35mm) | 0.438 (11.13mm) | 0.290 (7.37mm) | UL94 V-0 | - | RoHS Compliant | ||
![]() 170-03025 HellermannTyton | In Stock | - | - | 3 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | 2013 | BSPSW | Active | 1 (Unlimited) | Self Wrap | Black | - | - | - | - | Split Flexible Tube | Abrasion and Cut Resistant | - | - | Flame Retardant | - | 25.4mm | 50.00' 15.24m | - | - | 0.038 0.96mm | - | 1.000 (25.40mm) | - | UL94 V-0 | - | RoHS Compliant |