- Material
- Type
- Length
- Features
- Series
- RoHS
- Wall Thickness
- Factory Pack QuantityFactory Pack Quantity
- Inside Diameter
- Maximum Bundle Diameter
- Color
- Maximum Operating Temperature
Attribute column
Manufacturer
HellermannTyton Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Wire/Cable Diameter | Type Attributes | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Diameter | Length | Diameter - Inside | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 170-03146 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | 2017 | BSSWFR | Active | 1 (Unlimited) | Self Wrap | Black | - | Split Flexible Tube | Abrasion Resistant | - | - | Flame Retardant | Self Extinguishing | - | 75.00' 22.86m | - | 0.038 0.96mm | - | 1.500 (38.10mm) | 1.575 (40.00mm) | UL VW-1 | RoHS Compliant | ||
![]() 2N0C HellermannTyton | In Stock | - | Datasheet | 3 Weeks | External | 100 | Polyamide (PA6), Nylon 6 | -40°C~121°C | - | 2015 | - | Active | 1 (Unlimited) | Spiral Wrap | Black | - | Harness | Abrasion Resistant | - | UV Resistant | - | Acid Resistant, Chemical Resistant, Self Extinguishing | 6.35mm | 100' 30.48m | - | 0.025 0.64mm | - | 2.000 (50.80mm) | 0.250 (6.35mm) | UL94 V-2 | RoHS Compliant | ||
![]() CTP1120STD HellermannTyton | In Stock | - | Datasheet | 5 Weeks | - | 605 | Polyethylene (PE) | -40°C~93°C | Box | 2005 | CTP | Active | 1 (Unlimited) | Slit Wrap | Black | - | Slit Harness | Abrasion Resistant | Fluid Resistant, Water Resistant | Weather Resistant | - | Impact Resistant, Vibration Resistant | 41.91mm | 150' 45.72m | 24.6 mm | 0.006 0.15mm | 1.500 (38.10mm) | 1.650 (41.91mm) | 1.867 (47.42mm) | UL94 HB | RoHS Compliant | ||
![]() 173-01800 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | - | - | Polyethylene Terephthalate (PET) and Copper Tin Plated, Halogen Free | -40°C~175°C | - | 2017 | Helagaine HEGEMIP | Active | 1 (Unlimited) | Sleeve | Silver, Black | - | Expandable | Abrasion Resistant | - | - | - | EMI Resistant, Shielded | - | 164' 50.00m | - | - | - | 0.866 (22.00mm) | 0.709 (18.00mm) | UL94 V-2 | RoHS Compliant | ||
![]() 161-62000 HellermannTyton | In Stock | - | - | 3 Weeks | - | - | Polyphenylene (PP), Halogen Free | -60°C~110°C | - | - | Helawrap HWPP | Active | 1 (Unlimited) | Slit Wrap | Black | - | Slit Harness | Abrasion Resistant | - | - | - | Vibration Resistant | 13.9954mm | 10.00' 3.05m | 14 mm | 0.030 0.76mm | - | 0.630 (16.00mm) | 0.551 (14.00mm) | UL94 HB | RoHS Compliant | ||
![]() 161-62001 HellermannTyton | In Stock | - | - | 3 Weeks | - | - | Polyphenylene (PP), Halogen Free | -60°C~110°C | - | - | Helawrap HWPP | Active | 1 (Unlimited) | Slit Wrap | Black | - | Slit Harness | Abrasion Resistant | - | - | - | Vibration Resistant | 23.9776mm | 10.00' 3.05m | 24 mm | 0.040 1.02mm | - | 1.063 (27.00mm) | 0.945 (24.00mm) | UL94 HB | RoHS Compliant | ||
![]() 4N9C HellermannTyton | In Stock | - | - | 3 Weeks | - | 100 | Polyamide (PA6), Nylon 6 | -40°C~121°C | - | - | - | Active | 1 (Unlimited) | Spiral Wrap | Natural | - | Harness | Abrasion Resistant | - | - | - | Acid Resistant, Chemical Resistant, Self Extinguishing | - | 100' 30.48m | - | 0.032 0.81mm | - | 5.000 (127.00mm) | 0.750 (19.05mm) | UL94 V-2 | RoHS Compliant | ||
![]() 2P9C HellermannTyton | In Stock | - | Datasheet | 3 Weeks | External | - | Polytetrafluoroethylene (PTFE, Teflon®) | -268°C~260°C | - | 2015 | - | Active | 1 (Unlimited) | Spiral Wrap | Natural | - | Harness | Abrasion Resistant | - | - | - | Chemical Resistant | 6.35mm | 100' 30.48m | - | 0.030 0.76mm | - | 2.000 (50.80mm) | 0.250 (6.35mm) | Non Flammable | RoHS Compliant | ||
![]() 4NFP0C HellermannTyton | In Stock | - | - | 3 Weeks | External | 100 | Polyethylene (PE) | -60°C~88°C | - | 2015 | - | Active | 1 (Unlimited) | Spiral Wrap | Black | 1.5 mm | Harness | Abrasion Resistant | - | UV Resistant | - | Chemical Resistant, Solvent Resistant | 19.05mm | 100' 30.48m | - | 0.065 1.65mm | - | 5.000 (127.00mm) | 0.750 (19.05mm) | - | RoHS Compliant | ||
![]() 170-03193 HellermannTyton | In Stock | - | Datasheet | 5 Weeks | - | - | Fiberglass, Aluminized, Halogen Free | -60°C~255°C | - | - | BSHTTSW | Active | 1 (Unlimited) | Self Wrap | Silver | 16 mm | Split Flexible Tube | Abrasion and Cut Resistant | - | - | Heat Resistant | Chemical Resistant | - | 4.00' 1.22m | - | 0.042 1.07mm | - | - | 0.625 (15.88mm) | Non Flammable | RoHS Compliant | ||
![]() 170-03061 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | Fiberglass, Resin Coated, Halogen Free | -70°C~650°C | - | 2017 | BSHTFG | Active | 1 (Unlimited) | Sleeve | Black | - | Expandable | Abrasion Resistant | - | - | Flame Retardant, Heat Resistant | Clean Cut, Vibration Resistant | - | 25.00' 7.62m | - | 0.057 1.45mm | 0.886 (22.50mm) | 1.625 (41.28mm) | 1.000 (25.40mm) | UL VW-1 | RoHS Compliant | ||
![]() 170-03165 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | 100 | Polyaramid Polymetaphenylene Isophthalamide, Halogen Free | -196°C~350°C | - | - | BSNMX | Active | 1 (Unlimited) | Sleeve | Green | - | Expandable | - | - | Environment Resistant | Flame Retardant, Heat Resistant | Acid Resistant, Self Extinguishing | - | 100' 30.48m | - | 0.016 0.40mm | - | 1.750 (44.45mm) | 1.500 (38.10mm) | UL VW-1 | RoHS Compliant | ||
![]() 170-03137 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | - | BSPSW | Active | 1 (Unlimited) | Self Wrap | Black | - | Split Flexible Tube | Abrasion and Cut Resistant | - | - | Flame Retardant | - | 31.75mm | 300' 91.44m | - | 0.038 0.96mm | - | 1.250 (31.75mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() 170-25000 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | - | - | Polyamide (PA66), Nylon 6/6, Halogen Free | -60°C~150°C | - | 2017 | Helagaine HEGPA66 | Active | 1 (Unlimited) | Sleeve | Gray | - | Expandable | Abrasion and Cut Resistant | Fluid Resistant, Gasoline Resistant, Moisture Resistant | - | Heat Stabilized | Salt Resistant, Solvent Resistant | - | 164' 50.00m | - | - | - | 2.165 (55.00mm) | 1.969 (50.00mm) | UL94 V-2 | RoHS Compliant | ||
![]() 4P9C HellermannTyton | In Stock | - | - | 3 Weeks | - | 100 | Polytetrafluoroethylene (PTFE, Teflon®) | -268°C~260°C | - | 2017 | - | Active | 1 (Unlimited) | Spiral Wrap | Natural | - | Harness | Abrasion Resistant | - | - | - | Chemical Resistant | - | 100' 30.48m | - | 0.032 0.81mm | - | 4.000 (101.60mm) | 0.750 (19.05mm) | Non Flammable | RoHS Compliant | ||
![]() 161-63103 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | - | 100 | Polyamide (PA6V0), Nylon 6 V0, Halogen Free | -40°C~90°C | - | 2013 | Helawrap HWPA6-V0 | Active | 1 (Unlimited) | Slit Wrap | Black | - | Slit Harness | Abrasion Resistant | - | - | Flame Retardant | Vibration Resistant | 8.001mm | 100' 30.48m | - | 0.030 0.76mm | - | 0.354 (9.00mm) | 0.315 (8.00mm) | UL94 V-0 | RoHS Compliant | ||
![]() 170-03148 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | 100 | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | 2017 | BSHKLP | Active | 1 (Unlimited) | Self Wrap | Black | - | Split Flexible Tube | Abrasion and Cut Resistant | - | - | - | Hook and Loop Closure Strip | - | 100' 30.48m | - | 0.025 0.64mm | - | - | 0.500 (12.70mm) | UL94 V-0 | RoHS Compliant | ||
![]() 170-03150 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | 100 | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | 2015 | BSHKLP | Active | 1 (Unlimited) | Self Wrap | Black | - | Split Flexible Tube | Abrasion and Cut Resistant | - | - | - | Hook and Loop Closure Strip | - | 100' 30.48m | - | 0.025 0.64mm | - | - | 1.250 (31.75mm) | UL94 V-0 | RoHS Compliant | ||
![]() 170-03151 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | 100 | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | 2017 | BSHKLP | Active | 1 (Unlimited) | Self Wrap | Black | - | Split Flexible Tube | Abrasion and Cut Resistant | - | - | - | Hook and Loop Closure Strip | - | 100' 30.48m | - | 0.025 0.64mm | - | - | 2.000 (50.80mm) | UL94 V-0 | RoHS Compliant | ||
![]() 170-03157 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | 2017 | BSHKLPFR | Active | 1 (Unlimited) | Self Wrap | Black | - | Split Flexible Tube | - | Fluid Resistant | - | Flame Retardant | Chemical Resistant, Hook and Loop Closure Strip, Solvent Resistant | - | 100' 30.48m | - | 0.025 0.64mm | - | - | 2.500 (63.50mm) | UL VW-1 | RoHS Compliant |