- Material
- Type
- Length
- Features
- Series
- RoHS
- Wall Thickness
- Factory Pack QuantityFactory Pack Quantity
- Inside Diameter
- Maximum Bundle Diameter
- Color
- Maximum Operating Temperature
Attribute column
Manufacturer
HellermannTyton Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Halogen Free | Wire/Cable Diameter | Type Attributes | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Diameter | Length | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 161-63303 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | - | - | Polyamide (PA6V0), Nylon 6 V0, Halogen Free | -40°C~90°C | 2013 | Helawrap HWPA6-V0 | Active | 1 (Unlimited) | Slit Wrap | Black | - | - | Slit Harness | Abrasion Resistant | - | - | Flame Retardant | Vibration Resistant | 19.05mm | 100' 30.48m | 0.040 1.02mm | - | 0.827 (21.00mm) | 0.748 (19.00mm) | UL94 V-0 | RoHS Compliant | ||
![]() 170-23000 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | - | - | Polyamide (PA66), Nylon 6/6, Halogen Free | -60°C~150°C | - | Helagaine HEGPA66 | Active | 1 (Unlimited) | Sleeve | Gray | - | - | Expandable | Abrasion and Cut Resistant | Fluid Resistant, Gasoline Resistant, Moisture Resistant | - | Heat Stabilized | Salt Resistant, Solvent Resistant | - | 164' 50.00m | - | - | 1.260 (32.00mm) | 1.181 (30.00mm) | UL94 V-2 | RoHS Compliant | ||
![]() 170-03164 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | 100 | Polyaramid Polymetaphenylene Isophthalamide, Halogen Free | -196°C~350°C | - | BSNMX | Active | 1 (Unlimited) | Sleeve | Green | - | - | Expandable | - | - | Environment Resistant | Flame Retardant, Heat Resistant | Acid Resistant, Self Extinguishing | - | 100' 30.48m | 0.016 0.40mm | - | 1.500 (38.10mm) | 1.250 (31.75mm) | UL VW-1 | RoHS Compliant | ||
![]() 170-03125 HellermannTyton | In Stock | - | Datasheet | 9 Weeks | - | 200 | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | BSPSW | Active | 1 (Unlimited) | Self Wrap | Black | - | - | Split Flexible Tube | Abrasion and Cut Resistant | - | - | Flame Retardant | - | 6.35mm | 200' 60.96m | 0.025 0.64mm | - | 0.250 (6.35mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() 2N9C HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | Polyamide (PA6), Nylon 6 | -40°C~121°C | 2017 | - | Active | 1 (Unlimited) | Spiral Wrap | Natural | - | - | Harness | Abrasion Resistant | - | - | - | Acid Resistant, Chemical Resistant, Self Extinguishing | - | 100' 30.48m | 0.025 0.64mm | - | 2.000 (50.80mm) | 0.250 (6.35mm) | UL94 V-2 | RoHS Compliant | ||
![]() 170-03132 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | 2017 | BSPSW | Active | 1 (Unlimited) | Self Wrap | Black | - | - | Split Flexible Tube | Abrasion and Cut Resistant | - | - | Flame Retardant | - | - | 10000' 3048.00m | 0.024 0.61mm | - | 0.125 (3.18mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() 2NFP9C HellermannTyton | In Stock | - | - | 3 Weeks | External | 100 | Polyethylene (PE) | -60°C~88°C | - | - | Active | 1 (Unlimited) | Spiral Wrap | Natural | - | 1.5 mm | Harness | Abrasion Resistant | - | - | - | Chemical Resistant, Solvent Resistant | 6.35mm | 100' 30.48m | 0.045 1.14mm | - | 2.000 (50.80mm) | 0.250 (6.35mm) | - | RoHS Compliant | ||
![]() 170-03048 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | Polyamide (PA66), Nylon 6/6, Halogen Free | -45°C~150°C | 2017 | BSPA66 | Active | 1 (Unlimited) | Sleeve | Black | - | - | Expandable | Abrasion and Cut Resistant | Fuel Resistant, Gasoline Resistant | - | - | Salt Resistant, Solvent Resistant | - | 250' 76.20m | - | 1.000 (25.40mm) | 1.375 (34.93mm) | 1.060 (26.92mm) | Non Flammable | RoHS Compliant | ||
![]() 170-03180 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | 2017 | BSP | Active | 1 (Unlimited) | Sleeve | Black | - | - | Expandable | Abrasion and Cut Resistant | - | - | - | Chemical Resistant, Fungus Resistant, Splice Free | - | 1000' 304.80m | - | 0.250 (6.35mm) | 0.437 (11.10mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() 170-03115 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | Ethylene Chlorotrifluoroethylene (ECTFE), Plenum Rated | -75°C~150°C | - | BSHLR | Active | 1 (Unlimited) | Sleeve | White | - | - | Expandable | Abrasion Resistant | Gasoline Resistant | UV Resistant | Flame Resistant, Heat Resistant | Chemical Resistant, Radiation Resistant, Self Extinguishing, Solvent Resistant | - | 50.00' 15.24m | - | 2.000 (50.80mm) | 3.500 (88.90mm) | 2.056 (52.22mm) | UL VW-1 | RoHS Compliant | ||
![]() 2.5N0C HellermannTyton | In Stock | - | - | 3 Weeks | External | 100 | Polyamide (PA6), Nylon 6 | -40°C~121°C | - | - | Active | 1 (Unlimited) | Spiral Wrap | Black | - | - | Harness | Abrasion Resistant | - | UV Resistant | - | Acid Resistant, Chemical Resistant, Self Extinguishing | 9.525mm | 100' 30.48m | 0.035 0.89mm | - | 3.000 (76.20mm) | 0.375 (9.52mm) | UL94 V-2 | RoHS Compliant | ||
![]() 170-03090 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | 2017 | BSPFR | Active | 1 (Unlimited) | Sleeve | Black | - | - | Expandable | Abrasion and Cut Resistant | Fluid Resistant, Gasoline Resistant | - | Flame Retardant | Chemical Resistant, Solvent Resistant | - | 1000' 304.80m | - | 0.250 (6.35mm) | 0.438 (11.13mm) | 0.300 (7.62mm) | UL VW-1 | RoHS Compliant | ||
![]() 170-03149 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | 100 | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | 2015 | BSHKLP | Active | 1 (Unlimited) | Self Wrap | Black | - | - | Split Flexible Tube | Abrasion and Cut Resistant | - | - | - | Hook and Loop Closure Strip | - | 100' 30.48m | 0.025 0.64mm | - | - | 0.750 (19.05mm) | UL94 V-0 | RoHS Compliant | ||
![]() 170-03140 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | 2017 | BSSWFR | Active | 1 (Unlimited) | Self Wrap | Black | - | - | Split Flexible Tube | Abrasion Resistant | - | - | Flame Retardant | Self Extinguishing | - | 400' 121.92m | 0.024 0.61mm | - | 0.125 (3.18mm) | 0.173 (4.39mm) | UL VW-1 | RoHS Compliant | ||
![]() 170-03104 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | Standard | 100 | Ethylene Chlorotrifluoroethylene (ECTFE), Plenum Rated | -75°C~150°C | 2015 | BSHLR | Active | 1 (Unlimited) | Sleeve | Black | - | - | Expandable | Abrasion Resistant | Gasoline Resistant | UV Resistant | Flame Resistant, Heat Resistant | Chemical Resistant, Radiation Resistant, Self Extinguishing, Solvent Resistant | - | 100' 30.48m | - | 0.500 (12.70mm) | 0.750 (19.05mm) | 0.556 (14.12mm) | UL VW-1 | RoHS Compliant | ||
![]() 170-03200 HellermannTyton | In Stock | - | Datasheet | 5 Weeks | - | - | Fiberglass, Aluminized, Halogen Free | -60°C~255°C | - | BSHTTSW | Active | 1 (Unlimited) | Self Wrap | Silver | - | - | Split Flexible Tube | Abrasion and Cut Resistant | - | - | Heat Resistant | Chemical Resistant | - | 4.00' 1.22m | 0.042 1.07mm | - | - | 0.750 (19.05mm) | Non Flammable | RoHS Compliant | ||
![]() 170-03038 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | 2013 | BSPSW | Active | 1 (Unlimited) | Self Wrap | Black | - | - | Split Flexible Tube | Abrasion and Cut Resistant | - | - | Flame Retardant | - | 19.05mm | 50.00' 15.24m | 0.025 0.64mm | - | 0.750 (19.05mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() 161-64507 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | - | 100 | Polyphenylene (PP), Halogen Free | -60°C~110°C | - | Helawrap HWPP | Active | 1 (Unlimited) | Slit Wrap | Black | - | - | Slit Harness | Abrasion Resistant | - | - | - | Vibration Resistant | 29.972mm | 100' 30.48m | 0.050 1.27mm | - | 1.260 (32.00mm) | 1.181 (30.00mm) | UL94 HB | RoHS Compliant | ||
![]() 170-03201 HellermannTyton | In Stock | - | Datasheet | 5 Weeks | - | - | Fiberglass, Aluminized, Halogen Free | -60°C~255°C | - | BSHTTSW | Active | 1 (Unlimited) | Self Wrap | Silver | - | - | Split Flexible Tube | Abrasion and Cut Resistant | - | - | Heat Resistant | Chemical Resistant | - | 4.00' 1.22m | 0.042 1.07mm | - | - | 1.000 (25.40mm) | Non Flammable | RoHS Compliant | ||
![]() 170-80350 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | Cable | - | Polyethylene Terephthalate (PET), Halogen Free | -50°C~150°C | - | Helagaine | Active | 1 (Unlimited) | Sleeve | Black | Halogen Free | 18 mm | Expandable | - | - | - | - | Dispenser Box Supplied | - | 32.81' 10.00m | - | 1.000 (25.40mm) | 2.130 (54.10mm) | - | - | RoHS Compliant |