- Material
- Type
- Length
- Features
- Series
- RoHS
- Wall Thickness
- Factory Pack QuantityFactory Pack Quantity
- Inside Diameter
- Maximum Bundle Diameter
- Color
- Maximum Operating Temperature
Attribute column
Manufacturer
HellermannTyton Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Type Attributes | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Diameter | Length | Diameter - Inside | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 170-03141 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | 200 | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | 2017 | BSSWFR | Active | 1 (Unlimited) | Self Wrap | Black | Split Flexible Tube | Abrasion Resistant | - | - | Flame Retardant | Self Extinguishing | - | 200' 60.96m | - | 0.025 0.64mm | - | 0.250 (6.35mm) | 0.300 (7.62mm) | UL VW-1 | RoHS Compliant | ||
![]() 166-90269 HellermannTyton | In Stock | - | - | 6 Weeks | - | - | Polyamide (PA12), Nylon 12, Halogen Free | -50°C~110°C | Tape & Reel (TR) | 2016 | HelaGuard HGHISL | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | - | Oil Resistant | UV Resistant, Weather Resistant | - | Impact Resistant, Self Extinguishing, Solvent Resistant | - | 164' 50.00m | - | - | 1.858 (47.20mm) | - | 2.146 (54.50mm) | - | RoHS Compliant | ||
![]() 170-03202 HellermannTyton | In Stock | - | Datasheet | 5 Weeks | - | - | Fiberglass, Aluminized, Halogen Free | -60°C~255°C | - | - | BSHTTSW | Active | 1 (Unlimited) | Self Wrap | Silver | Split Flexible Tube | Abrasion and Cut Resistant | - | - | Heat Resistant | Chemical Resistant | - | 4.00' 1.22m | - | 0.042 1.07mm | - | - | 1.500 (38.10mm) | Non Flammable | RoHS Compliant | ||
![]() 170-03179 HellermannTyton | In Stock | - | - | 4 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | - | BSP | Active | 1 (Unlimited) | Sleeve | Black | Expandable | Abrasion and Cut Resistant | - | - | - | Chemical Resistant, Fungus Resistant, Splice Free | - | 1000' 304.80m | - | - | 0.125 (3.18mm) | 0.250 (6.35mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() 170-03147 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | 2017 | BSSWFR | Active | 1 (Unlimited) | Self Wrap | Black | Split Flexible Tube | Abrasion Resistant | - | - | Flame Retardant | Self Extinguishing | - | 50.00' 15.24m | - | 0.038 0.96mm | - | 2.000 (50.80mm) | 2.075 (52.71mm) | UL VW-1 | RoHS Compliant | ||
![]() 170-03118 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | 2017 | BSSCFR | Active | 1 (Unlimited) | Sleeve | Black, White | Expandable | Abrasion Resistant, Fray Resistant | - | - | Flame Retardant | Clean Cut, Self Extinguishing | - | 500' 152.40m | - | - | 0.500 (12.70mm) | 0.750 (19.05mm) | 0.540 (13.72mm) | UL VW-1 | RoHS Compliant | ||
![]() 1FRP9C HellermannTyton | In Stock | - | - | 3 Weeks | - | 100 | Polyethylene (PE) | -20°C~80°C | - | - | - | Active | 1 (Unlimited) | Spiral Wrap | Natural | Harness | Abrasion Resistant | - | - | Flame Retardant | Chemical Resistant, Self Extinguishing | - | 100' 30.48m | - | 0.032 0.81mm | - | 0.500 (12.70mm) | 0.125 (3.18mm) | UL94 V-1 | RoHS Compliant | ||
![]() 170-03134 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | 200 | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | 2017 | BSPSW | Active | 1 (Unlimited) | Self Wrap | Black | Split Flexible Tube | Abrasion and Cut Resistant | - | - | Flame Retardant | - | 12.7mm | 1200' 365.76m | - | 0.025 0.64mm | - | 0.500 (12.70mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() 170-03196 HellermannTyton | In Stock | - | Datasheet | 5 Weeks | - | - | Fiberglass, Aluminized, Halogen Free | -60°C~255°C | - | - | BSHTTSW | Active | 1 (Unlimited) | Self Wrap | Silver | Split Flexible Tube | Abrasion and Cut Resistant | - | - | Heat Resistant | Chemical Resistant | - | 4.00' 1.22m | - | 0.042 1.07mm | - | - | 1.250 (31.75mm) | Non Flammable | RoHS Compliant | ||
![]() 170-03190 HellermannTyton | In Stock | - | Datasheet | 5 Weeks | - | - | Fiberglass, Aluminized, Halogen Free | -60°C~255°C | - | 2017 | BSHTTSW | Active | 1 (Unlimited) | Self Wrap | Silver | Split Flexible Tube | Abrasion and Cut Resistant | - | - | Heat Resistant | Chemical Resistant | - | 4.00' 1.22m | - | 0.042 1.07mm | - | - | 0.250 (6.35mm) | Non Flammable | RoHS Compliant | ||
![]() 170-03003 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | - | BSP | Active | 1 (Unlimited) | Sleeve | Black | Expandable | Abrasion and Cut Resistant | - | - | - | Chemical Resistant, Fungus Resistant | - | 65.00' 19.81m | - | - | 1.000 (25.40mm) | 1.625 (41.28mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() 170-03043 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | 2017 | BSP | Active | 1 (Unlimited) | Sleeve | Black | Expandable | Abrasion and Cut Resistant | - | - | - | Chemical Resistant, Fungus Resistant | - | 250' 76.20m | - | - | 0.750 (19.05mm) | 1.250 (31.75mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() 2.5P9C HellermannTyton | In Stock | - | - | 3 Weeks | - | - | Polytetrafluoroethylene (PTFE, Teflon®) | -268°C~260°C | - | - | - | Active | 1 (Unlimited) | Spiral Wrap | Natural | Harness | Abrasion Resistant | - | - | - | Chemical Resistant | - | 100' 30.48m | - | 0.030 0.76mm | - | 2.500 (63.50mm) | 0.375 (9.52mm) | Non Flammable | RoHS Compliant | ||
![]() 2FRP9C HellermannTyton | In Stock | - | - | 3 Weeks | External | 100 | Polyethylene (PE) | -20°C~80°C | - | 2015 | - | Active | 1 (Unlimited) | Spiral Wrap | Natural | Harness | Abrasion Resistant | - | - | Flame Retardant | Chemical Resistant, Self Extinguishing | 6.35mm | 100' 30.48m | - | 0.045 1.14mm | - | 2.000 (50.80mm) | 0.250 (6.35mm) | UL94 V-1 | RoHS Compliant | ||
![]() 170-03008 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | - | BSPFR | Active | 1 (Unlimited) | Sleeve | Black | Expandable | Abrasion and Cut Resistant | Fluid Resistant, Gasoline Resistant | - | Flame Retardant | Chemical Resistant, Solvent Resistant | - | 75.00' 22.86m | - | - | 0.750 (19.05mm) | 1.250 (31.75mm) | 0.800 (20.32mm) | UL VW-1 | RoHS Compliant | ||
![]() CTP580STD HellermannTyton | In Stock | - | Datasheet | 5 Weeks | - | 603 | Polyethylene (PE) | -40°C~93°C | Box | - | CTP | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | Abrasion Resistant | Fluid Resistant, Water Resistant | Weather Resistant | - | Impact Resistant, Vibration Resistant | 16.2306mm | 800' 243.84m | 24.2 mm | 0.005 0.13mm | 0.625 (15.88mm) | 0.639 (16.23mm) | 0.805 (20.45mm) | UL94 HB | RoHS Compliant | ||
![]() 170-03135 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | 2017 | BSPSW | Active | 1 (Unlimited) | Self Wrap | Black | Split Flexible Tube | Abrasion and Cut Resistant | - | - | Flame Retardant | - | 19.05mm | 500' 152.40m | - | 0.025 0.64mm | - | 0.750 (19.05mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() 170-03037 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | 100 | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | - | BSPSW | Active | 1 (Unlimited) | Self Wrap | Black | Split Flexible Tube | Abrasion and Cut Resistant | - | - | Flame Retardant | - | - | 100' 30.48m | - | 0.025 0.64mm | - | 0.250 (6.35mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() 170-03078 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | 2017 | BSP | Active | 1 (Unlimited) | Sleeve | Orange | Expandable | Abrasion and Cut Resistant | - | - | - | Chemical Resistant, Fungus Resistant | - | 250' 76.20m | - | - | 0.750 (19.05mm) | 1.250 (31.75mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() 5NFP0C HellermannTyton | In Stock | - | Datasheet | 3 Weeks | External | - | Polyethylene (PE) | -60°C~88°C | - | 2015 | - | Active | 1 (Unlimited) | Spiral Wrap | Black | Harness | Abrasion Resistant | - | UV Resistant | - | Chemical Resistant, Solvent Resistant | 25.4mm | 100' 30.48m | - | 0.095 2.41mm | - | 7.000 (177.80mm) | 1.000 (25.40mm) | - | RoHS Compliant |