- Material
- Type
- Length
- Features
- Series
- RoHS
- Wall Thickness
- Factory Pack QuantityFactory Pack Quantity
- Inside Diameter
- Maximum Bundle Diameter
- Color
- Maximum Operating Temperature
Attribute column
Manufacturer
HellermannTyton Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Shielding | Halogen Free | Wire/Cable Diameter | Type Attributes | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Diameter | Length | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 170-03124 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | - | BSPSW | Active | 1 (Unlimited) | Self Wrap | Black | - | - | - | Split Flexible Tube | Abrasion and Cut Resistant | - | - | Flame Retardant | - | - | 400' 121.92m | 0.024 0.61mm | - | 0.125 (3.18mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() 173-01200 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | Cable | - | Polyethylene Terephthalate (PET) and Copper Tin Plated, Halogen Free | -40°C~175°C | - | 2015 | Helagaine HEGEMIP | Active | 1 (Unlimited) | Sleeve | Silver, Black | Shielded | Halogen Free | 10 mm | Expandable | Abrasion Resistant | - | - | - | EMI Resistant, Shielded | - | 164' 50.00m | - | - | 0.591 (15.00mm) | 0.472 (12.00mm) | UL94 V-2 | RoHS Compliant | ||
![]() 170-03143 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | 100 | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | 2015 | BSSWFR | Active | 1 (Unlimited) | Self Wrap | Black | - | - | - | Split Flexible Tube | Abrasion Resistant | - | - | Flame Retardant | Self Extinguishing | - | 100' 30.48m | 0.025 0.64mm | - | 0.750 (19.05mm) | 0.800 (20.32mm) | UL VW-1 | RoHS Compliant | ||
![]() 166-90266 HellermannTyton | In Stock | - | - | 6 Weeks | - | - | Polyamide (PA12), Nylon 12, Halogen Free | -50°C~110°C | Tape & Reel (TR) | 2016 | HelaGuard HGHISL | Active | 1 (Unlimited) | Slit Wrap | Black | - | - | - | Slit Harness | - | Oil Resistant | UV Resistant, Weather Resistant | - | Impact Resistant, Self Extinguishing, Solvent Resistant | - | 328' 100.00m | - | 0.854 (21.70mm) | - | 1.122 (28.50mm) | - | RoHS Compliant | ||
![]() 166-90274 HellermannTyton | In Stock | - | - | 6 Weeks | - | - | Polyamide (PA6), Nylon 6, Halogen Free | -40°C~120°C | Tape & Reel (TR) | 2016 | HelaGuard HGSWSL | Active | 1 (Unlimited) | Slit Wrap | Black | - | - | - | Slit Harness | Abrasion Resistant | Fluid Resistant, Oil Resistant | UV Resistant, Weather Resistant | - | Dust Resistant, Impact Resistant, Solvent Resistant | - | 164' 50.00m | - | 1.398 (35.50mm) | - | 1.673 (42.50mm) | UL94 V-2 | RoHS Compliant | ||
![]() 170-03177 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | 2015 | BSP | Active | 1 (Unlimited) | Sleeve | Black | - | - | - | Expandable | Abrasion and Cut Resistant | - | - | - | Chemical Resistant, Fungus Resistant | - | 225' 68.58m | - | 0.125 (3.18mm) | 0.250 (6.35mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() 170-03014 HellermannTyton | In Stock | - | - | 3 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | 2017 | BSPSC | Active | 1 (Unlimited) | Sleeve | Black | - | - | - | Expandable | Abrasion and Cut Resistant, Fray Resistant | - | - | - | Chemical Resistant, Clean Cut, Fungus Resistant | 25.4mm | 50.00' 15.24m | - | 1.000 (25.40mm) | 1.188 (30.18mm) | 1.040 (26.42mm) | UL94 V-0 | RoHS Compliant | ||
![]() 3FRP0C HellermannTyton | In Stock | - | Datasheet | 3 Weeks | External | - | Polyethylene (PE) | -20°C~80°C | - | 2015 | - | Active | 1 (Unlimited) | Spiral Wrap | Black | - | - | - | Harness | Abrasion Resistant | - | - | Flame Retardant | Chemical Resistant, Self Extinguishing | 12.7mm | 100' 30.48m | 0.062 1.57mm | - | 4.000 (101.60mm) | 0.500 (12.70mm) | UL94 V-1 | RoHS Compliant | ||
![]() 170-03158 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | 100 | Polyaramid Polymetaphenylene Isophthalamide, Halogen Free | -196°C~350°C | - | 2017 | BSNMX | Active | 1 (Unlimited) | Sleeve | Green | - | - | - | Expandable | - | - | Environment Resistant | Flame Retardant, Heat Resistant | Acid Resistant, Self Extinguishing | - | 100' 30.48m | 0.016 0.40mm | - | 0.250 (6.35mm) | 0.125 (3.18mm) | UL VW-1 | RoHS Compliant | ||
![]() 170-03036 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | 100 | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | 2015 | BSSCFR | Active | 1 (Unlimited) | Sleeve | Black, White | - | - | - | Expandable | Abrasion Resistant, Fray Resistant | - | - | Flame Retardant | Clean Cut, Self Extinguishing | - | 100' 30.48m | - | 0.250 (6.35mm) | 0.438 (11.13mm) | 0.290 (7.37mm) | UL VW-1 | RoHS Compliant | ||
![]() 5P9C HellermannTyton | In Stock | - | - | 5 Weeks | - | - | Polytetrafluoroethylene (PTFE, Teflon®) | -267°C~260°C | - | - | - | Active | Not Applicable | Spiral Wrap | Natural | - | - | - | Harness | Abrasion Resistant | - | - | - | Chemical Resistant | - | 100' 30.48m | 0.040 1.02mm | - | 5.000 (127.00mm) | 1.000 (25.40mm) | Non Flammable | RoHS Compliant | ||
![]() 166-11813 HellermannTyton | In Stock | - | - | 6 Weeks | - | - | Polyamide (PA6), Nylon 6, Halogen Free | -40°C~120°C | - | 2016 | HelaGuard HGDC | Active | 1 (Unlimited) | Slit Wrap | Black | - | - | - | Slit Harness | Abrasion Resistant | Oil Resistant, Water Resistant | UV Resistant, Weather Resistant | - | Double Slit, Dust Resistant, Impact Resistant, Self Extinguishing, Solvent Resistant | - | 82.02' 25.00m | - | 1.693 (43.00mm) | - | 2.146 (54.50mm) | UL94 V-2 | RoHS Compliant | ||
![]() 166-11808 HellermannTyton | In Stock | - | - | 6 Weeks | - | - | Polyamide (PA6), Nylon 6, Halogen Free | -40°C~120°C | - | 2016 | HelaGuard HGDC | Active | 1 (Unlimited) | Slit Wrap | Black | - | - | - | Slit Harness | Abrasion Resistant | Oil Resistant, Water Resistant | UV Resistant, Weather Resistant | - | Double Slit, Dust Resistant, Impact Resistant, Self Extinguishing, Solvent Resistant | - | 164' 50.00m | - | 0.406 (10.30mm) | - | 0.622 (15.80mm) | UL94 V-2 | RoHS Compliant | ||
![]() 170-03015 HellermannTyton | In Stock | - | - | 3 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | - | BSPSC | Active | 1 (Unlimited) | Sleeve | Black | - | - | - | Expandable | Abrasion and Cut Resistant, Fray Resistant | - | - | - | Chemical Resistant, Clean Cut, Fungus Resistant | - | 50.00' 15.24m | - | 1.250 (31.75mm) | 1.500 (38.10mm) | 1.290 (32.77mm) | UL94 V-0 | RoHS Compliant | ||
![]() 170-03001 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | 100 | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | - | BSP | Active | 1 (Unlimited) | Sleeve | Black | - | - | - | Expandable | Abrasion and Cut Resistant | - | - | - | Chemical Resistant, Fungus Resistant | - | 100' 30.48m | - | 0.500 (12.70mm) | 0.750 (19.05mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() 166-11812 HellermannTyton | In Stock | - | - | 6 Weeks | - | - | Polyamide (PA6), Nylon 6, Halogen Free | -40°C~120°C | - | 2016 | HelaGuard HGDC | Active | 1 (Unlimited) | Slit Wrap | Black | - | - | - | Slit Harness | Abrasion Resistant | Oil Resistant, Water Resistant | UV Resistant, Weather Resistant | - | Double Slit, Dust Resistant, Impact Resistant, Self Extinguishing, Solvent Resistant | - | 82.02' 25.00m | - | 1.260 (32.00mm) | - | 1.673 (42.50mm) | UL94 V-2 | RoHS Compliant | ||
![]() 1NFP9C HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | 125 | Polyethylene (PE) | -60°C~88°C | - | 2005 | - | Active | 1 (Unlimited) | Spiral Wrap | Natural | - | - | - | Harness | Abrasion Resistant | - | - | - | Chemical Resistant, Solvent Resistant | - | 100' 30.48m | 0.032 0.81mm | - | 0.500 (12.70mm) | 0.125 (3.18mm) | - | RoHS Compliant | ||
![]() 166-90267 HellermannTyton | In Stock | - | - | 6 Weeks | - | - | Polyamide (PA12), Nylon 12, Halogen Free | -50°C~110°C | Tape & Reel (TR) | 2016 | HelaGuard HGHISL | Active | 1 (Unlimited) | Slit Wrap | Black | - | - | - | Slit Harness | - | Oil Resistant | UV Resistant, Weather Resistant | - | Impact Resistant, Self Extinguishing, Solvent Resistant | - | 164' 50.00m | - | 1.106 (28.10mm) | - | 1.358 (34.50mm) | - | RoHS Compliant | ||
![]() 2.5NFP9C HellermannTyton | In Stock | - | - | 3 Weeks | External | 100 | Polyethylene (PE) | -60°C~88°C | - | - | - | Active | 1 (Unlimited) | Spiral Wrap | Natural | - | - | - | Harness | Abrasion Resistant | - | - | - | Chemical Resistant, Solvent Resistant | 9.525mm | 100' 30.48m | 0.052 1.32mm | - | 3.000 (76.20mm) | 0.375 (9.52mm) | - | RoHS Compliant | ||
![]() 170-03058 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | Fiberglass, Resin Coated, Halogen Free | -70°C~650°C | - | 2017 | BSHTFG | Active | 1 (Unlimited) | Sleeve | Black | - | - | - | Expandable | Abrasion Resistant | - | - | Flame Retardant, Heat Resistant | Clean Cut, Vibration Resistant | - | 50.00' 15.24m | 0.031 0.79mm | 0.188 (4.78mm) | 0.375 (9.52mm) | 0.250 (6.35mm) | UL VW-1 | RoHS Compliant |