- Material
- Type
- Length
- Features
- Series
- RoHS
- Wall Thickness
- Factory Pack QuantityFactory Pack Quantity
- Inside Diameter
- Maximum Bundle Diameter
- Color
- Maximum Operating Temperature
Attribute column
Manufacturer
HellermannTyton Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Type Attributes | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Diameter | Length | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 166-11810 HellermannTyton | In Stock | - | - | 6 Weeks | - | - | Polyamide (PA6), Nylon 6, Halogen Free | -40°C~120°C | - | 2016 | HelaGuard HGDC | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | Abrasion Resistant | Oil Resistant, Water Resistant | UV Resistant, Weather Resistant | - | Double Slit, Dust Resistant, Impact Resistant, Self Extinguishing, Solvent Resistant | - | 164' 50.00m | - | 0.807 (20.50mm) | - | 1.122 (28.50mm) | UL94 V-2 | RoHS Compliant | ||
![]() 1NFP0C HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | 125 | Polyethylene (PE) | -60°C~88°C | - | - | - | Active | 1 (Unlimited) | Spiral Wrap | Black | Harness | Abrasion Resistant | - | UV Resistant | - | Chemical Resistant, Solvent Resistant | - | 100' 30.48m | 0.032 0.81mm | - | 0.500 (12.70mm) | 0.125 (3.18mm) | - | RoHS Compliant | ||
![]() 170-03127 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | 100 | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | - | BSPSW | Active | 1 (Unlimited) | Self Wrap | Black | Split Flexible Tube | Abrasion and Cut Resistant | - | - | Flame Retardant | - | - | 100' 30.48m | 0.025 0.64mm | - | 0.750 (19.05mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() 161-64416 HellermannTyton | In Stock | - | Datasheet | 5 Weeks | - | - | Polyphenylene (PP), Halogen Free | -60°C~110°C | - | - | Helawrap HWPP | Active | 1 (Unlimited) | Slit Wrap | White | Slit Harness | Abrasion Resistant | - | - | - | Vibration Resistant | - | 100' 30.48m | 0.040 1.02mm | - | 1.063 (27.00mm) | 0.945 (24.00mm) | UL94 HB | RoHS Compliant | ||
![]() 170-03128 HellermannTyton | In Stock | - | - | 4 Weeks | - | 100 | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | 2017 | BSPSW | Active | 1 (Unlimited) | Self Wrap | Black | Split Flexible Tube | Abrasion and Cut Resistant | - | - | Flame Retardant | - | - | 100' 30.48m | 0.038 0.96mm | - | 1.000 (25.40mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() 170-03210 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | - | Polyamide (PA6), Nylon 6 | -45°C~150°C | - | 2018 | BSPA66 | Active | Not Applicable | Spiral Wrap | Black | Expandable | Abrasion and Cut Resistant | - | - | - | - | - | 100' 30.48m | - | 0.625 (15.88mm) | - | - | Non Flammable | - | ||
![]() 170-03089 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | - | BSPFR | Active | 1 (Unlimited) | Sleeve | Black | Expandable | Abrasion and Cut Resistant | Fluid Resistant, Gasoline Resistant | - | Flame Retardant | Chemical Resistant, Solvent Resistant | - | 1000' 304.80m | - | 0.125 (3.18mm) | 0.250 (6.35mm) | 0.175 (4.44mm) | UL VW-1 | RoHS Compliant | ||
![]() 3N0C HellermannTyton | In Stock | - | - | 3 Weeks | - | - | Polyamide (PA6), Nylon 6 | -40°C~121°C | - | - | - | Active | 1 (Unlimited) | Spiral Wrap | Black | Harness | Abrasion Resistant | - | UV Resistant | - | Acid Resistant, Chemical Resistant, Self Extinguishing | - | 100' 30.48m | 0.035 0.89mm | - | 4.000 (101.60mm) | 0.500 (12.70mm) | UL94 V-2 | RoHS Compliant | ||
![]() CTN140STD HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | - | Polyamide (PA6), Nylon 6 | -40°C~149°C | - | - | CTN | Active | 1 (Unlimited) | Slit Wrap | Black, Gray | Slit Harness | Fray Resistant, Puncture Resistant | Fluid Resistant, Water Resistant | Weather Resistant | - | Vibration Resistant | - | 3200' 975.36m | 0.004 0.10mm | 0.250 (6.35mm) | 0.276 (7.01mm) | 0.373 (9.47mm) | UL94 HB | RoHS Compliant | ||
![]() 166-90270 HellermannTyton | In Stock | - | - | 6 Weeks | - | - | Polyamide (PA6), Nylon 6, Halogen Free | -40°C~120°C | Tape & Reel (TR) | 2016 | HelaGuard HGSWSL | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | Abrasion Resistant | Fluid Resistant, Oil Resistant | UV Resistant, Weather Resistant | - | Dust Resistant, Impact Resistant, Solvent Resistant | - | 328' 100.00m | - | 0.465 (11.80mm) | - | 0.622 (15.80mm) | UL94 V-2 | RoHS Compliant | ||
![]() 170-03209 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | - | Polyamide (PA6), Nylon 6 | -45°C~150°C | - | 2018 | BSPA66 | Active | Not Applicable | Spiral Wrap | Black | Expandable | Abrasion and Cut Resistant | - | - | - | - | - | 225' 68.58m | - | 0.125 (3.18mm) | - | - | Non Flammable | - | ||
![]() 2.5FRP9C HellermannTyton | In Stock | - | - | 3 Weeks | External | 125 | Polyethylene (PE) | -20°C~80°C | - | - | - | Active | 1 (Unlimited) | Spiral Wrap | Natural | Harness | Abrasion Resistant | - | - | Flame Retardant | Chemical Resistant, Self Extinguishing | 9.525mm | 100' 30.48m | 0.052 1.32mm | - | 3.000 (76.20mm) | 0.375 (9.52mm) | UL94 V-1 | RoHS Compliant | ||
![]() 170-03012 HellermannTyton | In Stock | - | - | 3 Weeks | - | 100 | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | - | 2017 | BSPSC | Active | 1 (Unlimited) | Sleeve | Black | Expandable | Abrasion and Cut Resistant, Fray Resistant | - | - | - | Chemical Resistant, Clean Cut, Fungus Resistant | 12.7mm | 100' 30.48m | - | 0.500 (12.70mm) | 0.750 (19.05mm) | 0.540 (13.72mm) | UL94 V-0 | RoHS Compliant | ||
![]() 5N0C HellermannTyton | In Stock | - | - | 3 Weeks | - | - | Polyamide (PA6), Nylon 6 | -40°C~121°C | - | 2017 | - | Active | 1 (Unlimited) | Spiral Wrap | Black | Harness | Abrasion Resistant | - | UV Resistant | - | Acid Resistant, Chemical Resistant, Self Extinguishing | - | 100' 30.48m | 0.032 0.81mm | - | 7.000 (177.80mm) | 1.000 (25.40mm) | UL94 V-2 | RoHS Compliant | ||
![]() CTP1140STD HellermannTyton | In Stock | - | Datasheet | 5 Weeks | - | - | Polyethylene (PE) | -40°C~93°C | - | 2017 | CTP | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | Abrasion Resistant | Fluid Resistant, Water Resistant | Weather Resistant | - | Impact Resistant, Vibration Resistant | - | 250' 76.20m | 0.006 0.15mm | 1.250 (31.75mm) | 1.257 (31.93mm) | 1.446 (36.73mm) | UL94 HB | RoHS Compliant | ||
![]() 2FRP0C HellermannTyton | In Stock | - | - | 3 Weeks | - | - | Polyethylene (PE) | -20°C~80°C | - | 2017 | - | Active | 1 (Unlimited) | Spiral Wrap | Black | Harness | Abrasion Resistant | - | - | Flame Retardant | Chemical Resistant, Self Extinguishing | - | 100' 30.48m | 0.045 1.14mm | - | 2.000 (50.80mm) | 0.250 (6.35mm) | UL94 V-1 | RoHS Compliant | ||
![]() 170-03198 HellermannTyton | In Stock | - | Datasheet | 5 Weeks | - | - | Fiberglass, Aluminized, Halogen Free | -60°C~255°C | - | 2017 | BSHTTSW | Active | 1 (Unlimited) | Self Wrap | Silver | Split Flexible Tube | Abrasion and Cut Resistant | - | - | Heat Resistant | Chemical Resistant | - | 4.00' 1.22m | 0.042 1.07mm | - | - | 2.000 (50.80mm) | Non Flammable | RoHS Compliant | ||
![]() 1N9C HellermannTyton | In Stock | - | - | 3 Weeks | - | 125 | Polyamide (PA6), Nylon 6 | -40°C~121°C | - | 2017 | - | Active | 1 (Unlimited) | Spiral Wrap | Natural | Harness | Abrasion Resistant | - | - | - | Acid Resistant, Chemical Resistant, Self Extinguishing | - | 100' 30.48m | 0.015 0.38mm | - | 0.500 (12.70mm) | 0.125 (3.18mm) | UL94 V-2 | RoHS Compliant | ||
![]() 5NFP9C HellermannTyton | In Stock | - | - | 3 Weeks | External | 100 | Polyethylene (PE) | -60°C~88°C | - | 2015 | - | Active | 1 (Unlimited) | Spiral Wrap | Natural | Harness | Abrasion Resistant | - | - | - | Chemical Resistant, Solvent Resistant | 25.4mm | 100' 30.48m | 0.095 2.41mm | - | 7.000 (177.80mm) | 1.000 (25.40mm) | - | RoHS Compliant | ||
![]() CTN10 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | - | Polyamide (PA6), Nylon 6 | -40°C~149°C | - | - | CTN | Active | 1 (Unlimited) | Slit Wrap | Black, Gray | Slit Harness | Fray Resistant, Puncture Resistant | Fluid Resistant, Water Resistant | Weather Resistant | - | Vibration Resistant | - | 2250' 685.80m | 0.006 0.15mm | 1.000 (25.40mm) | 1.055 (26.80mm) | 1.267 (32.18mm) | UL94 HB | RoHS Compliant |